- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Total Number of Contacts | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | UL Flammability Code | Body Depth | Rated Current (Signal) | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87606-316H Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 32 | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() 71991-802 Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 4 | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | Non-RoHS Compliant | ||
![]() 76342-316 Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 32 | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | Non-RoHS Compliant | ||
![]() 71920-314 Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 14 | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | - | 0.122 3.10mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() 87606-322 Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 44 | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() 75915-314 Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 14 | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() 76342-420 Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Square | - | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 40 | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | Non-RoHS Compliant | ||
![]() 87606-402 Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Square | - | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 4 | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() 87606-414 Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Square | - | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 28 | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() 71609-314 Amphenol ICC (FCI) | In Stock | - | - | Surface Mount, Right Angle | Square | DETENT | LOCKING | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | -65°C | Tube | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 28 | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | 28 | 0.230 5.85mm | Board to Board | All | 0.100 2.54mm | Gray | ONE | UL, CSA | COMMERCIAL | 0.100 (2.54mm) | - | 2 | Tin | RECTANGULAR | 94V-0 | 0.331 inch | 3A | 100000000000Ohm | 0.1 inch | 1000VAC V | 9.8044 mm | 1.4734 N | .3058 N | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() 71920-331 Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 31 | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | - | 0.122 3.10mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() 71609-316 Amphenol ICC (FCI) | In Stock | - | - | Surface Mount, Right Angle | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 32 | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.230 5.85mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() 75915-416 Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Square | - | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 16 | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() 75915-308 Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 8 | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() 76342-320 Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 40 | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | Non-RoHS Compliant | ||
![]() 76342-302 Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 4 | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | Non-RoHS Compliant | ||
![]() 75915-318 Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 18 | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | Non-RoHS Compliant | ||
![]() 76342-317 Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Square | - | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 34 | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | Non-RoHS Compliant | ||
![]() 76342-403 Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Square | - | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | Bulk | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 6 | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | Non-RoHS Compliant | ||
![]() 76342-405 Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Square | - | - | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 10 | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 0.275 6.99mm | Board to Board | All | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | Non-RoHS Compliant |