- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | Housing Color | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66925-512LF Amphenol ICC (FCI) | 16 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | Tube | - | - | Active | 1 (Unlimited) | Solder | Receptacle | 24 | Black | - | 2 | - | Push-Pull | Female Socket | 2.54mm | Right Angle | 8.38mm | 0.240 6.10mm | - | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 24 | Tin | Black | Insulation Plug | 30.99mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 65781-024LF Amphenol ICC (FCI) | 1218 |
| - | 9 Weeks | Gold, Tin | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Polyester, Glass Filled | Bulk | - | - | Active | 1 (Unlimited) | Solder | Receptacle | 48 | Black | - | 2 | Female | Push-Pull | Female Socket | 2.54mm | Straight | 6.1mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.140 3.56mm | 48 | Gold | Black | - | 60.96mm | 40.0μin 1.02μm | Flash | UL94 V-0 | No | RoHS Compliant | - | ||
![]() C10-639140-081 Amphenol Industrial Operations | 395 | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 67227-009LF Amphenol ICC (FCI) | 108 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass Alloy | Thermoplastic, Polyester, Glass Filled | Tube | 2006 | - | Active | 1 (Unlimited) | Solder | Receptacle | 18 | Black | - | 2 | - | Push-Pull | Female Socket | 2.54mm | - | - | 0.240 6.10mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 18 | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 56604-302ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tape & Reel (TR) | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 18 | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 2.54mm | - | - | 0.276 7.00mm | Board to Board | 14 | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | - | Tin | - | Pick and Place | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 66925-065LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | Tube | - | - | Active | 1 (Unlimited) | Solder | Receptacle | 130 | Black | - | 2 | - | Push-Pull | Female Socket | 2.54mm | Right Angle | 8.38mm | 0.240 6.10mm | - | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 130 | Tin | Black | - | 165.61mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 67230-030LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | Gold | Brass Alloy | Thermoplastic, Polyester, Glass Filled | Tube | - | - | Active | 1 (Unlimited) | Solder | Receptacle | 30 | Black | - | 1 | - | Push-Pull | Female Socket | 2.54mm | Right Angle | 8.4mm | 0.142 3.60mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.115 2.92mm | 30 | - | Black | - | 76.2mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 67230-004LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | Gold | Brass Alloy | Thermoplastic, Polyester, Glass Filled | Bag | 2000 | - | Active | 1 (Unlimited) | Solder | Receptacle | 4 | Black | - | 1 | - | Push-Pull | Female Socket | 2.54mm | Right Angle | 8.4mm | 0.142 3.60mm | Board to Board | All | 0.100 2.54mm | Black | - | 0.115 2.92mm | 4 | - | Black | - | 10.16mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 67227-007LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | Gold | Brass Alloy | Thermoplastic, Polyester, Glass Filled | Tube | 2006 | - | Active | 1 (Unlimited) | Solder | Receptacle | 14 | Black | - | 2 | - | Push-Pull | Female Socket | 2.54mm | Right Angle | 8.38mm | 0.240 6.10mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 14 | - | Black | - | 17.78mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 87173-150 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | Square | - | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Bulk | - | Minitek® | Obsolete | 1 (Unlimited) | Solder | Receptacle | 50 | - | - | 2 | - | Push-Pull | Female Socket | - | - | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Beige | 0.079 (2.00mm) | 0.098 2.50mm | - | Tin-Lead | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 87173-126 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | Square | - | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | Bulk | - | Minitek® | Obsolete | 1 (Unlimited) | Solder | Receptacle | 26 | - | - | 2 | - | Push-Pull | Female Socket | - | - | - | 0.177 4.50mm | Board to Board | All | 0.079 2.00mm | Beige | 0.079 (2.00mm) | 0.098 2.50mm | - | Tin-Lead | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 91601-810ALF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91601-806ALF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91601-805ALF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91601-807ALF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91601-812ALF Amphenol ICC (FCI) | 38 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67227-025LF Amphenol ICC (FCI) | 265 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass Alloy | Thermoplastic, Polyester, Glass Filled | Tube | 2006 | - | Active | 1 (Unlimited) | Solder | Receptacle | 50 | Black | - | 2 | - | Push-Pull | Female Socket | 2.54mm | - | - | 0.240 6.10mm | Board to Board | All | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 50 | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89885-304LLF Amphenol ICC (FCI) | 23 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 4 | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | 2.54mm | Straight | 2.5mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Blue | - | 0.104 2.64mm | 4 | Tin | Blue | - | 10.08mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 91601-809ALF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91601-803ALF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |