- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | UL Flammability Code | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67117-040 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold or Gold, GXT™ | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 80 | - | - | - | - | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | - | Right Angle | 8.4mm | 0.240 6.10mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | - | Tin | - | - | - | - | - | 102.62mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | No | Non-RoHS Compliant | - | ||
![]() 65781-046 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Polyester | Tin | Brass | Polyester, Glass Filled | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 20 | - | - | Black | - | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 6.1mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.140 3.56mm | 20 | Tin | - | Black | - | - | - | 25.4mm | 100.0μin 2.54μm | 30.0μin 0.76μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 93111-517 Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold or Gold, GXT™ | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 34 | - | - | Black | - | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Right Angle | 8.4mm | 0.240 6.10mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 34 | Tin | - | Black | - | - | Insulation Plug | 43.69mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 66925-028 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 56 | - | - | Black | - | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Right Angle | 8.38mm | 0.240 6.10mm | - | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 56 | Tin | - | Black | - | - | - | 71.63mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 66950-005 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Polyester, Glass Filled | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 5 | - | - | Black | - | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 5.08mm | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.142 3.60mm | 5 | - | - | Black | - | - | - | 12.7mm | 15.0μin 0.38μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 66925-532 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 64 | - | - | Black | - | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Right Angle | 8.38mm | 0.240 6.10mm | - | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 64 | Tin | - | Black | - | - | Insulation Plug | 81.79mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 65781-009 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Polyester, Glass Filled | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 18 | - | - | Black | - | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 6.1mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.140 3.56mm | 18 | Gold | - | Black | - | - | - | 22.86mm | 40.0μin 1.02μm | Flash | - | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 65781-022 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Polyester, Glass Filled | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 44 | - | - | Black | - | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 6.1mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.140 3.56mm | 44 | Gold | - | Black | - | - | - | 55.88mm | 40.0μin 1.02μm | Flash | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 67230-023LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | Gold | Brass Alloy | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | - | Active | 1 (Unlimited) | Solder | Receptacle | 23 | - | - | Black | - | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Right Angle | 8.4mm | 0.142 3.60mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.115 2.92mm | 23 | - | - | Black | - | - | - | 58.42mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 67230-046LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass Alloy | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | - | Active | 1 (Unlimited) | Solder | Receptacle | 46 | - | - | Black | - | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Right Angle | 8.4mm | 0.142 3.60mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.115 2.92mm | 46 | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 67227-030LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | Brass Alloy | Thermoplastic, Polyester, Glass Filled | - | - | Tube | 2006 | - | Active | 1 (Unlimited) | Solder | Receptacle | 60 | - | - | - | - | 2 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | 0.240 6.10mm | Board to Board | All | unknown | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | - | - | 94V-0 | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 65780-020LF Amphenol ICC (FCI) | 136125 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Polyester, Glass Filled | - | - | Bulk | 2007 | - | Active | 1 (Unlimited) | Solder | Receptacle | 20 | - | - | Black | - | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.142 3.60mm | 20 | Gold | - | Black | - | - | - | 50.8mm | 40.0μin 1.02μm | 10.0μin 0.25μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68046-303PLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tape & Reel (TR) | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 6 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | - | Tin | - | Black | 20mOhm | 1kV | Pick and Place | 8.05mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 75915-809 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle | 9 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 75915-806 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle | 6 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 76341-325 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle | 25 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 75915-325 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle | 25 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 76314-112 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | Square | - | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Bulk | - | BergCon® | Obsolete | 1 (Unlimited) | Solder | Receptacle | 24 | - | - | - | - | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.135 3.43mm | - | Tin | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 76341-326 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle | 26 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 87606-812 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | Square | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Obsolete | 1 (Unlimited) | Solder | Receptacle | 24 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | - | - | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | Non-RoHS Compliant | - |