- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Polarization Key | Insulation | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68046-333LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 66 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | - | 66 | Tin | - | - | - | Black | - | 20mOhm | - | 1kV | - | - | - | - | 84.25mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 55508-044TRLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | - | - | - | Thermoplastic | - | Bronze | - | 200V | - | - | - | - | - | - | Active | - | SMD/SMT | - | - | 44 | 125°C | -55°C | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | Straight | 4mm | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | 20mOhm | 1GOhm | 200V | - | - | - | 2.3mm | 43.92mm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 63440-001LF Amphenol ICC (FCI) | 13 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Bulk | - | Minitek® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | - | - | Beige | - | 2 | - | - | Latch Lock | - | - | - | - | Female Socket | - | - | 2.0066mm | Straight | 4.7mm | 0.177 4.50mm | Board to Board | 28 | - | 0.079 2.00mm | Beige | - | - | - | 0.079 (2.00mm) | 0.047 1.20mm | - | 28 | Tin | - | - | - | Beige | - | - | - | - | - | - | - | - | 32.8mm | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 55510-004LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 4 | Tin | - | - | - | Black | - | 20mOhm | - | 200V | - | - | - | - | 3.92mm | 4mm | - | 1.97μin 0.050μm | - | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 90310-112LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Bulk | 2010 | Minitek® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | Beige | - | 2 | - | - | Latch Lock | - | - | - | - | Female Socket | - | - | 2mm | Straight | 4.7mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Beige | - | - | - | 0.079 (2.00mm) | 0.047 1.20mm | - | 12 | Tin | - | - | - | Beige | - | - | - | - | - | - | - | - | 12.8mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 87606-409LF Amphenol ICC (FCI) | 13 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2006 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 18 | Tin | - | - | - | Blue | - | 20mOhm | - | 1kV | - | - | - | - | 22.78mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68683-632 Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 64 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 64 | Tin | - | - | - | Black | - | 20mOhm | - | 1kV | - | - | - | - | 81.71mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 66951-026LF Amphenol ICC (FCI) | 60 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Polyester, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™, BergCon® PV™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 5.08mm | 0.325 8.25mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.142 3.60mm | - | 26 | Tin | - | Female | - | Black | - | 15mOhm | 5GOhm | 1.25kV | - | Insulated | - | 2.54mm | 66.04mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 76342-406LF Amphenol ICC (FCI) | 42 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 12 | Tin | - | - | - | Blue | - | 20mOhm | - | 1kV | - | - | - | - | 15.16mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 76341-412LF Amphenol ICC (FCI) | 26 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | 12 | Tin | - | - | - | Blue | - | 20mOhm | - | 1kV | - | - | - | - | 30.4mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 55508-146LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 46 | - | - | Black | General Purpose, Industrial, Medical | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 46 | Tin | - | - | - | Black | - | - | - | - | - | - | - | - | 46.08mm | 4mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 20021311-00086T4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Plastic | 125V | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 86 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | Straight | 3mm | 0.173 4.40mm | Board to Board | All | 1A | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | - | 86 | Tin | - | - | - | - | - | 30mOhm | - | 125V | - | - | - | - | 53.34mm | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 66953-018 Amphenol ICC (FCI) | In Stock | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Brass | Polyester, Glass Filled | 1250V | -65°C~125°C | Tube | 2013 | Dubox™, BergCon® PV™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 36 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 6.1mm | 0.325 8.25mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.138 3.50mm | - | 36 | Tin | - | Female | - | Black | - | 15mOhm | - | 1.25kV | - | - | - | - | 45.72mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 76341-325LF Amphenol ICC (FCI) | 13 |
| - | 9 Weeks | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 25 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | Straight | 2.54mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.114 2.90mm | 1 | - | Tin | RECTANGULAR | - | 94V-0 | Blue | 2A | 20mOhm | - | 1kV | POLARIZED HOUSING | - | - | - | 63.42mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 20021321-00044T4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | 2016 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 44 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 44 | Tin | - | - | - | Black | - | 30mOhm | - | 125V | - | - | - | - | 28.4mm | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021321-00046D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 46 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 46 | Tin | - | - | - | Black | - | 30mOhm | - | 125V | - | - | Pick and Place | - | 29.67mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021321-00090T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 90 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 90 | Tin | - | - | - | Black | - | 30mOhm | - | 125V | - | - | - | - | 57.61mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 20021321-00098D4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 98 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 98 | Tin | - | - | - | Black | - | 30mOhm | - | 125V | - | - | Pick and Place | - | 62.69mm | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021321-00092T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 92 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 92 | Tin | - | - | - | Black | - | 30mOhm | - | 125V | - | - | - | - | 58.88mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 87023-640 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold, Lead, Tin | Surface Mount | Surface Mount | Square | Polymer | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | 800V | - | Tube | - | Rib-Cage™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 80 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | Straight | 3.05mm | 0.187 4.75mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | - | 80 | Tin | - | - | - | Black | - | 25mOhm | - | 800V | - | - | Board Guide | - | 53.84mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead |