- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | PCB Contact Row Spacing | Max Voltage Rating (DC) | Insertion Force-Max | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87022-615 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tube | 2013 | Rib-Cage™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | 3.27mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | - | 30 | Tin | - | - | - | Black | - | 20mOhm | - | - | 800V | - | - | - | - | 19.46mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 68683-316LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 32 | Tin | - | - | - | Black | - | 20mOhm | - | - | 1kV | - | - | - | - | 41.07mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 71609-305ALF Amphenol ICC (FCI) | 128 | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tape & Reel (TR) | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | 8.4mm | 0.230 5.85mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | 10 | Tin | - | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | 12.62mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 87606-310LF Amphenol ICC (FCI) | 153 |
| - | 6 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2007 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 20 | Tin | - | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | 25.32mm | 5.08mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 55508-130TRLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Plastic | - | -55°C~125°C | Tape & Reel (TR) | - | Minitek® 2.00mm | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | - | General Purpose, Industrial, Medical | 2 | - | TOP ENTRY | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | 2A | - | 30 | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | - | - | - | - | 0.079 (2.00mm) | - | - | - | Tin | - | - | - | Black | - | - | - | - | 200V | - | 200V | - | Pick and Place | 30.08mm | 4mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 68046-310 Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | e3 | no | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | 20 | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.100 (2.54mm) | - | 2 | - | Tin | RECTANGULAR | - | 94V-0 | - | 3A | 20mOhm | 1000000000Ohm | 0.1 inch | 1kV | 5.715 mm | - | 1.3066 N | - | 25.83mm | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | ||
![]() 89883-312LF Amphenol ICC (FCI) | 488 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | 8.5mm | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 24 | Tin | - | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | 30.4mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 68683-325 Amphenol ICC (FCI) | 41 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 50 | Tin | - | - | - | Black | - | 20mOhm | - | - | 1kV | - | - | - | - | 63.93mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 65780-051LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Square | Polyester | Tin | Brass | Polyester, Glass Filled | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 15 | - | - | Black | - | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.142 3.60mm | - | 15 | Tin | - | - | - | Black | - | - | - | - | - | - | - | - | - | 38.1mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 91596-010TRLF Amphenol ICC (FCI) | 26 |
| - | 7 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Beryllium Copper | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | 2013 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 10 | 125°C | -55°C | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | 1A | 2mm | - | Straight | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 10 | Gold | - | - | - | Black | - | 20mOhm | - | - | 200V | - | 200V | - | Pick and Place | 9.92mm | - | - | 8.00μin 0.203μm | Flash | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 69154-313LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 26 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | - | 26 | Tin | - | - | - | Black | - | 15mOhm | - | - | 1kV | - | - | - | Board Lock | 38.53mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 68046-318LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 36 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | 36 | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.100 (2.54mm) | - | 2 | - | Tin | RECTANGULAR | - | 94V-0 | - | 3A | 20mOhm | 1000000000Ohm | 0.1 inch | 1kV | 5.715 mm | - | 1.3066 N | Pick and Place | 46.15mm | 5.08mm | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68682-312LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1.5kV | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 24 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | 24 | Tin | - | - | - | Black | - | - | - | - | - | - | - | - | - | 30.91mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 68046-308 Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | 2011 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | - | 16 | Tin | - | - | - | Black | - | 20mOhm | - | - | 1kV | - | - | - | - | 20.75mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | ||
![]() 68683-321 Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 42 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 42 | Tin | - | - | - | Black | - | 20mOhm | - | - | 1kV | - | - | - | - | 53.77mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 68685-207LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 7 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.115 2.92mm | - | 7 | Tin | - | - | - | Black | - | 15mOhm | - | - | 1kV | - | - | - | - | 18.21mm | 2.54mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68684-305LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Bulk | 2011 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 5 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.118 3.00mm | - | 5 | Tin | - | - | - | Black | - | - | - | - | - | - | - | - | - | 13.13mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 55508-004LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | 2013 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | Black | General Purpose, Industrial, Medical | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 4 | Tin | - | - | - | Black | - | - | - | - | - | - | - | - | - | 4.08mm | 4mm | - | 1.97μin 0.050μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 66953-005 Amphenol ICC (FCI) | 46 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Brass | Polyester, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™, BergCon® PV™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 6.1mm | 0.325 8.25mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.138 3.50mm | - | 10 | Tin | - | Female | - | Black | - | 15mOhm | - | - | 1.25kV | - | - | - | - | 12.7mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | ||
![]() 66953-025 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Brass | Polyester, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™, BergCon® PV™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 6.1mm | 0.325 8.25mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.138 3.50mm | - | 50 | Tin | - | Female | - | Black | - | 15mOhm | - | - | 1.25kV | - | - | - | - | 63.5mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | Non-RoHS Compliant | Contains Lead |