- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Max Voltage Rating (DC) | Insertion Force-Max | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66527-020LF Amphenol ICC (FCI) | 32 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | 8.4mm | 0.240 6.10mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 2.54mm | 40 | Tin | - | - | Black | - | 15mOhm | - | - | 1.25kV | - | - | - | - | - | 57.35mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 66925-013 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Nylon | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | - | - | Black | - | 2 | Male | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | 8.38mm | 0.240 6.10mm | - | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 2.54mm | 26 | Tin | - | - | Black | - | - | - | - | - | - | - | - | - | - | 33.53mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | 6mm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 89882-309LF Amphenol ICC (FCI) | 26 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 9 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | 8.5mm | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | - | 9 | Tin | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 22.78mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68682-305 Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1.5kV | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 10 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | 10 | Tin | - | - | Black | - | - | - | - | - | - | - | - | - | - | 13.13mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 91601-309ALF Amphenol ICC (FCI) | 26 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 9 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | 9 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | Pick and Place | - | 22.78mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 20021311-00028T4LF Amphenol ICC (FCI) | 42 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Plastic | 125V | -40°C~105°C | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | 3mm | 0.173 4.40mm | Board to Board | All | 1A | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | - | - | 28 | Tin | - | - | - | - | 30mOhm | - | - | 125V | - | - | - | - | - | 16.51mm | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 76314-250LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | 2006 | BergCon® | Active | 1 (Unlimited) | Solder | - | Receptacle | 100 | - | - | Blue | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | - | - | 100 | Tin | - | - | Blue | - | - | - | - | - | - | - | - | - | - | 127mm | - | - | 39.4μin 1.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 76314-148LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | BergCon® | Active | 1 (Unlimited) | Solder | - | Receptacle | 96 | - | - | Blue | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | - | - | 96 | Tin | - | - | Blue | - | - | - | - | - | - | - | - | - | - | 121.92mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 76314-232LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | 2006 | BergCon® | Active | 1 (Unlimited) | Solder | - | Receptacle | 64 | - | - | Blue | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | - | - | 64 | Tin | - | - | Blue | - | - | - | - | - | - | - | - | - | - | 81.28mm | - | - | 39.4μin 1.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 76314-226LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | BergCon® | Active | 1 (Unlimited) | Solder | - | Receptacle | 52 | - | - | Blue | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | - | - | 52 | Tin | - | - | Blue | - | - | - | - | - | - | - | - | - | - | 66.04mm | - | - | 39.4μin 1.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 71920-308LF Amphenol ICC (FCI) | 46 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 8 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Receptacle | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 3.19mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.122 3.10mm | - | - | 8 | Tin | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 20.24mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 87471-650LF Amphenol ICC (FCI) | 1285 |
| - | 7 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tube | 2012 | Rib-Cage™ | Active | 1 (Unlimited) | Solder | - | Receptacle | 100 | - | - | Natural | General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | 3.05mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | - | - | 100 | Tin | - | - | Black | - | - | - | - | - | - | - | - | Board Guide | - | 66.55mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 71609-304LF Amphenol ICC (FCI) | 118 | - | - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | 8 | Right Angle | 8.4mm | 0.230 5.85mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | ONE | UL, CSA | COMMERCIAL | 0.100 (2.54mm) | - | 2 | - | - | Tin | RECTANGULAR | 94V-0 | - | 3A | 20mOhm | 100000000000Ohm | 0.1 inch | 1kV | 1400VAC V | - | 1.4734 N | - | - | 10.08mm | 8.4mm | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 63453-306LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 200V | -55°C~125°C | Tube | 2014 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Receptacle | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4.2mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | 6 | Tin | - | - | Black | - | - | - | - | - | - | - | - | - | - | 6.8mm | - | - | 15.0μin 0.38μm | 60.0μin 1.52μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 91763-306LF Amphenol ICC (FCI) | 26 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Beryllium Copper | Plastic | 200V | -55°C~125°C | Tube | 2010 | Minitek® | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 6 | - | - | Black | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 1A | 2mm | - | Straight | 6mm | 0.091 2.30mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | 6 | Gold | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 5.92mm | - | - | 15.0μin 0.38μm | Flash | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 55510-016TRLF Amphenol ICC (FCI) | 26 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | 2016 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 6mm | 0.177 4.50mm | Board to Board | All | 1A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | 16 | Tin | - | - | Black | - | 20mOhm | 1GOhm | - | 200V | - | 200V | - | Pick and Place | 4.5mm | 15.92mm | - | - | 1.97μin 0.050μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 63453-122LF Amphenol ICC (FCI) | 26 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | - | Receptacle | 22 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4.2mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | 22 | Tin | - | - | Black | - | - | - | - | 200V | - | - | - | - | - | 22.8mm | 4.2mm | - | 30.0μin 0.76μm | 60.0μin 1.52μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 55508-020LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | 2013 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | 20 | Tin | - | - | Black | - | - | - | - | - | - | - | - | - | - | 20.08mm | 4mm | - | 1.97μin 0.050μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 55508-014LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | 14 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.08mm | - | - | 1.97μin 0.050μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 87175-044LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | Bulk | - | Minitek® | Active | 1 (Unlimited) | Solder | - | Receptacle | 44 | - | - | Beige | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2mm | - | Straight | 4.2mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Beige | - | - | - | 0.079 (2.00mm) | 0.050 1.27mm | - | - | 44 | Tin | - | - | Beige | - | - | - | - | - | - | - | - | - | - | 44.8mm | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - |