- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | Number of Poles | Insertion Force-Max | Withdrawl Force-Min | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87024-625CTLF Amphenol ICC (FCI) | 32 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tube | - | Rib-Cage™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | Straight | - | 3.05mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | - | - | 50 | Tin | - | - | - | Black | - | 25mOhm | - | - | 800V | - | - | - | - | - | Board Guide, Pick and Place | 34.79mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 87606-327LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 54 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | 3A | 0.100 2.54mm | - | ONE | UL, CSA | COMMERCIAL | 0.100 (2.54mm) | 0.114 2.90mm | 2 | - | - | Tin | RECTANGULAR | - | 94V-0 | Blue | 3A | 20mOhm | 100000000000Ohm | 0.1 inch | 1kV | - | 1400VAC V | - | 1.4734 N | .3058 N | - | 68.5mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 75915-331LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 31 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 2.5mm | 0.335 8.51mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | - | 31 | Tin | - | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 78.66mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 91618-332LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2000 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 64 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | 64 | Tin | - | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | Board Lock | 81.2mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 66527-006LF Amphenol ICC (FCI) | 43 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Right Angle | - | 8.4mm | 0.240 6.10mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | 12 | Tin | - | - | - | Black | - | 15mOhm | - | - | 1.25kV | - | - | - | - | - | - | 21.79mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | 6mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 71607-318LF Amphenol ICC (FCI) | 26 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Horizontal | - | 3.29mm | 0.129 3.28mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | 18 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.64mm | 8.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 55508-104LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | 2013 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | Black | General Purpose, Industrial, Medical | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | Straight | - | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | 4 | Tin | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 4.08mm | 4mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 75915-407LF Amphenol ICC (FCI) | 42 |
| Datasheet | 9 Weeks | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 7 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | - | 7 | Tin | - | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 17.7mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 8.5mm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 76341-312LF Amphenol ICC (FCI) | 1350 | - | - | 9 Weeks | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | 2011 | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | - | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | Straight | - | 2.54mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.114 2.90mm | 1 | 2.54mm | - | Tin | RECTANGULAR | - | 94V-0 | Blue | 2A | 20mOhm | 100GOhm | - | 1kV | POLARIZED HOUSING | - | 12 | - | - | - | 30.4mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 76342-336LF Amphenol ICC (FCI) | 24 | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 72 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 72 | Tin | - | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 91.36mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 71991-317LF Amphenol ICC (FCI) | 10 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2001 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 34 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 7.62mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | 2.54mm | 34 | Tin | - | - | - | Blue | - | 15mOhm | 100GOhm | - | 1kV | - | - | 34 | - | - | - | 43.1mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 71991-304LF Amphenol ICC (FCI) | 797 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 8 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | 8 | Tin | - | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 10.08mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 75915-315LF Amphenol ICC (FCI) | 504 |
| - | 9 Weeks | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 15 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | Straight | 2.54mm | 2.5mm | 0.335 8.51mm | Board to Board | All | 3A | 0.100 2.54mm | - | ONE | UL, CSA | COMMERCIAL | - | 0.114 2.90mm | 1 | - | - | Tin | RECTANGULAR | 0.098 inch | 94V-0 | Blue | 3A | 20mOhm | - | - | 1kV | - | - | - | - | .3058 N | - | 38.02mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 89898-315ALF Amphenol ICC (FCI) | 26 |
| - | 17 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | 2016 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 30 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | 30 | Tin | - | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | Pick and Place | 38.02mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 63453-132LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 200V | -55°C~125°C | Tube | 2014 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | Straight | - | 4.2mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | 32 | Tin | - | - | - | Black | - | - | - | - | 200V | - | - | - | - | - | - | 32.8mm | 4.2mm | - | 30.0μin 0.76μm | 60.0μin 1.52μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 55508-028LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | - | - | Black | General Purpose, Industrial, Medical | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | Straight | - | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | 28 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.08mm | - | - | 1.97μin 0.050μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 87024-610TRLF Amphenol ICC (FCI) | 652 |
| Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Polymer | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Rib-Cage™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | Straight | - | 3.05mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | - | - | 20 | Tin | - | - | - | Black | - | 25mOhm | - | - | 800V | - | - | - | - | - | Board Guide, Pick and Place | 15.74mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 55508-140LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | 2013 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | Straight | - | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | 40 | Tin | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 40.08mm | 4mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 91615-420ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 40 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | 40 | Tin | - | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | Board Lock, Pick and Place | 55.8mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 55508-134LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 34 | - | - | Black | General Purpose, Industrial, Medical | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | Straight | - | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | 34 | Tin | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 34.08mm | 4mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free |