- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71607-439LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | Tube | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 39 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | - | - | - | 0.129 3.28mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | - | - | - | 39 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 76341-416LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | 2012 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | - | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | 16 | Tin | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 40.56mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 91615-412ALF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tape & Reel (TR) | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 24 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | - | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | 24 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | Board Lock, Pick and Place | 35.48mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 91615-409LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 18 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | 18 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | Board Lock | 27.86mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 91614-319LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 19 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | - | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | 19 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | Board Lock | 53.26mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 71609-333LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | Tube | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 66 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Right Angle | - | 8.4mm | 0.230 5.85mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | 66 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 83.74mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 89882-440LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Right Angle | - | 8.5mm | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | 40 | Tin | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 101.52mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 89898-325ALF Amphenol ICC (FCI) | 32 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tape & Reel (TR) | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 50 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | 50 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | Pick and Place | 63.42mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 71607-327LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | Tube | - | Dubox™ | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 27 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | 27 | Right Angle | 2.54mm | 10.9mm | 0.129 3.28mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | ONE | UL, CSA | COMMERCIAL | - | - | 2 | - | Tin | RECTANGULAR | 94V-0 | - | 3A | 20mOhm | - | - | 1kV | POLARIZED HOUSING | - | 9.652 mm | - | .3058 N | - | 68.5mm | 8.4mm | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 89898-424ALF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tape & Reel (TR) | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 48 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | 48 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | Pick and Place | 60.88mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 71991-319LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | 2009 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 38 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | - | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | 38 | Tin | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 48.18mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | ||
![]() 91614-403ALF Amphenol ICC (FCI) | 26 |
| - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tape & Reel (TR) | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 3 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | - | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | 3 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | Board Lock, Pick and Place | 12.62mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 71920-310HLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 10 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | - | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.122 3.10mm | - | 10 | Tin | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | 25.32mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 91614-423LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 23 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | - | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | 23 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | Board Lock | 63.42mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 87024-650CTLF Amphenol ICC (FCI) | 10 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | Tube | 2014 | Rib-Cage™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 100 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 1.27mm | - | Straight | - | 3.05mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | - | 100 | Tin | - | - | Black | - | 25mOhm | - | - | 800V | - | - | - | - | - | Board Guide, Pick and Place | 66.54mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 91618-325ALF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tape & Reel (TR) | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 50 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | Board Lock, Pick and Place | 63.42mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 87606-418LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | Tube | 2007 | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 36 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | 3A | 0.100 2.54mm | - | ONE | UL, CSA | COMMERCIAL | 0.100 (2.54mm) | 0.114 2.90mm | 2 | - | - | RECTANGULAR | 94V-0 | Blue | 3A | 20mOhm | 100000000000Ohm | 0.1 inch | 1kV | - | 1400VAC V | - | 1.4734 N | .3058 N | - | 45.64mm | - | 197μin | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 71607-419LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 19 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Right Angle | - | 10.9mm | 0.129 3.28mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | - | - | - | 19 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 48.18mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 91614-325LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 25 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | - | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | 25 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | Board Lock | 68.5mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 91615-415ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tape & Reel (TR) | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 30 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | - | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | 30 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | Board Lock, Pick and Place | 43.1mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | - | RoHS Compliant | - |