- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76341-413LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 13 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | 13 | Tin | Blue | 20mOhm | 1kV | - | 32.94mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 71607-306ALF Amphenol ICC (FCI) | 26 |
| - | 17 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | Polyamide | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 6 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | - | 2.54mm | Right Angle | 10.9mm | 0.129 3.28mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | 6 | Tin | Grey | 20mOhm | 1kV | Pick and Place | 15.16mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 91618-406LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 12 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | 12 | Tin | Grey | 20mOhm | 1kV | Board Lock | 15.16mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 75915-318HLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 18 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | 0.114 2.90mm | 18 | Tin | Grey | 20mOhm | 1kV | - | 45.64mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 87606-436LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 72 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 72 | Tin | Blue | 20mOhm | 1kV | - | 91.36mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 71607-416LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 16 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | - | - | Right Angle | 10.9mm | 0.129 3.28mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | - | - | 20mOhm | 1kV | - | 40.56mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 75915-440LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 40 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | - | - | Straight | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | - | - | 0.114 2.90mm | - | - | Blue | 20mOhm | 1kV | - | 101.52mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 89898-311BLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 22 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | 22 | Tin | Grey | 20mOhm | 1kV | Pick and Place | 27.86mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021321-10064T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 64 | - | - | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 1.27mm | - | - | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | - | Tin | - | - | - | Board Guide | - | - | Flash | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 71920-315LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 15 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | - | - | Straight | 3.19mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | - | - | 0.122 3.10mm | - | Tin | Blue | 20mOhm | 1kV | - | 38.02mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 91601-415LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 15 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 4.4mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | 15 | Tin | Grey | 20mOhm | 1kV | - | 38.02mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 68685-410LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 10 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | 10 | Tin | Black | 15mOhm | 1kV | - | 25.83mm | 2.54mm | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 71991-820LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 40 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.118 3.00mm | 40 | Tin | Blue | 20mOhm | 1kV | - | 50.72mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 76342-422LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 44 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 44 | Tin | Blue | 20mOhm | 1kV | - | 55.8mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 76342-334LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 68 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 68 | Tin | Blue | 20mOhm | 1kV | - | 86.28mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 63453-018LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Receptacle | 18 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | Push-Pull | Female Socket | 2A | 2mm | Straight | 4.2mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | 18 | Tin | Black | - | 200V | - | 18.8mm | - | 8.00μin 0.203μm | 60.0μin 1.52μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 76341-402LF Amphenol ICC (FCI) | 65 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 2 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | 2 | Tin | Blue | 20mOhm | 1kV | - | 5mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | 7mm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 76342-402LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | 2015 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 4 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 4 | Tin | Blue | 20mOhm | 1kV | - | 5mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 87024-650 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold, Lead, Tin | Surface Mount | Surface Mount | Square | Polymer | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | 800V | - | Tube | - | Rib-Cage™ | Active | 1 (Unlimited) | Solder | Receptacle | 100 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 1.27mm | Straight | 3.05mm | 0.187 4.75mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | 0.050 (1.27mm) | - | 100 | Tin | Black | 25mOhm | 800V | Board Guide | 66.54mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 68622-620 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | Square | Polyester | Gold | Phosphor Bronze | Polyester, Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 40 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | - | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | - | 0.100 (2.54mm) | - | - | Tin | Black | 20mOhm | 1kV | Board Lock | 51.23mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead |