- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Max Voltage Rating (DC) | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91596-320LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Beryllium Copper | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 20 | 125°C | -55°C | Black | - | 2 | Receptacle | Push-Pull | - | - | - | - | - | Female Socket | - | 1A | 2mm | - | Straight | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | 20 | Gold | - | - | - | Black | 20mOhm | - | - | 200V | - | - | - | 19.92mm | - | 15.0μin 0.38μm | Flash | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 68046-206LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | Receptacle | 12 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | 1kV | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | 12 | Tin | - | Female | - | Black | 20mOhm | 1GOhm | - | 1kV | - | - | - | 15.67mm | 5.08mm | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 68683-320 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 40 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | 40 | Tin | - | - | - | Black | 20mOhm | - | - | 1kV | - | - | - | 51.23mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | 7mm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76342-332LF Amphenol ICC (FCI) | 44590 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | Receptacle | 64 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 64 | Tin | - | - | - | Blue | 20mOhm | - | - | 1kV | - | - | - | 81.2mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 89898-310ALF Amphenol ICC (FCI) | 533 |
| - | 6 Weeks | Gold | Surface Mount | Surface Mount | 20 | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tape & Reel (TR) | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 20 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | 20 | Tin | - | - | - | Grey | 20mOhm | - | - | 1kV | - | - | Pick and Place | 25.32mm | 6mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 67227-026LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | Gold | Brass Alloy | Thermoplastic, Polyester, Glass Filled | - | - | Tube | 2006 | - | - | Active | 1 (Unlimited) | Solder | Receptacle | 52 | - | - | Black | - | 2 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | 8.38mm | 0.240 6.10mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | 52 | - | - | - | - | Black | - | - | - | - | - | - | - | 66.04mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 91601-306LF Amphenol ICC (FCI) | 103 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | 2007 | Dubox™ | - | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 6 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Receptacle | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 4.4mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | 6 | Tin | - | - | - | Grey | 20mOhm | - | - | 1kV | - | - | - | 15.16mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | ||
![]() 20021321-00078D1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | Receptacle | 78 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | - | 78 | Tin | - | - | - | Black | 30mOhm | - | - | 125V | - | - | Pick and Place | 49.99mm | - | Flash | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021321-00088D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | Receptacle | 88 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | - | 88 | Tin | - | - | - | Black | 30mOhm | - | - | 125V | - | - | Pick and Place | 56.34mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 66527-065 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | 1250V | -65°C~125°C | Tube | 2008 | Dubox™ | - | Active | 1 (Unlimited) | Solder | Receptacle | 130 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | 1.25kV | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | 8.4mm | 0.240 6.10mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 2.54mm | 130 | Tin | - | - | - | Black | 15mOhm | 1GOhm | - | 1.25kV | - | - | - | 171.65mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | 6mm | UL94 V-0 | - | - | Non-RoHS Compliant | - | ||
![]() 87024-620TRLF Amphenol ICC (FCI) | 11 |
| - | 4 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | - | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | 2014 | Rib-Cage™ | - | Obsolete | 1 (Unlimited) | Solder | Receptacle | 40 | - | - | Natural | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1.27mm | - | - | - | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | - | - | 40 | Tin | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 20021321-00068C8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | - | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tape & Reel (TR) | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | Receptacle | 68 | - | - | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1.27mm | - | - | - | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 89883-311LF Amphenol ICC (FCI) | 13 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | - | Active | 1 (Unlimited) | Solder | Receptacle | 22 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | 8.5mm | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 22 | Tin | - | - | - | Blue | 20mOhm | - | - | 1kV | - | - | - | 27.86mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 68682-336LF Amphenol ICC (FCI) | 43200 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1.5kV | - | Tube | - | Dubox™ | e3 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 72 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | Tin | RECTANGULAR | - | 94V-0 | - | - | - | 0.1 inch | - | POLARIZED HOUSING | - | - | 91.87mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 91615-405ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | - | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 10 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | 10 | Tin | - | - | - | Grey | 20mOhm | - | - | 1kV | - | - | Board Lock, Pick and Place | 17.7mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 91615-425ALF Amphenol ICC (FCI) | 19 |
| - | 8 Weeks | Tin | Surface Mount | Surface Mount | - | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 50 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | 50 | Tin | - | - | - | Grey | 20mOhm | - | - | 1kV | - | - | Board Lock, Pick and Place | 68.5mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 89883-427LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | Receptacle | 54 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Right Angle | 8.5mm | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 54 | Tin | - | - | - | Blue | 20mOhm | - | - | 1kV | - | - | - | 68.5mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 71609-420LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | - | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | Receptacle | 40 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | 40 | Right Angle | 8.4mm | 0.230 5.85mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | 94V-0 | - | 20mOhm | - | - | 1kV | - | - | - | 50.72mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 92086-122LF Amphenol ICC (FCI) | 79380 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Polychlorinated | Gold | Beryllium Copper | Plastic | - | - | Tube | 2011 | Minitek® | - | Active | 1 (Unlimited) | Solder | Receptacle | 22 | 125°C | -55°C | Black | - | 2 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2mm | - | Straight | 4mm | 0.157 4.00mm | - | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | 22 | Gold | - | - | - | Black | 20mOhm | - | - | 200V | - | 200V | Board Guide | 21.92mm | - | 30.0μin 0.76μm | Flash | - | - | - | - | - | RoHS Compliant | - | ||
![]() 20021323-00020D1LF Amphenol ICC (FCI) | 26 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 20 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | - | 20 | - | - | - | - | - | 50mOhm | - | - | 125V | - | - | Pick and Place | 13.16mm | - | Flash | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - |