- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68683-205LF Amphenol ICC (FCI) | 111375 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | 2007 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 10 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 10 | Tin | Black | 20mOhm | 1kV | - | - | 13.13mm | 5.08mm | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 71607-411LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 11 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | - | 2.54mm | Right Angle | 10.9mm | 0.129 3.28mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | 11 | Tin | Grey | 20mOhm | 1kV | - | - | 27.86mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021323-00016T1LF Amphenol ICC (FCI) | 26 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 16 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 16 | - | - | 50mOhm | 125V | - | - | 10.62mm | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 68685-317LF Amphenol ICC (FCI) | 31850 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 17 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | 17 | Tin | Black | 15mOhm | 1kV | - | - | 43.61mm | 2.54mm | 30.0μin 0.76μm | 100.0μin 2.54μm | 7mm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 89882-321LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 21 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | 8.5mm | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | 21 | Tin | Blue | 20mOhm | 1kV | - | - | 53.26mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 68683-216LF Amphenol ICC (FCI) | 173250 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 32 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 32 | Tin | Black | 20mOhm | 1kV | - | - | 41.07mm | 5.08mm | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 71609-313ALF Amphenol ICC (FCI) | 59400 |
| - | 17 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | Polyamide | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 26 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 2.54mm | Right Angle | 8.4mm | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | 26 | Tin | Grey | 20mOhm | 1kV | - | - | 32.94mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 87606-402LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 4 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 4 | Tin | Blue | 20mOhm | 1kV | - | - | 5mm | 5.08mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 89882-417LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 17 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | 8.5mm | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | 17 | Tin | Blue | 20mOhm | 1kV | - | - | 43.1mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 89882-315LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2006 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 15 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | 8.5mm | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | 15 | Tin | Blue | 20mOhm | 1kV | - | - | 38.02mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 89883-437LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 74 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | 8.5mm | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 74 | Tin | Blue | 20mOhm | 1kV | - | - | 93.9mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 89883-324LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 48 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | 8.5mm | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | 48 | Tin | Blue | 20mOhm | 1kV | - | - | 60.88mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 68617-609LF Amphenol ICC (FCI) | 100880 |
| - | - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1kV | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 9 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 9 | Tin | Black | - | - | - | Board Lock | 28.37mm | 2.54mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68683-320LF Amphenol ICC (FCI) | 27225 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 40 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 40 | Tin | Black | 20mOhm | 1kV | - | - | 51.23mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | 7mm | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 63453-020LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Receptacle | 20 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4.2mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | 20 | Tin | Black | - | 200V | 200V | - | 20.8mm | - | 8.00μin 0.203μm | 60.0μin 1.52μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 90310-114LF Amphenol ICC (FCI) | 40 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Bulk | 2010 | Minitek® | Active | 1 (Unlimited) | Solder | Receptacle | 14 | - | - | Beige | - | 2 | - | Latch Lock | Female Socket | - | 2mm | Straight | 4.7mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Beige | 0.079 (2.00mm) | 0.047 1.20mm | 14 | Tin | Beige | - | - | - | - | 14.8mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 95242-412LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 24 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | 24 | Tin | Black | - | - | - | - | 30.4mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 76314-116LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | 2006 | BergCon® | Active | 1 (Unlimited) | Solder | Receptacle | 32 | - | - | Blue | - | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.135 3.43mm | 32 | Tin | Blue | - | - | - | - | 40.64mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 91596-130TRLF Amphenol ICC (FCI) | 297000 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Beryllium Copper | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 30 | 125°C | -55°C | Black | - | 2 | Receptacle | Push-Pull | Female Socket | 1A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | 30 | Gold | Black | 20mOhm | 200V | - | Pick and Place | 29.92mm | - | 30.0μin 0.76μm | Flash | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | ||
![]() 68685-316 Amphenol ICC (FCI) | 33950 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 16 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | 16 | Tin | Black | 15mOhm | 1kV | - | - | 41.07mm | 2.54mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | Contains Lead |