- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20021321-00054D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 54 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | - | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | - | 54 | Tin | - | - | - | - | Black | - | 30mOhm | - | 125V | - | - | - | Pick and Place | 34.75mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021321-00068D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 68 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | - | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | - | 68 | Tin | - | - | - | - | Black | - | 30mOhm | - | 125V | - | - | - | Pick and Place | 43.64mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021321-00030D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | - | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | - | 30 | Tin | - | - | - | - | Black | - | 30mOhm | - | 125V | - | - | - | Pick and Place | 19.51mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021321-00038T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 38 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | - | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | - | 38 | Tin | - | - | - | - | Black | - | 30mOhm | - | 125V | - | - | - | - | 24.59mm | - | - | Flash | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021321-00042T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 42 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | - | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | - | 42 | Tin | - | - | - | - | Black | - | 30mOhm | - | 125V | - | - | - | - | 53.8mm | - | - | Flash | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 63453-334LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polychlorinated | - | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 34 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | - | 4.2mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | - | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | 34.8mm | - | - | 15.0μin 0.38μm | 60.0μin 1.52μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 66953-014LF Amphenol ICC (FCI) | 39600 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Brass | Polyester, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™, BergCon® PV™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 6.1mm | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.138 3.50mm | - | - | 28 | Tin | - | - | Female | - | Black | - | 15mOhm | - | 1.25kV | - | - | - | - | 35.56mm | 6.1mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 75915-815HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 15 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.114 2.90mm | - | - | 15 | Tin | - | - | - | - | Grey | - | 20mOhm | - | 1kV | - | - | - | - | 38.02mm | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 93696-320 Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 40 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Male | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 7.64mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | 40 | Tin | - | - | - | - | Grey | - | - | - | - | - | - | - | Board Guide | 55.8mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 91763-130TRLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Square | - | - | Gold | Beryllium Copper | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | - | Minitek® | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 30 | - | - | - | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 1A | - | - | Straight | - | 6mm | 0.091 2.30mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | 29.92mm | - | - | 30.0μin 0.76μm | Flash | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 10131935-102ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | - | - | Surface Mount | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | - | Solder | EAR99 | Receptacle | 2 | - | - | - | - | 1 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | 2 | - | - | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | - | - | - | Tin | RECTANGULAR | 0.079 inch | - | - | - | - | - | 0.079 inch | - | .7874 mm | - | - | - | - | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 68682-316 Amphenol ICC (FCI) | 34650 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | - | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1.5kV | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 32 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | ONE | - | COMMERCIAL | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | - | 0.1 inch | - | - | 1.3066 N | - | - | 41.07mm | 5.08mm | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 91601-307ALF Amphenol ICC (FCI) | 117600 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 7 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | 7 | Tin | - | - | - | - | Grey | - | 20mOhm | - | 1kV | - | - | - | Pick and Place | 17.7mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 71991-312LF Amphenol ICC (FCI) | 129010 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2011 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 24 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | 24 | Tin | - | - | - | - | Blue | - | 20mOhm | - | 1kV | - | - | - | - | 30.4mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | ||
![]() 75915-414LF Amphenol ICC (FCI) | 1228 |
| - | 9 Weeks | - | Through Hole | Through Hole | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | - | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | Straight | 2.54mm | 2.5mm | 0.335 8.51mm | Board to Board | All | 3A | 0.100 2.54mm | - | ONE | UL, CSA | COMMERCIAL | - | 0.114 2.90mm | 1 | - | - | - | RECTANGULAR | 0.098 inch | - | 94V-0 | Blue | 3A | 20mOhm | - | 1kV | - | - | .3058 N | - | 35.48mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 68682-330 Amphenol ICC (FCI) | 17325 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | - | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 60 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | 60 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | 76.63mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 65781-033LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Polyester | - | Gold | Brass | Polyester, Glass Filled | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 66 | - | - | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 6.1mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.140 3.56mm | - | - | 66 | Gold | - | - | - | - | Black | - | - | - | - | - | - | - | - | 83.82mm | - | - | 40.0μin 1.02μm | Flash | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 68046-246LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 92 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | - | - | 92 | Tin | - | - | Male | - | Black | - | 20mOhm | - | 1kV | - | - | - | - | 117.27mm | 5.08mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68683-237LF Amphenol ICC (FCI) | 28800 |
| - | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 74 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | 74 | Tin | - | - | - | - | Black | - | 20mOhm | - | 1kV | - | - | - | - | 94.41mm | 5.08mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68046-222LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 44 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | - | - | 44 | Tin | - | - | - | - | Black | - | 20mOhm | - | 1kV | - | - | - | - | 56.31mm | 5.08mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free |