- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | UL Flammability Code | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89891-333H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 66 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 83.74mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-331H Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 62 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 62 | Tin | - | Grey | 20mOhm | 1kV | 78.66mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-314H Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 28 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 28 | Tin | - | Grey | 20mOhm | 1kV | 35.48mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-344H Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 88 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 88 | Tin | - | Grey | 20mOhm | 1kV | 111.68mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-343H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 86 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 109.14mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-410H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 20 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 20 | Tin-Lead | - | Grey | 20mOhm | 1kV | 25.32mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-416H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 32 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 32 | Tin-Lead | - | Grey | 20mOhm | 1kV | 40.56mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-414H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 28 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 28 | Tin-Lead | - | Grey | 20mOhm | 1kV | 35.48mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-436H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 72 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 72 | Tin-Lead | - | Grey | 20mOhm | 1kV | 91.36mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-425H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 50 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 94V-0 | - | 20mOhm | 1kV | 63.42mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-428H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 56 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 56 | Tin-Lead | - | Grey | 20mOhm | 1kV | 71.04mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-433H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 66 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 94V-0 | - | 20mOhm | 1kV | 83.74mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-335H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 70 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 88.82mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-806H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 12 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 15.16mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-818H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 36 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 45.64mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-820H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 40 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 50.72mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-824H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 48 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 60.88mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-817H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 34 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 43.1mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-841H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 82 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 104.06mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-835H Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 70 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 70 | Tin | - | Grey | 20mOhm | 1kV | 88.82mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant |