- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | UL Flammability Code | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68685-249LF Amphenol ICC (FCI) | 26880 |
| - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 49 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | 49 | Tin | - | Black | 15mOhm | 1kV | 124.89mm | 2.54mm | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68685-243LF Amphenol ICC (FCI) | 79200 |
| - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 43 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | 43 | Tin | - | Black | 15mOhm | 1kV | 109.65mm | 2.54mm | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68685-246LF Amphenol ICC (FCI) | 34650 |
| - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 46 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | 46 | Tin | - | Black | 15mOhm | 1kV | 117.27mm | 2.54mm | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68402-625LF Amphenol ICC (FCI) | 57024 |
| - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 25 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 25 | Tin | - | Black | 20mOhm | 1kV | 63.93mm | 2.54mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68683-445LF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 90 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 90 | Tin | - | Black | 20mOhm | 1kV | 114.73mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68402-322LF Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 22 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 22 | Tin | - | Black | 20mOhm | 1kV | 56.31mm | 2.54mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68683-446LF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 92 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 92 | Tin | - | Black | 20mOhm | 1kV | 117.27mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 89891-304H Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 8 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 8 | Tin | - | Grey | 20mOhm | 1kV | 10.08mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 89891-318H Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 36 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 36 | Tin | - | Grey | 20mOhm | 1kV | 45.64mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 89891-323H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 46 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 58.34mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 89891-330H Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 60 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 60 | Tin | - | Grey | 20mOhm | 1kV | 76.12mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 89891-338H Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 76 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 76 | Tin | - | Grey | 20mOhm | 1kV | 96.44mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 89891-341H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 82 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 104.06mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 89891-409H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2013 | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 18 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 94V-0 | - | 20mOhm | 1kV | 22.78mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 89891-429H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2013 | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 58 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 94V-0 | - | 20mOhm | 1kV | 73.58mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 89891-431H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2013 | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 62 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 94V-0 | - | 20mOhm | 1kV | 78.66mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 89891-439H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2013 | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 78 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 94V-0 | - | 20mOhm | 1kV | 98.98mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 89891-447H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2013 | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 94 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | - | - | - | 20mOhm | 1kV | 119.3mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 89891-449H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2013 | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 98 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 94V-0 | - | 20mOhm | 1kV | 124.38mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 89891-339H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 78 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 98.98mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | - |