- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Withdrawl Force-Min | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71991-316LF Amphenol ICC (FCI) | 96040 |
| - | 6 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2011 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 32 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | 32 | Tin | - | - | - | - | Blue | - | 20mOhm | - | 1kV | - | - | - | 40.56mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 76342-410LF Amphenol ICC (FCI) | 230 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Glass, Polyester, Thermoplastic | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 2.54mm | 20 | Tin | - | - | - | - | Blue | - | 20mOhm | 100GOhm | 1kV | - | - | - | 25.32mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 89892-311LF Amphenol ICC (FCI) | 81081 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 22 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | 22 | Tin | - | - | - | - | Blue | - | 20mOhm | - | 1kV | - | - | - | 27.86mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68685-302LF Amphenol ICC (FCI) | 254400 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.115 2.92mm | - | - | 2 | Tin | - | - | - | - | Black | - | 15mOhm | - | 1kV | - | - | - | 5.51mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 20021321-00014D4LF Amphenol ICC (FCI) | 90 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | 2016 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | Straight | - | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | - | 14 | Tin | - | - | - | - | Black | - | 30mOhm | - | 125V | - | - | Pick and Place | 9.35mm | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 91601-312LF Amphenol ICC (FCI) | 157 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | 2015 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 12 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 4.4mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | 12 | Tin | - | - | - | - | Grey | - | 20mOhm | - | 1kV | - | - | - | 30.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 87606-303LF Amphenol ICC (FCI) | 48500 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 6 | Tin | - | - | - | - | Blue | - | 20mOhm | - | 1kV | - | - | - | 7.54mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 68682-404 Amphenol ICC (FCI) | 136125 |
| - | 8 Weeks | Lead, Silver, Tin | Through Hole | Through Hole | Square | - | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1.5kV | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 8 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | NO | NO | NO | NO | Female Socket | NO | - | - | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | 10.59mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 68682-320LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 40 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | 40 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | 51.23mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 76314-111LF Amphenol ICC (FCI) | 100 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | 2006 | BergCon® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 22 | - | - | Blue | - | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | - | - | 22 | Tin | - | - | - | - | Blue | - | - | - | - | - | - | - | 27.94mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021311-00014T1LF Amphenol ICC (FCI) | 33 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | Plastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | Straight | - | 3mm | 0.173 4.40mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | - | - | 14 | Tin | - | - | - | - | - | - | 30mOhm | - | 125V | - | - | - | 7.62mm | - | Flash | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 76308-107LF Amphenol ICC (FCI) | 100 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | 2006 | BergCon® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 7 | - | - | Blue | - | 1 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 2.54mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.135 3.43mm | - | - | 7 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 17.78mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 76314-113LF Amphenol ICC (FCI) | 100 |
| - | 9 Weeks | Gold, Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | 2006 | BergCon® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | - | - | Blue | - | 2 | Female | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | - | - | 26 | Tin | - | - | Male | - | Blue | - | - | - | - | - | - | - | 33.02mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 75915-325LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2011 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 25 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Receptacle | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 2.5mm | 0.335 8.51mm | Board to Board | All | 2A | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | - | 25 | Tin | - | - | - | - | Blue | - | 20mOhm | 100GOhm | 1kV | - | - | - | 63.42mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 75915-406LF Amphenol ICC (FCI) | 268128 |
| - | 9 Weeks | - | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 6 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | Straight | 2.54mm | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL, CSA | COMMERCIAL | - | 0.114 2.90mm | 1 | - | - | - | RECTANGULAR | 0.098 inch | - | 94V-0 | Blue | 3A | 20mOhm | - | 1kV | - | .3058 N | - | 15.16mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 87606-326LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 52 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 52 | Tin | - | - | - | - | Blue | - | 20mOhm | - | 1kV | - | - | - | 65.96mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 55510-140TRLF Amphenol ICC (FCI) | 13 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | Straight | - | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | 40 | Tin | - | - | - | - | Black | - | 20mOhm | - | 200V | 200V | - | Pick and Place | 39.92mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 91615-314ALF Amphenol ICC (FCI) | 79200 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 28 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | - | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | 28 | Tin | - | - | - | - | Grey | - | 20mOhm | - | 1kV | - | - | Board Lock, Pick and Place | 40.56mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021321-00014T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | 2014 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | Straight | - | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | - | 14 | Tin | - | - | - | - | Black | - | 30mOhm | - | 125V | - | - | - | 9.35mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021323-00076D4LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 76 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | Straight | - | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | - | 76 | - | - | - | - | - | - | - | 50mOhm | - | 125V | - | - | Pick and Place | 48.72mm | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |