- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68685-432LF Amphenol ICC (FCI) | 51744 |
| Datasheet | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 32 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | 32 | Tin | Black | 15mOhm | 1kV | - | 81.71mm | 2.54mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 69154-311LF Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 22 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | 22 | Tin | Black | 15mOhm | 1kV | Board Lock | 33.45mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68046-320LF Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 40 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | 40 | Tin | Black | 20mOhm | 1kV | - | 51.23mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68682-313LF Amphenol ICC (FCI) | 63954 |
| - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 26 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Female Socket | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.118 3.00mm | 26 | Tin | Black | - | - | - | 33.45mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68685-434LF Amphenol ICC (FCI) | 50052 |
| - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 34 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | 34 | Tin | Black | 15mOhm | 1kV | - | 86.79mm | 2.54mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68685-210LF Amphenol ICC (FCI) | 125906 |
| - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 10 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | 10 | Tin | Black | 15mOhm | 1kV | - | 25.83mm | 2.54mm | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68046-342LF Amphenol ICC (FCI) | 14700 |
| - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 84 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | 84 | Tin | Black | 20mOhm | 1kV | - | 107.11mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 69154-318LF Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 36 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | 36 | Tin | Black | 15mOhm | 1kV | Board Lock | 51.23mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68685-241LF Amphenol ICC (FCI) | 33950 |
| - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 41 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | 41 | Tin | Black | 15mOhm | 1kV | - | 104.57mm | 2.54mm | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68685-230LF Amphenol ICC (FCI) | 47040 |
| - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 30 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | 30 | Tin | Black | 15mOhm | 1kV | - | 76.63mm | 2.54mm | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68683-434LF Amphenol ICC (FCI) | 41160 |
| - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 68 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 68 | Tin | Black | 20mOhm | 1kV | - | 86.79mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68682-404LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1.5kV | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 8 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Female Socket | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.118 3.00mm | 8 | Tin | Black | - | - | - | 10.59mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 69154-607LF Amphenol ICC (FCI) | 118800 |
| - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | 2013 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 14 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | 14 | Tin | Black | 15mOhm | 1kV | Board Lock | 23.29mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68682-328LF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 56 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Female Socket | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.118 3.00mm | 56 | Tin | Black | - | - | - | 71.55mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68685-417LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 17 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | 17 | Tin | Black | 15mOhm | 1kV | - | 43.61mm | 2.54mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68622-611LF Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | Polyester | Gold | Phosphor Bronze | Polyester, Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 22 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | 22 | Tin | Black | 20mOhm | 1kV | Board Lock | 28.37mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68683-436LF Amphenol ICC (FCI) | 41580 |
| - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 72 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 72 | Tin | Black | 20mOhm | 1kV | - | 91.87mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68622-612LF Amphenol ICC (FCI) | 65170 |
| - | Gold | Surface Mount | Surface Mount | Square | Polyester | Gold | Phosphor Bronze | Polyester, Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 24 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | 24 | Tin | Black | 20mOhm | 1kV | Board Lock | 30.91mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 69154-332LF Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle, Bottom or Top Entry | 64 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | 64 | Tin | Black | 15mOhm | 1kV | Board Lock | 86.79mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68046-410LF Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 20 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 2.54mm | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | 20 | Tin | Black | 20mOhm | 1kV | - | 25.83mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - |