- Number of Rows
- Pitch
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Product
- Housing Material
- Termination Style
- Current Rating
- Minimum Operating Temperature
- Mounting Angle
- Contact Materials
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Base Product Number | Body Length | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulation Materials | Latching Type | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Finish - Post (Mating) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Termination Post Length | Product | Mounting Angle | Features | Terminal Length | IP Rating | Plating Thickness | Length - Stack Height | Contact Finish Thickness - Mating | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post | Contact Finish Thickness - Post (Mating) | Length - Tail | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 57102-G04-09ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 32 | - | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | Tube | - | - | - | - | - | - | Unshrouded | 18 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 20021321-10090T7LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | 6 Weeks | Gold | Surface Mount | Square | - | LOCKING | 20021321 | 2.268 inch | Gold, GXT™ | - | Phosphor Bronze | 700 | - | FCI | Plastic | - | 20021321-10090T7LF | 20021321 | - | + 125 C | Amphenol ICC (FCI) | - 55 C | STRAIGHT | ONE | 2 | 125 °C | -55 °C | Tube | - | Active | Active | 5.71 | - | Yes | Minitek127 | - | 125 VAC | -40°C ~ 105°C | Tube | Minitek127 | e4 | Yes | Solder | EAR99 | Receptacle | Receptacle | 90 Position | - | General Purpose, Industrial, Telecommunications | 2 Row | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27 mm | 90 | - | 1.27 mm | 0.177 (4.50mm) | Board to Board | All | compliant | - | 0.050 (1.27mm) | Black | UL | Solder | COMMERCIAL | 0.050 (1.27mm) | - | - | 2 | Gold | RECTANGULAR | 0.118 inch | Socket (Female) | - | - | 0.177 inch | 1 A | - | - | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | - | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | Headers | Straight | Board Guide | - | - | 15u inch | - | 15.0µin (0.38µm) | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() 95278-513A14LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold over Palladium Nickel | - | - | Thermoplastic (TP) | - | - | - | - | - | - | 210 | - | - | - | - | - | - | - | + 125 C | - | - 65 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | Unshrouded Header | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 5000 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S06-12LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Minitek | - | - | - | - | - | - | - | - | - | - | Unshrouded | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | 2.5 mm | Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57102-F02-10LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Minitek | - | - | - | - | - | - | - | - | - | - | Unshrouded | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2.5 mm | Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77311-518-26LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | Phosphor Bronze | 200 | - | - | - | - | - | - | - | + 125 C | - | - 65 C | - | - | - | - | - | - | - | - | - | - | - | - | BergStik | - | 1.5 kV | - | - | - | - | - | - | - | - | - | 26 Position | - | Board-to-Board | 1 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 5 GOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.84 mm | 3.05 mm | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67273-036LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | Through Hole | Square | - | - | 67273 | - | Gold or Gold, GXT™ | 0.318 (8.08mm) | Phosphor Bronze | 25 | - | AMPHENOL ICC | Resin | - | 67273-036LF | 67273 | - | - | Amphenol ICC (FCI) | - | STRAIGHT | - | 2 | - | - | Bulk | LEAD FREE | Active | Active | 5.45 | - | Yes | BergCon | - | - | - | Tray | - | e4 | - | Solder | - | Header | - | 72 | - | - | 2 Row | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 72 | - | 2.54 mm | 0.550 (13.97mm) | Board to Board or Cable | All | compliant | - | 0.100 (2.54mm) | Natural | - | - | - | 0.100 (2.54mm) | 0.177 (4.50mm) | Shrouded - 4 Wall | - | - | - | - | MALE | 94V-0 | - | - | - | 0.605 (15.38mm) | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (30) OVER NICKEL | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | 30.0µin (0.76µm) | - | - | - | - | - | UL94 V-0 | - | ||
![]() 10138980-2411LF AMPHENOL FCI ASIA PTE LTD | 19 |
| - | - | Tin | Through Hole | Square | Liquid Crystal Polymer (LCP) | - | 10138980 | - | Tin | - | Copper Alloy | 80 | - | - | Liquid Crystal Polymer (LCP) | Unlatched | - | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Kinked Pin | - | - | - | - | Tray | - | - | Active | - | Details | - | Minitek Power | - | 250 V | -40°C ~ 105°C | Tray | Minitek Pwr 3.0 | - | - | Kinked Pin, Solder | - | Header | Power | 24 Position | - | - | 2 Row | - | Push-Pull | - | - | - | - | - | - | - | Varies by Wire Gauge | 3 mm | - | - | - | 0.457 (11.60mm) | Board to Cable/Wire | All | - | 5 A | 0.118 (3.00mm) | Black | - | Solder Pin | - | 0.118 (3.00mm) | 0.130 (3.30mm) | Shrouded - 4 Wall | - | Tin | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 1 GOhms | 3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 mm | Headers | Straight | Board Guide | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | UL 94 V-0 | ||
![]() 59202-G38-22-142LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | Surface Mount | - | Thermoplastic (TP) | - | 59202 | - | - | - | Copper Alloy | 100 | - | - | - | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | Bag | - | - | Active | - | - | - | Minitek | - | 200 V | - | Bulk | Minitek | - | - | Solder | - | - | Unshrouded | 44 Position | Black | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | Gold | - | - | 100 GOhms | 0.079 (2.000mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.20 mm | - | Headers | Straight | - | - | - | - | 0.559 (14.200mm) | - | 0.685 (17.400mm) | 0.126 (3.200mm) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() 10131936-230ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | Through Hole | Square | Thermoplastic (TP) | LOCKING | 10131936 | 1.181 inch | Gold | - | Copper Alloy | 627 | Receptacle | AMPHENOL FCI ASIA PTE LTD | Polyamide (PA), Nylon, Glass Filled | - | 10131936-230ULF | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | STRAIGHT | ONE | 2 | - | - | Tube | - | Active | Active | 5.77 | - | Yes | - | 0.160996 oz | 200 V | -55°C ~ 125°C | Tube | Minitek® 2.00mm | e3 | - | Solder | EAR99 | Receptacle | - | 30 Position | - | Board-to-Board | 2 Row | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 2A | 2 mm | 30 | - | 2.0066 mm | 0.177 (4.50mm) | Board to Board | All | compliant | 2 A | 0.079 (2.00mm) | Black | UL | Solder Pin | COMMERCIAL | 0.079 (2.00mm) | 0.098 (2.50mm) | - | 2 | Tin | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.177 inch | - | - | - | SQ PIN-SKT | - | 1 GOhms | - | 0.079 inch | RECEPTACLE | SOLDER | - | - | 2.0066 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.079 inch | - | - | 2.5 mm | Headers | Straight | - | 0.098 inch | - | 15u inch | - | 15.0µin (0.38µm) | - | - | 78.7µin (2.00µm) | - | - | UL94 V-0 | - | ||
![]() 57102-G04-24ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 12 | - | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | Tube | - | - | - | - | - | - | Unshrouded | 48 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F02-22ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 13 | - | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | Tube | - | - | - | - | - | - | Unshrouded | 44 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S04-15ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 19 | - | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | Tube | - | - | - | - | - | - | Unshrouded | 30 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F04-20LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 100 | - | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | Unshrouded | 40 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G04-21ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 13 | - | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | Tube | - | - | - | - | - | - | Unshrouded | 42 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S08-08LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 100 | - | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | Unshrouded | 16 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 4 mm | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F02-19ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 15 | - | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | Tube | - | - | - | - | - | - | Unshrouded | 38 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S02-04LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 200 | - | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | Unshrouded | 8 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G02-21ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 13 | - | - | - | - | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | Tube | - | - | - | - | - | - | Unshrouded | 42 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 95278-809-04LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold over Palladium Nickel | - | - | Thermoplastic (TP) | - | - | - | - | - | Phosphor Bronze | 4800 | - | - | - | - | - | - | - | + 125 C | - | - 65 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshrouded Header | 4 Position | - | Board-to-Board | 2 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | Pin (Male) | - | Black | - | - | - | - | - | - | 5000 MOhms | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 |