- Number of Rows
- Pitch
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Product
- Housing Material
- Termination Style
- Current Rating
- Minimum Operating Temperature
- Mounting Angle
- Contact Materials
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Number of pins | Housing Material | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Certificates | Colour | Connector | Connector series | Connector variant | Connector variant1 | Connectors application | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Gross weight | Ihs Manufacturer | Insulator Material | Kind of connector | Locking system | Manufacturer Part Number | Maximum Operating Temperature | Mechanical mounting | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Type of connector | Type of connector accessories | Voltage, Rating | Operating temperature | Operating Temperature | Packaging | Series | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | HTS Code | Mixed Contacts | Current Rating (Amps) | Pitch | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Body Breadth | Contact Gender | Housing Color | Body Depth | Contact Finish - Post (Mating) | Contact Style | Wire Gauge | Insulation Resistance | Row Spacing | Termination Type | Connector Style | Contact Termination | Insulator Color | Mating Post Length | Contact Layout, Typical | Number of Columns | Termination Post Length | Pin or Socket | Connector Usage | Product | Mounting Angle | Features | IP rating | Contact Finish Thickness | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AW2P AMPHENOL | 10988 |
| - | - | - | - | 2 | - | - | - | - | - | RoHS compliant | - | - | AT | - | - | - | - | - | - | - | 0.23g | - | - | male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | secondary lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT04-4P AMPHENOL | 1278 |
| - | - | - | - | 4 | - | - | - | - | - | RoHS compliant | grey | plug | AT | w/o contacts | - | terminals, size 16 | - | - | - | - | 8.55g | - | - | male | latch | - | - | for cable | - | - | - | - | - | - | - | - | - | - | - | - | wire-wire | - | - | -55...125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | ||
![]() AT06-2S-SR01BLK AMPHENOL | 325 |
| - | - | - | - | 2 | - | - | - | - | - | RoHS compliant | black | plug | AT | with flange | w/o contacts | terminals, size 16 | - | - | - | - | 5.78g | - | - | female | latch | - | - | for cable | - | - | - | - | - | - | - | - | - | - | - | - | wire-wire | - | - | -55...125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | ||
![]() 10133129-003LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | 7 Weeks | Gold | Board Edge, Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | LOCKING | HOLE .120- .126 | 10133129 | 2.036 inch | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 360 | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 10133129-003LF | - | - | Amphenol ICC (FCI) | - | Mounting Flange | ONE | Tray | Active | Active | 5.77 | - | Yes | - | - | - | - | - | - | -40°C ~ 125°C | Reel | * | Active | Press-Fit | EAR99 | Header, Male Pins and Blades | - | 35 | Black | - | 5 | - | 8536.69.40.40 | YES | - | 0.079 (2.00mm) | All | compliant | 26 A | UL | Gold or Gold, GXT™ | Press Fit | COMMERCIAL | 0.55 inch | MALE | Black | 0.964 inch | - | HYBRID | - | - | - | PRESS FIT | Power | - | BLACK | - | 25 Signal, 10 Power | - | 3.3 mm | - | - | Headers | Right Angle | Mating Guide | - | 30.0µin (0.76µm) | - | - | - | - | - | UL94 V-0 | - | ||
![]() 10162696-001LF AMPHENOL FCI ASIA PTE LTD | 60019 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 20000 | ComboLock Housings | - | - | - | - | - | - | + 105 C | - | Amphenol ICC (FCI) | - 40 C | Cable Mount / Free Hanging | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | Details | - | Surface Mount | - | - | - | 50 VAC/DC | - | - | - | ComboLock | - | - | - | - | - | - | - | Wire-to-Board | - | Receptacle | - | - | - | 1 mm | - | - | +/- 1.5 A, +/- 10 A | - | Gold | - | - | - | Socket | - | - | - | - | 26 AWG to 24 AWG | 100 MOhms | - | - | - | Crimp | - | - | - | - | - | Socket | - | Contacts | - | - | - | 4.92µin (0.125µm) | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 76745-985-20LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | Through Hole | - | Thermoplastic (TP) | - | - | 76745 | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 100 | - | - | - | - | - | - | - | + 125 C | - | Amphenol ICC (FCI) | - 65 C | - | - | Bag | - | Active | - | - | - | - | BergStik | - | - | 1.5 kV | - | - | - | BERGSTIK®, MezzSelect™, Basics+ | - | Solder | - | - | Unshrouded | 20 Position | Black | - | 1 Row | - | - | - | - | 2.54 mm | - | - | 3 A | - | - | Solder Pin | - | - | Pin (Male) | Black | - | - | - | - | 5000 MOhms | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | ||
![]() 76745-8AK-42LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Tin | Through Hole | - | Thermoplastic | - | - | 76745 | - | - | - | - | - | - | - | - | - | Phosphor Bronze | 50 | - | - | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | BergStik | - | - | 1.5 kV | - | - | Reel | BERGSTIK®, MezzSelect™, Basics+ | - | Solder | - | - | Unshrouded | 42 | Black | - | 2 | - | - | - | - | 2.54 mm | - | - | 3 A | - | - | Solder Pin | - | - | Pin (Male) | Black | - | Gold, GXT™ | - | - | 5000 MOhms | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | 15.0µin (0.38µm) | - | - | - | ||
![]() 57102-F02-10ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 29 | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | Tube | - | - | - | - | - | Unshrouded | 20 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | 3 A | - | - | Solder Pin | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | 2 mm | - | - | 2 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F04-11ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 26 | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | Tube | - | - | - | - | - | Unshrouded | 22 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | 3 A | - | - | Solder Pin | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | 2 mm | - | - | 2 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S06-13ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 22 | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | Tube | - | - | - | - | - | Unshrouded | 26 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | 3 A | - | - | Solder Pin | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | 2 mm | - | - | 4 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G02-17ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 17 | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | Tube | - | - | - | - | - | Unshrouded | 34 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | 3 A | - | - | Solder Pin | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | 2 mm | - | - | 2 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F04-18ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 16 | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | Tube | - | - | - | - | - | Unshrouded | 36 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | 3 A | - | - | Solder Pin | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | 2 mm | - | - | 2 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S06-13LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 100 | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | Unshrouded | 26 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | 3 A | - | - | Solder Pin | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | 2 mm | - | - | 4 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G02-10ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 29 | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | Tube | - | - | - | - | - | Unshrouded | 20 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | 3 A | - | - | Solder Pin | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | 2 mm | - | - | 2 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F04-09ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 32 | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | Tube | - | - | - | - | - | Unshrouded | 18 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | 3 A | - | - | Solder Pin | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | 2 mm | - | - | 2 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S04-22ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 13 | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | Tube | - | - | - | - | - | Unshrouded | 44 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | 3 A | - | - | Solder Pin | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | 2 mm | - | - | 2 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G06-03ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 3920 | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | Unshrouded | 6 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | 3 A | - | - | Solder Pin | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | 2 mm | - | - | 4 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S08-06LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 200 | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | Unshrouded | 12 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | 3 A | - | - | Solder Pin | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | 2 mm | - | - | 4 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F04-10LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 100 | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | Unshrouded | 20 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | 3 A | - | - | Solder Pin | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | 2 mm | - | - | 2 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F02-06ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 48 | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | Tube | - | - | - | - | - | Unshrouded | 12 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | 3 A | - | - | Solder Pin | - | - | Pin (Male) | Black | - | - | - | - | 100000 MOhms | 2 mm | - | - | - | - | 2 mm | - | - | 2 mm | - | - | Headers | Straight | - | - | - | - | - | - | - | - | - | UL 94 V-0 |