- Number of Rows
- Pitch
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Product
- Housing Material
- Termination Style
- Current Rating
- Minimum Operating Temperature
- Mounting Angle
- Contact Materials
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Base Product Number | Base/Housing Material | Body Orientation | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Latching Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | RoHS | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Housing Color | Wire Gauge | Insulation Resistance | Row Spacing | Note | Contact Termination | Mating Post Length | Shielded | Termination Post Length | Pin or Socket | Product | Mounting Angle | Features | Product Length | IP Rating | Contact Finish Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 57102-F04-08LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 100 | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | 200 V | - | - | - | - | - | Unshrouded | 16 Position | - | Wire-to-Board | 2 Row | - | - | - | 2 mm | 3 A | - | Solder Pin | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F04-25ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 11 | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | 200 V | - | - | Tube | - | - | Unshrouded | 50 Position | - | Wire-to-Board | 2 Row | - | - | - | 2 mm | 3 A | - | Solder Pin | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 77311-432-06LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Tin | - | Thermoplastic (TP) | - | - | - | Phosphor Bronze | 9500 | - | Male | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Unshrouded Header | 6 Position | - | Board-to-Board | 1 Row | - | - | - | 2.54 mm | - | - | Solder Pin | - | Pin (Male) | Black | - | - | - | - | - | 10.3 mm | - | 3.05 mm | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G04-10LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 100 | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | 200 V | - | - | - | - | - | Unshrouded | 20 Position | - | Wire-to-Board | 2 Row | - | - | - | 2 mm | 3 A | - | Solder Pin | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S08-14LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 100 | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | 200 V | - | - | - | - | - | Unshrouded | 28 Position | - | Wire-to-Board | 2 Row | - | - | - | 2 mm | 3 A | - | Solder Pin | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 4 mm | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G04-19ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 15 | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | 200 V | - | - | Tube | - | - | Unshrouded | 38 Position | - | Wire-to-Board | 2 Row | - | - | - | 2 mm | 3 A | - | Solder Pin | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F02-18LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 100 | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | Details | - | 200 V | - | - | - | - | - | Unshrouded | 36 Position | - | Wire-to-Board | 2 Row | - | - | - | 2 mm | 3 A | - | Solder Pin | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S04-07LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 200 | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | 200 V | - | - | - | - | - | Unshrouded | 14 Position | - | Wire-to-Board | 2 Row | - | - | - | 2 mm | 3 A | - | Solder Pin | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S04-02LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 500 | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | 200 V | - | - | - | - | - | Unshrouded | 4 Position | - | Wire-to-Board | 2 Row | - | - | - | 2 mm | 3 A | - | Solder Pin | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G02-23ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 12 | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | 200 V | - | - | Tube | - | - | Unshrouded | 46 Position | - | Wire-to-Board | 2 Row | - | - | - | 2 mm | 3 A | - | Solder Pin | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S04-10LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 100 | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | 200 V | - | - | - | - | - | Unshrouded | 20 Position | - | Wire-to-Board | 2 Row | - | - | - | 2 mm | 3 A | - | Solder Pin | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S08-12ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 24 | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | 200 V | - | - | Tube | - | - | Unshrouded | 24 Position | - | Wire-to-Board | 2 Row | - | - | - | 2 mm | 3 A | - | Solder Pin | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 4 mm | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 77313-101A04LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold over Palladium Nickel | - | Thermoplastic (TP) | - | - | - | Phosphor Bronze | 4230 | - | - | - | + 130 C | - | - 65 C | - | Through Hole | - | - | - | - | - | - | - | Reel | - | - | Unshrouded Header | 4 Position | - | Board-to-Board | 2 Row | - | - | - | 2.54 mm | 3 A | - | Solder Pin | - | Pin (Male) | Black | - | - | 2.54 mm | - | - | 5.84 mm | - | 2.41 mm | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F04-14LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 100 | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | 200 V | - | - | - | - | - | Unshrouded | 28 Position | - | Wire-to-Board | 2 Row | - | - | - | 2 mm | 3 A | - | Solder Pin | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F04-23LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 100 | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | 200 V | - | - | - | - | - | Unshrouded | 46 Position | - | Wire-to-Board | 2 Row | - | - | - | 2 mm | 3 A | - | Solder Pin | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S08-16ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 18 | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | 200 V | - | - | Tube | - | - | Unshrouded | 32 Position | - | Wire-to-Board | 2 Row | - | - | - | 2 mm | 3 A | - | Solder Pin | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 4 mm | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 77313-101A06LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold over Palladium Nickel | - | Thermoplastic (TP) | - | - | - | Phosphor Bronze | 4230 | - | - | - | + 130 C | - | - 65 C | - | Through Hole | - | - | - | - | - | - | - | Reel | - | - | Unshrouded Header | 6 Position | - | Board-to-Board | 2 Row | - | - | - | 2.54 mm | 3 A | - | Solder Pin | - | Pin (Male) | Black | - | - | 2.54 mm | - | - | 5.84 mm | - | 2.41 mm | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S08-17LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | Thermoplastic (TP) | - | - | - | Copper Alloy | 100 | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | 200 V | - | - | - | - | - | Unshrouded | 34 Position | - | Wire-to-Board | 2 Row | - | - | - | 2 mm | 3 A | - | Solder Pin | - | Pin (Male) | Black | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 4 mm | - | Headers | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 10156613-2101LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | 10156613 | - | Right Angle | Phosphor Bronze | 10000 | Amphenol Minitek Board-In 10156612 Series Connector Housings | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | Tape & Reel (TR);Cut Tape (CT); | Active | Details | Crimp | 250 V | 26 to 24 AWG | -40 to 105 °C | - | Minitek® Board-In 2.0mm | Connector Wire to Board | Terminals | - | - | Wire-to-Board | - | Pin | - | - | 2 mm | 2 A | Tin | Crimp | - | Pin (Male) | - | 24-26 AWG | - | - | - | Crimp | - | No | - | Pin | Contacts | Right Angle | - | - | - | - | - | ||
![]() 10156612-0200LF AMPHENOL FCI ASIA PTE LTD | 11 |
| - | - | Through Hole, Right Angle | Polyamide (PA) | 10156612 | Polyamide 66 | Right Angle | - | 1000 | - | Female | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | Bag | Active | Details | - | 250/250 Vdc/Vac | 26 to 24 AWG | -40 to 105 °C | - | Minitek® Board-In 2.0mm | Board-In | Receptacle Housing | 2 Position | Natural | Wire-to-Board | 1 Row | HDR | - | Male Pin | 2 mm | - | - | Crimp | 2 | Socket (Female) | Natural | - | - | - | Contacts Not Included | Crimp | - | - | - | - | Wire Housings | Right Angle | - | 5.2 mm | - | - | UL 94 V-0 |