- Number of Rows
- Pitch
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Product
- Housing Material
- Termination Style
- Current Rating
- Minimum Operating Temperature
- Mounting Angle
- Contact Materials
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Body Material | Package Quantity | Approvals | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | MIL Type | Minimum Operating Temperature | Mounting | Mounting Method | Mounting Orientation | Mounting Styles | Package | Product Status | RoHS | Special Features | Tradename | Voltage-Input | Voltage, Rating | Wire Gauge Range | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Power (Watts) | Fastening Type | Subcategory | Contact Type | Pitch | Ingress Protection | Current Rating | Termination Style | Contact Gender | Efficiency | Housing Color | Contact Finish - Post (Mating) | Insulation Resistance | Row Spacing | Current - Output (Max) | Voltage - Output | Contact Termination | Insulation | Mating Post Length | Product Type | Operating Temperature Range | Includes | Form | Output Connector | Termination Post Length | Finish | Product | Mounting Angle | Features | Product Category | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10153118-130KALF AMPHENOL FCI ASIA PTE LTD | 12 |
| - | Tin | - | - | Thermoplastic (TP) | - | - | - | - | - | Brass | 200 | - | - | + 105 C | - | - | - 40 C | - | - | - | Through Hole | - | - | Details | - | - | - | 48 VAC/DC | - | - | Reel | - | - | - | - | 30 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | 1.8 mm | - | 3 A | Solder Pin | - | - | Black | - | 100 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 10153118-130KCLF AMPHENOL FCI ASIA PTE LTD | 21 |
| - | Tin | - | - | Thermoplastic (TP) | - | - | - | - | - | Brass | 200 | - | - | + 105 C | - | - | - 40 C | - | - | - | Through Hole | - | - | Details | - | - | - | 48 VAC/DC | - | - | Reel | - | - | - | - | 30 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | 1.8 mm | - | 3 A | Solder Pin | - | - | Black | - | 100 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 98401-107K12LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold over Palladium Nickel | - | - | Thermoplastic (TP) | - | - | - | - | - | Phosphor Bronze | 185 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Reel | - | - | - | Unshrouded Header | 12 Position | - | - | 2 Row | - | - | - | - | - | 2.54 mm | - | - | Solder Pin | Pin (Male) | - | Black | - | - | 2.54 mm | - | - | - | - | 14.5 mm | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 10153118-130KBLF AMPHENOL FCI ASIA PTE LTD | 21 |
| - | Tin | - | - | Thermoplastic (TP) | - | - | - | - | - | Brass | 200 | - | - | + 105 C | - | - | - 40 C | - | - | - | Through Hole | - | - | Details | - | - | - | 48 VAC/DC | - | - | Reel | - | - | - | - | 30 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | 1.8 mm | - | 3 A | Solder Pin | - | - | Black | - | 100 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 10153118-132KCLF AMPHENOL FCI ASIA PTE LTD | 21 |
| - | Tin | - | - | Thermoplastic (TP) | - | - | - | - | - | Brass | 200 | - | - | + 105 C | - | - | - 40 C | - | - | - | Through Hole | - | - | Details | - | - | - | 48 VAC/DC | - | - | Reel | - | - | - | - | 32 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | 1.8 mm | - | 3 A | Solder Pin | - | - | Black | - | 100 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 10153118-130KDLF AMPHENOL FCI ASIA PTE LTD | 21 |
| - | Tin | - | - | Thermoplastic (TP) | - | - | - | - | - | Brass | 200 | - | - | + 105 C | - | - | - 40 C | - | - | - | Through Hole | - | - | Details | - | - | - | 48 VAC/DC | - | - | Reel | - | - | - | - | 30 Position | - | Wire-to-Board | 2 Row | - | - | - | - | - | 1.8 mm | - | 3 A | Solder Pin | - | - | Black | - | 100 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 10112684-G01-08ALF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold over Palladium Nickel | - | - | Thermoplastic (TP) | - | - | - | - | - | Copper Alloy | 1800 | - | - | + 125 C | - | - | - 55 C | - | - | - | SMD/SMT | - | - | - | - | - | - | 200 V | - | - | Reel | - | - | - | Unshrouded PCB Header | 8 Position | - | Industrial, Instrumentation, Medical | 1 Row | - | - | - | - | - | 2 mm | - | 2 A | Solder | Pin (Male) | - | Black | - | - | - | - | - | - | - | 3.2 mm | - | - | - | - | - | 2.85 mm | - | Headers | Horizontal | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F02-22LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Minitek | - | - | - | - | - | - | - | - | Unshrouded | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | 2.5 mm | - | Headers | - | - | - | - | - | - | - | - | - | ||
![]() 57102-F02-14LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Minitek | - | - | - | - | - | - | - | - | Unshrouded | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | 2.5 mm | - | Headers | - | - | - | - | - | - | - | - | - | ||
![]() 57102-S06-10LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Minitek | - | - | - | - | - | - | - | - | Unshrouded | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | - | - | - | - | - | 2.5 mm | - | Headers | - | - | - | - | - | - | - | - | - | ||
![]() TJSE20120 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | Amphenol Pcd | - | 1 | Amphenol | - | - | AUTEC POWER SYSTEMS | SAE-AS81714 | - | - | - | - | - | Case | Active | - | - | - | 100 ~ 240 VAC | - | - | - | - | DT050LE (56W) | - | - | - | - | - | ITE (Commercial) | - | - | 56 W | - | Junction Systems | - | - | - | - | - | - | Level VI | - | - | - | - | 2.18A | 5 ~ 10V | - | - | - | Terminal Junction Modules | - | - | Desktop | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | - | - | - | - | - | Terminal Junction Modules | - | - | - | - | - | - | ||
![]() 43025-0800 Amphenol | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33P0125D3WL | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TJSE20126 Amphenol | In Stock | - | - | - | - | Brass | - | Brass | 1 | - | - | Amphenol Pcd | - | 1 | Amphenol | - | - | - | SAE-AS81714 | - | - | Nuts | Universal | - | - | - | - | Side Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Junction Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Junction Modules | - | Fasteners not included | - | - | - | Chrome-Plated | - | - | - | Terminal Junction Modules | - | - | - | - | - | - | ||
![]() 10158453-10LF Amphenol | 20 |
| - | - | - | - | - | - | - | - | - | Amphenol FCI | - | 500 | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | ||
![]() TJSE20116 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | Amphenol Pcd | - | 1 | Amphenol | - | - | - | SAE-AS81714 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Junction Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Junction Modules | - | - | - | - | - | - | - | - | - | Terminal Junction Modules | - | - | - | - | - | - | ||
![]() 10160855-24GLF Amphenol | 25 |
| - | - | Panel Mount | - | Nylon | - | - | - | - | Amphenol FCI | - | 200 | Amphenol | - | + 105 C | Amphenol ICC (FCI) | - | - 40 C | - | - | - | - | Bulk | Active | Details | - | - | - | - | - | -40°C ~ 105°C | Bulk | Minitek® Pwr 3.0 | - | Plug | - | 24 | Black | - | 2 | - | - | - | Board to Board & Mezzanine Connectors | Male Pin | 0.118 (3.00mm) | - | 8.5 A | Crimp | - | - | - | - | - | 0.118 (3.00mm) | - | - | Crimp | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | Plugs | Right Angle | Glow Wire Compliant | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | ||
![]() 59112-G40-16-159LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Through Hole | - | Thermoplastic (TP) | - | - | - | 59112 | - | Copper Alloy | 100 | - | - | + 125 C | Amphenol ICC (FCI) | - | - 55 C | - | - | - | - | Bag | Active | - | - | Minitek | - | 200 V | - | - | Bulk | Minitek | Solder | - | Stacking Header | 32 Position | Black | Board-to-Board | 2 Row | - | - | - | - | - | 2 mm | - | 2 A | Solder Pin | Pin (Male) | - | Black | Gold | 100 GOhms | 0.079 (2.000mm) | - | - | - | - | 2.70 mm | - | - | - | - | - | 2.5 mm | - | Headers | Straight | - | - | 0.626 (15.900mm) | 0.831 (21.100mm) | 0.106 (2.692mm) | 30.0µin (0.76µm) | 0.098 (2.50mm) | - | ||
![]() 20021121-00050C1LF AMPHENOL FCI ASIA PTE LTD | 19 |
| - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05 mm | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | - | ||
![]() ATM04-12PA-SF1BK Amphenol | 159 |
| - | - | Free Hanging (In-Line) | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | + 125 C | Amphenol Sine Systems Corp | - | - 55 C | - | - | - | Cable Mount / Free Hanging | Box | Active | Non-Compliant | - | - | - | - | 22 AWG to 16 AWG | -55°C ~ 125°C | - | ATM | - | Receptacle | - | 12 | Black | - | 2 | Receptacle (Female) | - | Latch Holder | Automotive Connectors | Male Pin | - | IP68, IP69K | 7.5 A | Crimp | - | - | - | - | 1000 MOhms | - | - | - | Crimp | Insulated | - | Automotive Connectors | - 55 C to + 125 C | - | - | - | - | - | Connectors | - | Cap (Cover), IP68, IP69K, Sealed | - | - | - | - | - | - | - | ||
![]() 10093053-001LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Polyester (PCT) | - | - | - | - | - | Phosphor Bronze | 2000 | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Shrouded Socket Strip | 8 Position | - | - | 2 Row | - | - | - | - | - | 2 mm | - | - | Solder | Socket (Female) | - | Beige | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | Straight | - | - | - | - | - | - | - | UL 94 V-0 |