- Number of Rows
- Pitch
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Product
- Housing Material
- Termination Style
- Current Rating
- Minimum Operating Temperature
- Mounting Angle
- Contact Materials
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Base/Housing Material | Body Orientation | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Insulation Materials | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | RoHS | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Termination Style | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Contact Finish - Post (Mating) | Wire Gauge | Insulation Resistance | Row Spacing | Note | Contact Termination | Mating Post Length | Shielded | Termination Post Length | Pin or Socket | Product | Mounting Angle | Features | Product Length | IP Rating | Contact Finish Thickness | Plating Thickness | Length - Stack Height | Contact Finish Thickness - Mating | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post | Contact Finish Thickness - Post (Mating) | Length - Tail | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10157551-0P10LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Tin | - | - | Thermoplastic (TP) | 10157551 | - | Straight | - | Copper | 20000 | Housing 10157554-00621LF, Housing 10157554-01511LF | - | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | Tape & Reel (TR);Cut Tape (CT); | Active | Details | Crimp | - | - | 50 VAC/DC | 28 to 26 AWG | -40 to 105 °C | Cut Tape | Minitek | - | Wire to Board | Terminals | 1 Position | - | - | - | Receptacle | - | Signal | - | 1.25 mm | - | - | - | - | 1 A | - | - | Tin | Crimp | - | - | - | - | Socket (Female) | - | - | 28 AWG to 26 AWG | 100 MOhms | - | - | Crimp | - | No | - | Socket | Contacts | Right Angle | - | - | - | 100.0µin (2.54µm) | 2.54 um | - | - | - | - | - | - | - | - | - | ||
![]() 91763-116TRNLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | Square | Plastic | 91763 | - | - | Gold | Beryllium Copper | 1500 | - | Receptacle | Plastic | - | + 125 C | Amphenol ICC (FCI) | - 55 C | - | Mounting Peg | Tape & Reel (TR) | Active | Details | - | Minitek | 0.080478 oz | 200V | - | -55°C ~ 125°C | Reel | Minitek | Solder | Receptacle, Bottom Entry | - | 16 Position | - | Board-to-Board | 2 Row | - | Push-Pull | Female Socket | 2A | 2 mm | - | 0.091 (2.30mm) | Board to Board or Cable | All | 1 A | 0.079 (2.00mm) | Black | - | Solder | 0.079 (2.00mm) | - | - | Gold | - | - | - | - | 1 GOhms | - | - | - | - | - | - | - | Headers | Straight | Board Guide | - | - | - | - | - | 30.0µin (0.76µm) | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() 86130145024355ABLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1200 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | Details | - | - | - | - | - | - | Bulk | QUICKIE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10156618-0200LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Through Hole | - | Polyamide (PA) | 10156618 | Polyamide 66 | Straight | - | - | 1000 | - | Female | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | Bag | Active | Details | - | - | - | 250/250 Vdc/Vac | 26 to 22 AWG | -40 to 105 °C | - | Minitek® Board-In 2.5mm | - | Board-In | Receptacle Housing | 2 Position | Natural | Wire-to-Board | 1 Row | Header | - | - | - | 2.5 mm | - | - | - | - | - | - | - | - | Crimp | - | - | 2 | - | Socket (Female) | Natural | - | - | - | - | Contacts Not Included | Crimp | - | - | - | - | Wire Housings | Straight | - | 6.5 mm | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 10142534-102KLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Tin | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 420 | - | - | - | - | - | - | - | - | - | - | - | - | - | Minitek MicroSpace | - | - | - | - | Cut Tape | Minitek MicroSpace | - | - | - | 2 Position | - | Wire-to-Board | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket (Female) | Black | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59202-G40-25-155LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | - | Thermoplastic (TP) | 59202 | - | - | - | Copper Alloy | 100 | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | - | - | Bag | Active | Details | - | Minitek | - | 200 V | - | - | Bulk | Minitek | Solder | - | Unshrouded | 50 Position | Black | Board-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | - | Black | Gold | - | 100 GOhms | 0.079 (2.000mm) | - | - | 3.90 mm | - | - | - | Headers | Straight | - | - | - | - | - | 0.610 (15.494mm) | - | 0.764 (19.400mm) | 0.154 (3.900mm) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() 59202-G38-15A139LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | - | Thermoplastic (TP) | 59202 | - | - | - | Copper Alloy | 100 | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | - | - | Tape & Reel (TR) | Active | - | - | Minitek | - | 200 V | - | - | Reel | Minitek | Solder | - | Unshrouded | 30 Position | Black | Board-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | Pin (Male) | Black | Gold | - | 100 GOhms | 0.079 (2.000mm) | - | - | 3.50 mm | - | - | - | Headers | Straight | - | - | - | - | - | 0.547 (13.894mm) | - | 0.685 (17.400mm) | 0.138 (3.500mm) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() ATM06-2S-SR01BRN Amphenol | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Sine Systems Corp | - | - | - | Box | Active | - | - | - | - | - | - | - | - | ATM | - | Plug | - | 2 | Brown | - | 1 | - | Latch Lock | Female Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Cap (Cover), IP67, Sealed, Strain Relief | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57102-F04-14ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 20 | - | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | 200 V | - | - | Tube | - | - | - | Unshrouded | 28 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G02-12LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 100 | - | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | Unshrouded | 24 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F02-13ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 22 | - | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | 200 V | - | - | Tube | - | - | - | Unshrouded | 26 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S04-18ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 16 | - | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | 200 V | - | - | Tube | - | - | - | Unshrouded | 36 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G04-12ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 24 | - | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | 200 V | - | - | Tube | - | - | - | Unshrouded | 24 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F02-23ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 12 | - | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | 200 V | - | - | Tube | - | - | - | Unshrouded | 46 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S08-09LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 100 | - | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | Unshrouded | 18 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 4 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 77315-518-04LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold over Palladium Nickel | - | - | Thermoplastic (TP) | - | - | - | - | Phosphor Bronze | 6000 | - | - | - | - | + 125 C | - | - 65 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshrouded Header | 4 Position | - | Board-to-Board | 1 Row | - | - | - | - | 2.54 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 5000 MOhms | - | - | - | 5.84 mm | - | 3.05 mm | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S02-03LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 500 | - | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | Unshrouded | 6 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S04-07ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 41 | - | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | 200 V | - | - | Tube | - | - | - | Unshrouded | 14 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G04-19LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 100 | - | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | Unshrouded | 38 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F02-15ULF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 19 | - | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | 200 V | - | - | Tube | - | - | - | Unshrouded | 30 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 |