- Number of Rows
- Pitch
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Product
- Housing Material
- Termination Style
- Current Rating
- Minimum Operating Temperature
- Mounting Angle
- Contact Materials
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Reliability | Approval Agency | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Row Spacing | Note | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Contact Termination | Contact Design | Features | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69307-030LF Amphenol ICC (FCI) | 250 |
| - | 9 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Nylon | - | - | - | - | - | - | - | Minitek® MezzSelect™, Basics+ | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 30 | 105°C | -40°C | Black | 2 | Male | - | - | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | Straight | 7.1mm | - | - | - | - | - | 30 | - | - | - | Black | - | - | 0.079 (2.00mm) | Contacts Not Included | - | - | - | - | - | - | - | - | Crimp | - | - | 30.4mm | 4.1mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 65039-017ELF Amphenol ICC (FCI) | 200 |
| - | 8 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyphenylene | - | - | - | - | - | Bulk | 2015 | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 20 | 105°C | -40°C | Black | 1 | - | 8536.69.40.40 | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | 20 | Straight | 13.84mm | - | UL, CSA | COMMERCIAL | - | - | - | - | - | - | - | 2mOhm | 5000000000Ohm | - | Contacts Not Included | - | 1kV | - | POLARIZED HOUSING | - | 36 AWG | 22 AWG | - | Crimp | PREASSEM CONN | - | 50.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() 65043-011LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyphenylene | - | - | - | - | 1kV | Bulk | 2013 | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 52 | 105°C | -40°C | Black | 2 | Female | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | 13.84mm | - | - | - | - | - | 52 | - | Female | - | Black | - | - | 0.100 (2.54mm) | Contacts Not Included | - | 1kV | - | - | - | 22 AWG | 36 AWG | - | Crimp | - | - | 66.04mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 90311-038LF Amphenol ICC (FCI) | 133 |
| - | 9 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide | - | - | - | - | - | Bulk | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 38 | 105°C | -40°C | Black | 2 | - | - | Locking Ramp | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | Straight | 7mm | - | - | - | - | - | 38 | - | - | - | Black | - | - | 0.079 (2.00mm) | Contacts Not Included | - | - | - | - | - | - | - | - | Crimp | - | - | 38.4mm | 4.1mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 65043-027LF Amphenol ICC (FCI) | 500 |
| - | 7 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | Polyphenylene | Polyphenylene | - | - | - | - | 1kV | Bulk | 2006 | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 20 | 105°C | -40°C | Black | 2 | Receptacle | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | 13.84mm | 3A | - | - | CSA, UL | 2.54mm | 20 | - | Female | - | Black | - | 100GOhm | 0.100 (2.54mm) | Contacts Not Included | - | 1kV | - | - | - | 22 AWG | 36 AWG | - | Crimp | - | - | 25.4mm | 13.85mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68105-003LF Amphenol ICC (FCI) | 1000 |
| - | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | Nylon | - | - | - | - | - | Bulk | 2013 | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 8 | - | - | Black | 2 | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | 13.97mm | - | - | - | - | - | 8 | - | - | - | Black | - | - | 0.100 (2.54mm) | Contacts Not Included | - | - | - | - | - | 22 AWG | 36 AWG | - | Crimp | - | - | 12.16mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65039-013LF Amphenol ICC (FCI) | 29700 |
| - | 8 Weeks | - | Free Hanging (In-Line) | - | Polyphenylene | - | - | - | - | 1kV | Bulk | 2015 | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 24 | 125°C | -40°C | Black | 1 | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | 13.84mm | - | - | - | - | - | 24 | - | - | - | Black | - | 10GOhm | - | Contacts Not Included | - | 1kV | - | - | - | 22 AWG | 36 AWG | - | Crimp | - | - | 60.96mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65239-014LF Amphenol ICC (FCI) | 4136 |
| - | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | 1kV | Bulk | - | DUBOX™, MezzSelect™, Basics+ | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 28 | 125°C | -65°C | Blue | 2 | Male | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 28 | Straight | 14.01mm | - | UL, CSA | COMMERCIAL | - | - | - | - | - | 94V-0 | - | - | 100000000000Ohm | 0.100 (2.54mm) | Contacts Not Included | - | 1kV | - | POLARIZED HOUSING | - | 22 AWG | 30 AWG | - | Crimp | - | - | 35.48mm | 5.64mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 65039-002LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyphenylene | - | - | - | - | 1kV | Bulk | - | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 35 | 105°C | -40°C | Black | 1 | Female | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | 13.84mm | - | - | - | - | - | 35 | - | - | - | Black | - | - | - | Contacts Not Included | - | 1kV | - | - | - | 22 AWG | 36 AWG | - | Crimp | - | - | 88.9mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 65039-015LF Amphenol ICC (FCI) | 200 |
| - | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyphenylene | - | - | - | - | 1kV | Bulk | - | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 22 | 105°C | -40°C | Black | 1 | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | 13.84mm | - | - | - | - | - | 22 | - | - | - | Black | - | - | - | Contacts Not Included | - | 1kV | - | - | - | 22 AWG | 36 AWG | - | Crimp | - | - | 55.88mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 65043-004LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyphenylene | - | NOT SPECIFIED | NOT SPECIFIED | - | 1kV | Bulk | - | Mini-PV™, Basics+ | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 66 | 105°C | -40°C | Black | 2 | - | 8538.90.60.00 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 66 | Straight | 13.84mm | - | UL, CSA | COMMERCIAL | - | - | - | - | Female | 94V-0 | - | - | 5000000000Ohm | 0.100 (2.54mm) | Contacts Not Included | PLUG | 1kV | - | POLARIZED HOUSING | 1400VAC V | 22 AWG | 36 AWG | 1000 Cycles | Crimp | - | - | 83.82mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() G881H0821C3HR Amphenol ICC (Commercial Products) | 43 |
| Datasheet | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bulk | 2015 | Micro Power | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 8 | - | - | Black | 1 | - | - | Latch Holder | - | - | - | - | Female Socket | - | - | 0.118 3.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() G881H1121C3HR Amphenol ICC (Commercial Products) | 15 |
| Datasheet | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bulk | 2015 | Micro Power | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 11 | - | - | Black | 1 | - | - | Latch Holder | - | - | - | - | Female Socket | - | - | 0.118 3.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() G881H0521C3HR Amphenol ICC (Commercial Products) | 9 |
| Datasheet | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bulk | 2015 | Micro Power | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 5 | - | - | Black | 1 | - | - | Latch Holder | - | - | - | - | Female Socket | - | - | 0.118 3.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 69305-015LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Nylon | - | - | - | - | - | Bulk | - | Minitek® MezzSelect™, Basics+ | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 15 | 105°C | -40°C | Black | 1 | - | - | - | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | Straight | 7.1mm | - | - | - | - | - | - | - | - | - | Black | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | Crimp | - | - | 30.4mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 65043-016ELF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyphenylene | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | 2013 | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | - | - | Receptacle | 42 | 105°C | -40°C | Black | 2 | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | 13.84mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | Contacts Not Included | - | 1kV | - | - | - | 36 AWG | 22 AWG | - | Crimp | - | - | 53.34mm | - | - | - | RoHS Compliant | - | - | ||
![]() 65043-006ELF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyphenylene | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | 2013 | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | - | - | Receptacle | 62 | 105°C | -40°C | Black | 2 | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | 13.84mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | Contacts Not Included | - | 1kV | - | - | - | 36 AWG | 22 AWG | - | Crimp | - | - | 78.74mm | - | - | - | RoHS Compliant | - | - | ||
![]() 65846-030LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyphenylene | - | - | - | - | 1kV | Bulk | - | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 58 | - | - | Black | 2 | Male | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | 13.84mm | - | - | - | - | - | - | - | - | - | Black | - | - | 0.100 (2.54mm) | Contacts Not Included | - | 1kV | - | - | - | 22 AWG | 36 AWG | - | Crimp | - | Polarizing Key | 73.66mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 69305-014LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Nylon | - | - | - | - | - | Bulk | - | Minitek® MezzSelect™, Basics+ | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 14 | 105°C | -40°C | Black | 1 | - | - | - | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | Straight | 7.1mm | - | - | - | - | - | - | - | - | - | Black | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | Crimp | - | - | 28.4mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 67013-028LF Amphenol ICC (FCI) | 100 |
| - | 8 Weeks | - | Free Hanging (In-Line) | - | Thermoplastic | LOCKING | NOT SPECIFIED | NOT SPECIFIED | -65°C | 1kV | Bulk | - | Duflex™ | yes | Active | 1 (Unlimited) | - | - | Receptacle | 28 | - | - | Blue | 1 | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 28 | Straight | 13.85mm | - | UL, CSA | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | Contacts Not Included | - | 1kV | IDC | POLARIZED HOUSING | - | - | - | - | Crimp | - | - | 71.04mm | - | - | - | RoHS Compliant | - | Lead Free |