- Number of Rows
- Pitch
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Product
- Housing Material
- Termination Style
- Current Rating
- Minimum Operating Temperature
- Mounting Angle
- Contact Materials
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Insulation Resistance | Row Spacing | Note | Max Voltage Rating (AC) | Polarization Key | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Max Voltage Rating (DC) | Contact Termination | Contact Design | Features | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69153-029LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyphenylene | - | NOT SPECIFIED | NOT SPECIFIED | - | 1kV | Bulk | - | Mini-PV™, Basics+ | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 16 | 105°C | -40°C | Black | 2 | Female | LATCHED, SHROUDED | 8536.69.40.40 | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 16 | Straight | 8.31mm | - | UL, CSA | COMMERCIAL | - | - | - | - | 94V-0 | - | - | - | 5000000000Ohm | 0.100 (2.54mm) | Contacts Not Included | 1kV | POLARIZED HOUSING | 22 AWG | 36 AWG | 1000 Cycles | - | Crimp | PREASSEM CONN | - | 23.01mm | - | - | RoHS Compliant | Lead Free | ||
![]() 10073599-106LF Amphenol ICC (FCI) | 5000 |
| - | 9 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | 2016 | Minitek® 2.00mm | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 6 | 125°C | -55°C | Cream | 2 | - | LATCHED | - | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 6 | Straight | - | - | UL | COMMERCIAL | - | - | - | - | 94V-0 | - | - | 2A | 1000000000Ohm | 0.079 (2.00mm) | Contacts Not Included | - | POLARIZED HOUSING | - | - | 50 Cycles | - | Crimp | PREASSEM CONN | - | 6.54mm | - | - | RoHS Compliant | - | ||
![]() 98028-7043LF Amphenol ICC (FCI) | 594000 |
| - | 8 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bulk | - | LATCH-N-LOK™ | - | Active | 1 (Unlimited) | - | - | Plug | 8 | - | - | Black | 2 | - | - | - | Latch Lock | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | Crimp | - | - | - | - | - | RoHS Compliant | - | ||
![]() 67722-106LF Amphenol ICC (FCI) | 1000 |
| Datasheet | 5 Weeks | Free Hanging | Free Hanging (In-Line) | 12 | - | - | - | - | - | - | Bulk | - | BergCon® | - | Obsolete | 1 (Unlimited) | Crimp | - | Receptacle | 12 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | Contacts Not Included | - | - | - | - | - | - | Crimp | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 88237-024LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyphenylene | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | - | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 24 | - | - | Black | 2 | - | LATCHED, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 24 | Straight | 5.08mm | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 0.100 (2.54mm) | Contacts Not Included | - | - | - | - | - | - | Crimp | - | - | 35.05mm | - | - | RoHS Compliant | - | ||
![]() 10073599-120LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | - | Minitek® 2.00mm | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 20 | 125°C | -55°C | Cream | 2 | - | LATCHED | 8536.69.40.40 | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 20 | Straight | - | - | UL | COMMERCIAL | - | - | - | - | 94V-0 | - | - | 2A | 1000000000Ohm | 0.079 (2.00mm) | Contacts Not Included | - | POLARIZED HOUSING | - | - | 50 Cycles | 200V | Crimp | PREASSEM CONN | - | 20.54mm | - | - | RoHS Compliant | - | ||
![]() 65817-027LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyphenylene | - | - | - | - | - | Bulk | - | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 56 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | 13.85mm | - | - | - | - | - | - | - | - | Black | - | - | - | 0.100 (2.54mm) | Contacts Not Included | - | - | - | - | - | - | Crimp | - | Flange | 83.8mm | - | - | RoHS Compliant | - | ||
![]() 65817-026LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyphenylene | - | - | - | - | - | Bulk | - | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 54 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | 13.85mm | - | - | - | - | - | - | - | - | Black | - | - | - | 0.100 (2.54mm) | Contacts Not Included | - | - | - | - | - | - | Crimp | - | Flange | 81.3mm | - | - | RoHS Compliant | - | ||
![]() 10073599-122LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | - | Minitek® 2.00mm | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 22 | 125°C | -55°C | Cream | 2 | - | LATCHED | 8536.69.40.40 | Latch Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 22 | Straight | 7.1mm | - | UL | COMMERCIAL | - | - | - | - | 94V-0 | Black | - | 2A | 1000000000Ohm | 0.079 (2.00mm) | Contacts Not Included | - | POLARIZED HOUSING | 24 AWG | 22 AWG | 50 Cycles | 200V | Crimp | PREASSEM CONN | - | 22.54mm | - | - | RoHS Compliant | - | ||
![]() 10135175-06110LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | LOCKING | - | - | NYLON | - | Bulk | - | Minitek® 1.50mm | - | Active | 2 (1 Year) | - | EAR99 | Plug | 6 | - | - | Natural | 1 | - | - | - | Latch Lock | - | - | - | - | Male Pin | - | - | 0.059 1.50mm | 6 | - | - | - | UL | COMMERCIAL | 0.524 inch | - | 0.24 inch | FEMALE | - | - | 0.339 inch | - | - | - | Contacts Not Included | - | - | - | - | - | - | Crimp | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10135175-03110LF Amphenol ICC (FCI) | 43 |
| - | - | - | Free Hanging (In-Line) | - | - | LOCKING | - | - | NYLON | - | Bulk | - | Minitek® 1.50mm | - | Active | 2 (1 Year) | - | EAR99 | Plug | 3 | - | - | Natural | 1 | - | - | - | Latch Lock | - | - | - | - | Male Pin | - | - | 0.059 1.50mm | 3 | - | - | - | UL | COMMERCIAL | - | - | 0.24 inch | FEMALE | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | Crimp | - | - | - | - | - | RoHS Compliant | - | ||
![]() 65846-025LF Amphenol ICC (FCI) | 200 |
| - | 8 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyphenylene | - | - | - | - | 1kV | Bulk | - | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 42 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | 13.84mm | - | - | - | - | - | - | - | - | Black | - | - | - | 0.100 (2.54mm) | Contacts Not Included | 1kV | - | 22 AWG | 36 AWG | - | - | Crimp | - | Polarizing Key | 53.34mm | - | - | RoHS Compliant | Lead Free | ||
![]() 10125836-04-001SP Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Free Hanging | Free Hanging (In-Line) | 4 | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | - | Plug | 4 | - | - | Black | 1 | - | - | - | Friction Lock | - | - | - | - | Female Blade Socket | - | - | 0.047 1.20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | Crimp | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10136646-03114LF Amphenol ICC (FCI) | 38 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65239-016LF Amphenol ICC (FCI) | 178200 |
| - | 8 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | 32 | Thermoplastic | - | - | Gold, Nickel | - | 1kV | Bulk | 2014 | DUBOX™, MezzSelect™, Basics+ | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 32 | - | - | Blue | 2 | Female | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | 14.01mm | 3A | - | - | - | 32 | - | - | - | Blue | - | - | 100GOhm | 0.100 (2.54mm) | Contacts Not Included | 1kV | - | 22 AWG | 30 AWG | - | - | Crimp | - | - | 40.56mm | 5.64mm | - | RoHS Compliant | Lead Free | ||
![]() 10125836-03-001SP Amphenol ICC (FCI) | 970 |
| - | 14 Weeks | Free Hanging | Free Hanging (In-Line) | 3 | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | - | Plug | 3 | - | - | Black | 1 | - | - | - | Friction Lock | - | - | - | - | Female Blade Socket | - | - | 0.047 1.20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | Crimp | - | - | - | - | - | RoHS Compliant | - | ||
![]() 65039-023LF Amphenol ICC (FCI) | 500 |
| - | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyphenylene | - | - | - | - | 1kV | Bulk | - | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 14 | 105°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | 13.84mm | - | - | - | - | 14 | - | Female | - | Black | - | - | - | - | Contacts Not Included | 1kV | - | 22 AWG | 36 AWG | - | - | Crimp | - | - | 35.56mm | - | No | RoHS Compliant | Lead Free | ||
![]() 69307-036LF Amphenol ICC (FCI) | 248 |
| - | 9 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Nylon | - | - | - | - | - | Bulk | 2012 | Minitek® MezzSelect™, Basics+ | - | Active | 1 (Unlimited) | Crimp | - | Receptacle | 36 | 105°C | -40°C | Black | 2 | Male | - | - | - | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | Straight | 7.1mm | - | - | - | - | 36 | - | - | - | Black | - | - | - | 0.079 (2.00mm) | Contacts Not Included | - | - | - | - | - | - | Crimp | - | - | 36.4mm | 4.1mm | - | RoHS Compliant | Lead Free | ||
![]() 10136645-0322LF Amphenol ICC (FCI) | 686000 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Minitek® Pwr 4.2 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10136644-0322LF Amphenol ICC (FCI) | 784000 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Minitek® Pwr 4.2 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |