- Number of Rows
- Pitch
- Number of Positions
- Factory Pack QuantityFactory Pack Quantity
- Product
- Housing Material
- Termination Style
- Current Rating
- Minimum Operating Temperature
- Mounting Angle
- Contact Materials
- Maximum Operating Temperature
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Base/Housing Material | Body Orientation | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Insulation Materials | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Pitch Spacing | Product Status | RoHS | Termination Method | Tradename | Unit Weight | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Termination Style | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Contact Finish - Post (Mating) | Wire Gauge | Insulation Resistance | Row Spacing | Note | Contact Termination | Mating Post Length | Shielded | Termination Post Length | Pin or Socket | Product | Mounting Angle | Features | Product Length | IP Rating | Contact Finish Thickness | Length - Stack Height | Contact Finish Thickness - Mating | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post | Contact Finish Thickness - Post (Mating) | Length - Tail | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10156619-2001LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | - | 10156619 | - | Straight | - | Phosphor Bronze | 10000 | Amphenol Minitek Board-In 10156618 Series Connector Housings | - | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | Tape & Reel (TR);Cut Tape (CT); | - | Active | Details | Crimp | - | - | 250 V | 26 to 22 AWG | -40 to 105 °C | - | Minitek® Board-In 2.5mm | - | Connector Wire to Board | Terminals | - | - | Wire-to-Board | - | Pin | - | - | - | 2.5 mm | - | - | - | - | 3 A | - | - | Tin | Crimp | - | - | - | - | Pin (Male) | - | - | 24-26 AWG | - | - | - | Crimp | - | No | - | Pin | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10156612-1500LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Through Hole, Right Angle | - | Polyamide (PA) | 10156612 | Polyamide 66 | Right Angle | - | - | 1000 | - | Female | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | Bag | - | Active | Details | - | - | - | 250/250 Vdc/Vac | 26 to 24 AWG | -40 to 105 °C | - | Minitek® Board-In 2.0mm | - | Board-In | Receptacle Housing | 15 Position | Natural | Wire-to-Board | 1 Row | Header | - | Male Pin | - | 2 mm | - | - | - | - | - | - | - | - | Crimp | - | - | 15 | - | Socket (Female) | Natural | - | - | - | - | Contacts Not Included | Crimp | - | - | - | - | Wire Housings | Right Angle | - | 31.2 mm | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F04-03LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 500 | - | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | Unshrouded | 6 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F04-13LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 100 | - | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | Unshrouded | 26 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G04-22LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 100 | - | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | Unshrouded | 44 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S04-12LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 100 | - | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | Unshrouded | 24 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-F04-16LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 100 | - | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | Unshrouded | 32 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G04-08LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 100 | - | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | Unshrouded | 16 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 2 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S08-07LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 200 | - | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | Unshrouded | 14 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 4 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 10156618-0200LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Through Hole | - | Polyamide (PA) | 10156618 | Polyamide 66 | Straight | - | - | 1000 | - | Female | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | Bag | - | Active | Details | - | - | - | 250/250 Vdc/Vac | 26 to 22 AWG | -40 to 105 °C | - | Minitek® Board-In 2.5mm | - | Board-In | Receptacle Housing | 2 Position | Natural | Wire-to-Board | 1 Row | Header | - | - | - | 2.5 mm | - | - | - | - | - | - | - | - | Crimp | - | - | 2 | - | Socket (Female) | Natural | - | - | - | - | Contacts Not Included | Crimp | - | - | - | - | Wire Housings | Straight | - | 6.5 mm | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-G04-25LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Minitek | - | - | - | - | - | - | - | - | Unshrouded | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | 3 mm | - | Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57102-S08-23LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | Copper Alloy | 100 | - | - | - | - | + 125 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | Unshrouded | 46 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 100000 MOhms | 2 mm | - | - | 2 mm | - | 4 mm | - | Headers | Straight | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 54102-S08-18LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | - | - | Thermoplastic | - | - | - | - | Phosphor Bronze | 800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BergStik | - | 1.5 kV | - | - | - | - | - | - | Unshrouded | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | 5000 MOhms | - | - | - | 5.84 mm | - | 3.05 mm | - | Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92090-010LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | Square | Plastic | 92090 | - | - | Gold | Beryllium Copper | 60 | - | Receptacle | Plastic | - | + 125 C | Amphenol ICC (FCI) | - 55 C | - | Mounting Peg | Tube | - | Active | - | - | Minitek | 0.080478 oz | 200 V | - | - | Tube | Minitek | Solder | Receptacle | Receptacle | 10 Position | - | Board-to-Board | 2 Row | - | Push-Pull | Female Socket | - | 2 mm | - | 0.091 (2.30mm) | - | All | 2 A | 0.079 (2.00mm) | Black | - | Solder | 0.079 (2.00mm) | - | - | Gold | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | Board Guide | - | - | - | - | 8.00µin (0.203µm) | - | - | Flash | - | - | - | - | ||
![]() 10065491-007TRNLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Gold | Surface Mount | - | Polyester (PCT) | 10065491 | - | - | - | Phosphor Bronze | 750 | - | - | - | - | + 125 C | Amphenol ICC (FCI) | - 55 C | - | Mounting Peg | Tape & Reel (TR) | - | Active | - | - | Minitek | - | 200 V | - | - | Reel | Minitek | Solder | - | Stacking Header | 6 Position | Natural | Board-to-Board | 2 Row | - | - | - | - | 2 mm | - | - | - | - | 2 A | - | - | - | Solder | - | - | - | - | Pin (Male) | Beige | Gold | - | - | 0.079 (2.00mm) | - | - | 3.70 mm | - | - | - | Headers | Straight | - | - | - | - | - | - | - | 0.146 (3.700mm) | - | 30.0µin (0.76µm) | - | - | - | ||
![]() 10158517-00521LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Free Hanging (In-Line) | - | Thermoplastic (TP) | 10158517 | - | - | - | - | 2500 | Amphenol Minitek Multipitch 10157551 Series Socket Contacts | - | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | - | PCB Mount | Bulk | 1.5mm | Active | Details | - | Minitek | - | 50 V | - | - | Bulk | Multipitch | - | Receptacle | - | 5 Position | Natural | - | 1 Row | Receptacle | Latch Lock | Female Socket | - | 1.5 mm | - | - | - | - | 2 A | - | - | - | Solder | - | - | 5 | - | Socket (Female) | Natural | - | - | 100 MOhms | - | Contacts Not Included | Crimp | - | - | - | - | Headers | Straight | Terminal Position Lock (TPA) | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 57102-S06-08LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Minitek | - | - | - | - | - | - | - | - | Unshrouded | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | - | 2.5 mm | - | Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10153118-120KCLF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | Tin | - | - | Thermoplastic (TP) | - | - | - | - | Brass | 200 | - | - | - | - | + 105 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | - | - | 48 VAC/DC | - | - | - | - | - | - | - | 20 Position | - | Wire-to-Board | 2 Row | - | - | - | - | 1.8 mm | - | - | - | - | 3 A | - | - | - | Solder Pin | - | - | - | - | - | Black | - | - | 100 MOhms | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 86130262324345E1LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | 70 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Tray | QUICKIE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10156616-0900LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Through Hole, Right Angle | - | Polyamide (PA) | 10156616 | Polyamide 66 | Right Angle | - | - | 1000 | - | Female | - | - | + 105 C | Amphenol ICC (FCI) | - 40 C | Cable Mount | Cable Mount / Free Hanging | Bag | - | Active | Details | - | - | - | 250/250 Vdc/Vac | 26 to 22 AWG | -40 to 105 °C | - | Minitek® Board-In 2.5mm | - | Board-In | Receptacle Housing | 9 Position | Natural | Wire-to-Board | 1 Row | Header | - | - | - | 2.5 mm | - | - | - | - | - | - | - | - | Crimp | - | - | 9 | - | Socket (Female) | Natural | - | - | - | - | Contacts Not Included | Crimp | - | - | - | - | Wire Housings | Right Angle | - | 24 mm | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 |