- Connector Type
- Contact Finish
- Material
- Mounting Type
- Number of Contacts
- Number of Rows
- Contact Finish Thickness
- Pitch
- Mfr
- Package
- Product Status
- Row Spacing
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Mfr | Mounting Styles | Operating Temperature (Min.) | Package | Product Status | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | Rated Current (Signal) | Row Spacing | Number of Ports | Contact Pattern | Insulator Color | Product Type | Product | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z01F-1B7J4-11003-E200 Amphenol | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | Phosphor Bronze | - | Amphenol ICC (FCI) | PCB Mount | - | Tray | Active | - | - | - | - | - | - | - | Compression Contact, Male | Spring | 1 | - | - | - | - | - | 0.157 (4.00mm) | - | - | - | - | - | Nickel | - | - | - | - | 3 | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | Accessories | - | 120.0µin (3.05µm) | - | - | - | ||
![]() Z02L-4G7L1-11000-E000 Amphenol | In Stock | - | - | - | - | - | Surface Mount | - | Stainless Steel | - | Amphenol ICC (FCI) | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | Compression Contact, Non-Gendered | Spring | 1 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 1 | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | Accessories | - | Flash | - | - | - | ||
![]() Z01Y-4G7L1-11000-E000 Amphenol | In Stock | - | - | - | - | - | Surface Mount | - | Stainless Steel | - | Amphenol ICC (FCI) | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | Compression Contact, Non-Gendered | Spring | 1 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 1 | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | Accessories | - | 8.00µin (0.203µm) | - | - | - | ||
![]() 10116040-001LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 5 | Copper Alloy | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | - | Battery Contact | - | 1 | - | - | - | - | - | 0.142 3.60mm | - | - | - | - | - | Gold | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 10073574-009LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Surface Mount | Surface Mount | 1 | Copper Alloy | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | Obsolete | 1 (Unlimited) | - | - | Compression Contact, Non-Gendered | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Gold or Gold, GXT™ | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 10116189-001LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | - | Copper Alloy | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | Battery Contact | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 10117780-001LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | - | - | Compression Contact, Non-Gendered | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | RoHS Compliant | ||
![]() 10103958-001LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | Copper Alloy | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | EAR99 | Compression Contact, Non-Gendered | - | 2 | 8536.69.40.40 | - | - | - | - | 0.049 1.25mm | - | - | - | ONE | UL | Tin | - | COMMERCIAL | 0.47 inch | 2 | 18 | RECTANGULAR | FEMALE | - | - | - | RECTANGULAR | BLACK | - | - | - | 30.0μin 0.76μm | 30μin | - | RoHS Compliant | ||
![]() 10080212-001CLF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | Obsolete | 1 (Unlimited) | Solder | - | Compression Contact, Non-Gendered | - | 2 | - | NO | NO | NO | GENERAL PURPOSE | 0.094 2.40mm | Straight | 6.8mm | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | 1 | - | - | - | - | 6mm | 3.00μin 0.076μm | - | No | RoHS Compliant | ||
![]() 10121135-001LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | Copper Alloy | - | - | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Compression Contact, Non-Gendered | - | 2 | - | - | - | - | - | 0.049 1.25mm | - | - | - | - | - | Tin | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10100774-001LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | Copper Alloy | Thermoplastic | - | - | -55°C | - | - | Tube | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Compression Contact, Non-Gendered | - | 1 | - | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | - | - | 1A | ONE | UL | Gold | 150V | COMMERCIAL | 2 inch | 1 | 20 | RECTANGULAR | FEMALE | 1A | - | - | RECTANGULAR | BLACK | - | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant |