- Part Status
- Pitch
- Gender
- Packaging
- Type
- Housing Material
- Number of Rows
- RoHS Status
- Contact Finish
- Moisture Sensitivity Level (MSL)
- Number of Positions or Pins (Grid)
- Color
Attribute column
Manufacturer
Amphenol Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Housing Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Automotive | Base Product Number | Body Orientation | Brand | Colour outer sheath | Conductor category | Contact Materials | Core identification | Data Converters | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Housing Gender | HTS | Insulation Resistance (MOhm) | Latching Type | Low smoke (according to EN 61034-2) | Manufacturer | Material core insulation | Material outer sheath | Mating Cycle (Cycles) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature (°C) | Mounting | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Number of I/Os | Operating Temperature (Min.) | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Depth (mm) | Product Status | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Terminal Pitch (mm) | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Oscillator Type | Polarization Key | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Durability | Core Processor | Number of Poles | Peripherals | Contact Pattern | Program Memory Type | Core Size | Program Memory Size | Connectivity | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Product Type | EEPROM Size | Product | Mounting Angle | Product Category | IP Rating | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65474-001LF Amphenol ICC (FCI) | 10000 |
| - | 7 Weeks | Gold | - | - | 2 | - | - | Polyester | - | 2 (1 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | Mini-Jump™ | - | Active | 1 (Unlimited) | - | - | Closed Top | - | - | - | Blue | - | Female Sockets | - | - | - | - | 3A | 0.100 2.54mm | - | - | 3A | - | - | Gold or Gold, GXT™ | 250V | - | 2.54mm | - | - | - | - | - | 12mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.385 9.78mm | - | 5.08mm | 40.0μin 1.02μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68786-202LF Amphenol ICC (FCI) | 10000 |
| - | 7 Weeks | Gold | - | - | - | - | Glass, PBT | Polyester | - | 2 (1 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | Bulk | 2014 | Mini-Jump™ | - | Active | 1 (Unlimited) | Through Hole | - | Open Top | 2 | 120°C | -55°C | White | 1 | Female Sockets | - | - | - | - | 2.5A | 0.100 2.54mm | Straight | 2.49mm | 2.5A | - | - | Gold or Gold, GXT™ | 800V | - | 2.54mm | 2 | - | Female | Black | - | 20mOhm | 50GOhm | - | - | 800V | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 5.03mm | 5.08mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68786-102LF Amphenol ICC (FCI) | 10000 |
| - | 6 Weeks | Gold | - | - | - | - | - | Polyester | - | 2 (1 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Mini-Jump™ | - | Active | 1 (Unlimited) | - | - | Open Top | - | - | - | White | - | Female Sockets | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 65474-002LF Amphenol ICC (FCI) | 5835 | - | - | 7 Weeks | Gold, Tin | - | - | - | - | Glass, Polyester, Thermoplastic | Polyester | - | 2 (1 x 2) | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | Bulk | 2005 | Mini-Jump™ | - | Active | 1 (Unlimited) | Crimp | - | Closed Top | 2 | 120°C | -55°C | Blue | 1 | Female Sockets | - | - | - | - | 3A | 0.100 2.54mm | Straight | 2.54mm | 3A | - | - | Gold or Gold, GXT™ | 250V | - | 2.54mm | 2 | - | Female | Blue | - | 12mOhm | 50GOhm | - | - | 800V | 2.5A | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.385 9.78mm | 5.21mm | 5.21mm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 63429-202LF Amphenol ICC (FCI) | 1000 | - | - | 8 Weeks | Gold | - | - | 2 | - | - | Polyester, Glass Filled | - | 2 (1 x 2) | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | Bulk | 2011 | Mini-Jump™ | - | Active | 1 (Unlimited) | Press-Fit | - | Open Top | 2 | 120°C | -55°C | White | 1 | Female Sockets | - | - | - | - | 3A | 0.100 2.54mm | Straight | 2.49mm | 2.5A | - | - | Gold | - | - | - | 2 | - | Female | White | - | 20mOhm | 50GOhm | - | - | 800V | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.236 6.00mm | 5.05mm | 2.49mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 68786-302LF Amphenol ICC (FCI) | 68904 | - | - | 7 Weeks | Tin | - | - | - | - | Glass, PBT | Polyester | - | 2 (1 x 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | Bulk | 2009 | Mini-Jump™ | - | Active | 1 (Unlimited) | Through Hole | - | Open Top | 2 | 120°C | -55°C | White | 1 | Female Sockets | - | - | - | - | 3A | 0.100 2.54mm | Straight | 2.49mm | 2.5A | - | - | Tin | 800V | - | 2.54mm | 2 | - | Female | Black | - | 20mOhm | 5GOhm | - | - | 800V | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 5.03mm | 5.08mm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 71363-202LF Amphenol ICC (FCI) | 306 | - | - | 8 Weeks | - | - | - | - | - | - | Polyester Thermoplastic, Glass Filled | LOCKING | 2 (1 x 2) | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | Bulk | 2011 | Mini-Jump™ | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | Open Top | - | - | - | Black | 1 | Female Sockets | GLASS FILLED POLYESTER, 94V-0 | 8536.69.40.40 | - | - | - | 0.100 2.54mm | Straight | 2.49mm | 2.5A | ONE | UL, CSA | Gold | - | COMMERCIAL | - | 2 | 0.098 inch | Female | - | SQ PIN-SKT | 15mOhm | - | - | - | 800V | 2.5A | - | POLARIZED HOUSING | - | - | - | 50 Cycles | - | - | - | RECTANGULAR | - | - | - | - | 4.448 N | - | - | - | - | - | - | - | - | - | 0.360 9.14mm | 5.03mm | 2.49mm | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 69145-112LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | Polyester | LOCKING | 12 (2 x 6) | - | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | Bulk | - | Mini-Jump™ | - | Active | 1 (Unlimited) | - | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | - | - | - | 3A | 0.100 2.54mm | Straight | 5.08mm | 2A | ONE | UL, CSA | Gold | - | COMMERCIAL | - | 12 | - | Female | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | - | 800V | - | - | POLARIZED HOUSING | - | - | - | 50 Cycles | - | - | - | RECTANGULAR | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | 0.200 5.08mm | 15.18mm | - | 15.0μin 0.38μm | 15μin | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 65771-005LF Amphenol ICC (FCI) | 2214 |
| Datasheet | 8 Weeks | GXT, Gold | - | - | - | - | - | Polybutylene Terephthalate (PBT) | LOCKING | 2 (1 x 2) | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | Bulk | 2009 | Mini-Jump™ | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Closed Top | - | - | - | White | 1 | Female Sockets | VALOX, 94V-0 | 8536.69.40.40 | - | - | - | 0.200 5.08mm | Straight | 2.67mm | 2.5A | ONE | UL, CSA | Gold or Gold, GXT™ | - | COMMERCIAL | - | 2 | - | Female | Black | SQ PIN-SKT | 20mOhm | 50GOhm | - | PLUG | 800V | 2.5A | - | - | - | - | - | 50 Cycles | - | - | - | RECTANGULAR | - | - | - | - | 4.448 N | .3058 N | - | - | - | - | - | - | - | - | 0.376 9.55mm | 7.62mm | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 71363-302LF Amphenol ICC (FCI) | 6486 |
| Datasheet | 8 Weeks | Tin | - | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | 2 (1 x 2) | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | Bulk | - | Mini-Jump™ | - | Active | 1 (Unlimited) | Through Hole | - | Open Top | 2 | - | - | Black | 1 | Female Sockets | - | - | - | - | 2.5A | 0.100 2.54mm | Straight | 2.49mm | 2.5A | - | - | Tin | - | - | - | 2 | - | Female | Black | - | 15mOhm | - | - | - | 800V | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.360 9.14mm | 5.03mm | 2.49mm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 69145-114LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | - | - | - | - | - | Polyester | - | 14 (2 x 7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | Bulk | 2012 | Mini-Jump™ | - | Active | 1 (Unlimited) | Solder | - | Open Top | 14 | - | - | Black | 2 | Female Sockets | - | - | - | - | 3A | 0.100 2.54mm | Straight | 5.08mm | 2A | - | - | Gold or Gold, GXT™ | - | - | - | 14 | - | Female | Black | - | 20mOhm | 50GOhm | - | - | 800V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 17.72mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 69144-204LF Amphenol ICC (FCI) | 48 | - | - | 8 Weeks | GXT, Gold | - | - | - | - | - | Polyester | LOCKING | 4 (1 x 4) | - | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | Bulk | 2012 | Mini-Jump™ | - | Active | 1 (Unlimited) | Through Hole | EAR99 | Open Top | - | - | - | Black | 1 | Female Sockets | LOW PROFILE | - | - | - | 3A | 0.100 2.54mm | Straight | 5.08mm | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | - | COMMERCIAL | - | 4 | 0.098 inch | Male | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | - | 800V | - | - | POLARIZED HOUSING | - | - | - | 50 Cycles | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 10.11mm | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 69145-214LF Amphenol ICC (FCI) | 36 |
| Datasheet | 8 Weeks | GXT, Gold | - | - | - | - | - | Polyester | - | 14 (2 x 7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | Bulk | - | Mini-Jump™ | - | Active | 1 (Unlimited) | Solder | - | Open Top | 14 | - | - | Black | 2 | Female Sockets | - | - | - | - | 3A | 0.100 2.54mm | Straight | 5.08mm | 2A | - | - | Gold or Gold, GXT™ | - | - | - | 14 | - | Female | Black | - | 20mOhm | 50GOhm | - | - | 800V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | 17.72mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 69145-106LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | - | - | - | - | - | Polyester | LOCKING | 6 (2 x 3) | - | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | Bulk | 2012 | Mini-Jump™ | - | Active | 1 (Unlimited) | - | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | - | - | - | 3A | 0.100 2.54mm | Straight | 5.08mm | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | - | COMMERCIAL | - | 6 | - | Female | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | - | 800V | - | - | POLARIZED HOUSING | - | - | - | 50 Cycles | - | - | - | RECTANGULAR | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | 0.200 5.08mm | 7.56mm | - | 15.0μin 0.38μm | 15μin | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 76438-101 Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | EAR99 | Supplier Unconfirmed | - | - | - | 50000 | - | - | - | - | - | 400 | 3/Contact | 125 | - | - | - | - | -65 | Through Hole | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 2.54 | - | - | - | Bag | - | - | - | Obsolete | - | - | - | Shunt | - | - | - | - | 1 | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 | - | - | - | - | - | - | ||
![]() 76264-101 Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Compliant | - | - | - | 2.54 | - | - | - | - | - | - | - | Obsolete | - | - | - | Shunt | - | - | - | - | 1 | M | - | - | - | - | - | 2.54 mm | Straight | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86730-001 Amphenol | In Stock | - | - | - | Gold | - | - | - | - | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 650 V | - | - | - | - | - | - | - | Through Hole | - | - | 2 | - | - | - | 1 | - | - | - | - | - | - | 2 mm | - | - | 1 A | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76113-103LF Amphenol | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | - | - | - | - | - | MB90F548 | - | - | - | - | - | - | A/D 8x8/10b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | 81 | - | - | Tray | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | - | F²MC-16LX MB90545G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | 16MHz | 4K x 8 | 4.5V ~ 5.5V | - | F²MC-16LX | - | POR, WDT | - | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, EBI/EMI, SCI, Serial I/O, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68786-302LF-WD Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | EAR99 | Compliant | - | - | 8536.69.40.40 | 5000 | - | - | - | - | - | - | 3/Contact | - | 800VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 2.49 | - | - | - | - | - | 2.54 | - | - | - | Bag | - | - | - | Active | - | - | - | Jumper | - | - | - | - | 1 | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.03 | - | - | - | - | - | 5.08 | - | - | - | - | - | - | ||
![]() G89011020023DEU Amphenol | In Stock | - | - | - | Tin | - | - | - | - | - | Nylon | - | 2 (1 x 2) | - | G890110 | - | Amphenol Commercial Products | Grey | Class 5 = flexible | - | Numbers | - | - | - | 6000 | - | - | - | Unlatched | No | Amphenol | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | Amphenol ICC (Commercial Products) | 198 | 99 | - | - | 1 | 500 | 300 | - | - | 19.8 | Bag | -40 - 80 | -5 - 80 | - | - | Obsolete | - | Braiding | None | Pairs | - | - | - | - | - | - | G890 | - | - | - | - | - | Pin Strip | 2 Position | - | - | Black | 1 Row | Female Sockets | - | - | Headers & Wire Housings | - | - | 2.54 mm | - | - | - | - | - | Tin | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | Headers | Straight | Headers & Wire Housings | - | - | 0.236 (6.00mm) | - | - | 100.0µin (2.54µm) | - | - | UL94 V-0 | - | - | - | - | - |