- Part Status
- Pitch
- Gender
- Packaging
- Type
- Housing Material
- Number of Rows
- RoHS Status
- Contact Finish
- Moisture Sensitivity Level (MSL)
- Number of Positions or Pins (Grid)
- Color
Attribute column
Manufacturer
Amphenol Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Number of Pins | Housing Material | Mounting Option 1 | Number of Positions or Pins (Grid) | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Durability | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M7967B-46 Amphenol | In Stock | - | - | - | Tin | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | Closed Top, Handle Pull | - | - | - | - | - | Female | - | - | 2.54mm | - | Straight | 2.3mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3mm | 5mm | - | - | - | - | - | - | - | - | ||
![]() 200A10089X Amphenol CONEC | In Stock | - | Datasheet | - | - | - | Polyamide (PA66), Nylon 6/6 | - | 2 (1 x 2) | - | - | - | - | Bulk | - | - | - | Active | - | - | - | Closed Top | - | - | - | Blue | - | Female Sockets | - | 2.5A | 0.100" (2.54mm) | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.256" (6.50mm) | - | - | - | - | UL94 V-0 | - | - | - | - | - | ||
![]() 69145-218LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | - | Polyester | LOCKING | 18 (2 x 9) | COPPER ALLOY | - | -55°C | 800V | Bulk | 2012 | Mini-Jump™ | - | Active | 1 (Unlimited) | - | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | COMMERCIAL | - | 18 | - | Female | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | POLARIZED HOUSING | 50 Cycles | RECTANGULAR | - | 0.1 inch | 0.200 5.08mm | 22.8mm | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 65474-006LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | Polyester | - | 2 (1 x 2) | - | - | - | 800V | Bulk | - | Mini-Jump™ | yes | Active | 1 (Unlimited) | - | - | Closed Top | - | 120°C | -55°C | Black | 1 | Female Sockets | - | - | 0.100 2.54mm | - | Straight | 2.54mm | - | 2.5A | - | - | Gold or Gold, GXT™ | - | - | 2 | - | - | Blue | - | - | 20mOhm | 50GOhm | - | 800V | 2.5A | - | - | - | - | - | 0.385 9.78mm | 5.21mm | - | 40.0μin 1.02μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 69146-208LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | - | Polyester | - | 8 (1 x 8) | - | - | - | 800V | Bulk | 2012 | Mini-Jump™ | - | Active | 1 (Unlimited) | Through Hole | - | Open Top | - | - | - | Black | 1 | Female Sockets | - | - | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | - | - | Gold or Gold, GXT™ | - | - | 8 | - | Male | - | - | - | 15mOhm | 5GOhm | - | 800V | - | - | - | - | - | - | 0.200 5.08mm | 20.27mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 69145-116LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | - | Polyester | LOCKING | 16 (2 x 8) | COPPER ALLOY | - | -55°C | 800V | Bulk | 2012 | Mini-Jump™ | - | Active | 1 (Unlimited) | Solder | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | 39mA | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | COMMERCIAL | - | 16 | - | Female | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | POLARIZED HOUSING | 50 Cycles | RECTANGULAR | - | 0.1 inch | 0.200 5.08mm | 20.26mm | - | 15.0μin 0.38μm | 15μin | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 69146-210 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | - | Polyester | - | 10 (1 x 10) | - | - | - | 800V | Bulk | 2012 | Mini-Jump™ | - | Active | 1 (Unlimited) | Through Hole | - | Open Top | 10 | - | - | Black | 1 | Female Sockets | - | 2A | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | - | - | Gold or Gold, GXT™ | - | - | 10 | - | - | Black | - | - | 15mOhm | 5GOhm | - | 800V | - | - | - | - | - | - | 0.200 5.08mm | 25.35mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 69145-210LF Amphenol ICC (FCI) | 6559 | - | - | 8 Weeks | GXT, Gold | - | Polyester | LOCKING | 10 (2 x 5) | COPPER ALLOY | - | -55°C | 800V | Bulk | - | Mini-Jump™ | yes | Active | 1 (Unlimited) | Solder | EAR99 | Open Top | - | - | - | Black | 2 | Female Sockets | 8536.69.40.40 | 3A | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | COMMERCIAL | - | 10 | - | Female | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | PLUG | 800V | - | POLARIZED HOUSING | 50 Cycles | RECTANGULAR | 4.448 N | 0.1 inch | 0.200 5.08mm | 12.64mm | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 63429-302LF Amphenol ICC (FCI) | 36 |
| - | 8 Weeks | Tin | - | Polyester, Glass Filled | - | 2 (1 x 2) | Bronze | - | - | - | Bulk | - | Mini-Jump™ | - | Active | 1 (Unlimited) | - | - | Open Top | - | 120°C | -55°C | White | 1 | Female Sockets | - | 3A | 0.100 2.54mm | - | Straight | 2.49mm | - | - | - | - | Tin | - | - | 2 | - | - | White | - | - | 20mOhm | 50GOhm | - | 800V | - | - | - | - | - | - | 0.236 6.00mm | 5.05mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 69145-120LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | - | Polyester | LOCKING | 20 (2 x 10) | COPPER ALLOY | - | -55°C | 800V | Bulk | - | Mini-Jump™ | - | Active | 1 (Unlimited) | Solder | EAR99 | Open Top | - | - | - | Black | 2 | Female Sockets | 8536.69.40.40 | 3A | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | COMMERCIAL | - | 20 | - | Female | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | POLARIZED HOUSING | 50 Cycles | RECTANGULAR | - | 0.1 inch | 0.200 5.08mm | 25.34mm | - | 15.0μin 0.38μm | 15μin | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 69145-204LF Amphenol ICC (FCI) | 1568 | - | Datasheet | 8 Weeks | GXT, Gold | - | Polyester | LOCKING | 4 (2 x 2) | COPPER ALLOY | - | -55°C | 800V | Bulk | 2012 | Mini-Jump™ | - | Active | 1 (Unlimited) | - | EAR99 | Open Top | - | - | - | Black | 2 | Female Sockets | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | ONE | UL, CSA | Gold or Gold, GXT™ | COMMERCIAL | - | 4 | - | Female | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | POLARIZED HOUSING | 50 Cycles | RECTANGULAR | - | 0.1 inch | 0.200 5.08mm | 5.02mm | - | 30.0μin 0.76μm | 30μin | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 69144-204 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | - | Polyester | - | 4 (1 x 4) | - | - | - | 800V | Bulk | - | Mini-Jump™ | no | Active | 1 (Unlimited) | Through Hole | EAR99 | Open Top | - | - | - | Black | 1 | Female Sockets | - | 3A | 0.100 2.54mm | - | Straight | 2.49mm | - | 2A | - | - | Gold or Gold, GXT™ | - | - | 4 | - | Male | - | - | - | 20mOhm | 50GOhm | - | 800V | 2A | - | - | - | - | - | 0.200 5.08mm | 10.11mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 69145-208 Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | - | Polyester | - | 8 (2 x 4) | - | - | - | 800V | Bulk | 2012 | Mini-Jump™ | yes | Active | 1 (Unlimited) | - | EAR99 | Open Top | - | - | - | Black | 2 | Female Sockets | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | unknown | 2A | - | - | Gold or Gold, GXT™ | - | - | 8 | - | Female | - | - | - | 20mOhm | 50GOhm | - | 800V | - | - | - | - | - | - | 0.200 5.08mm | 10.1mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 69145-318LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | - | Polyester | LOCKING | 18 (2 x 9) | COPPER ALLOY | - | -55°C | 800V | Bulk | 2014 | Mini-Jump™ | - | Active | 1 (Unlimited) | Solder | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | ONE | UL, CSA | Tin | COMMERCIAL | - | 18 | - | Female | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | POLARIZED HOUSING | 50 Cycles | RECTANGULAR | - | 0.1 inch | 0.200 5.08mm | 22.8mm | - | 100.0μin 2.54μm | 100μin | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 69145-304LF Amphenol ICC (FCI) | 36 |
| - | 8 Weeks | Tin | - | Polyester | - | 4 (2 x 2) | - | - | - | 800V | Bulk | - | Mini-Jump™ | - | Active | 1 (Unlimited) | - | - | Open Top | 4 | - | - | Black | 2 | Female Sockets | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | - | - | Tin | - | - | 4 | - | Female | Black | - | - | 20mOhm | 50GOhm | - | 800V | 2A | - | - | - | - | - | 0.200 5.08mm | 5.02mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 86730-301LF Amphenol ICC (FCI) | 1726 | - | - | 7 Weeks | - | 2 | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | 2 (1 x 2) | COPPER ALLOY | 105°C | -40°C | - | Bulk | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | - | - | Open Top | - | - | - | Black | 1 | Female Sockets | - | 1A | 0.079 2.00mm | 2 | Straight | - | - | - | ONE | UL, CSA | Gold | COMMERCIAL | 0.157 inch | - | 0.079 inch | - | - | 0.138 inch | SQ PIN-SKT | - | 1000000000Ohm | - | - | - | POLARIZED HOUSING | 30 Cycles | RECTANGULAR | - | - | 0.138 3.50mm | - | - | 15.0μin 0.38μm | 15μin | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 71363-102LF Amphenol ICC (FCI) | 49598 |
| - | 8 Weeks | Gold | - | Polyester Thermoplastic, Glass Filled | - | 2 (1 x 2) | Bronze | - | - | 800V | Bulk | 2011 | Mini-Jump™ | - | Active | 1 (Unlimited) | Through Hole | - | Open Top | 2 | - | - | Black | 1 | Female Sockets | - | 2.5A | 0.100 2.54mm | - | Straight | 2.49mm | - | 2.5A | - | - | Gold | - | - | 2 | - | Female | Black | - | - | 15mOhm | - | - | 800V | 2.5A | - | - | - | - | - | 0.360 9.14mm | 5.03mm | 2.49mm | 15.0μin 0.38μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 69145-216 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | - | Polyester | - | 16 (2 x 8) | - | - | - | 800V | Bulk | 2012 | Mini-Jump™ | - | Active | 1 (Unlimited) | Solder | - | Open Top | 16 | - | - | Black | 2 | Female Sockets | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | - | - | Gold or Gold, GXT™ | - | - | 16 | - | Female | Black | - | - | 20mOhm | 50GOhm | - | 800V | - | - | - | - | - | - | 0.200 5.08mm | 20.26mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 65474-010LF Amphenol ICC (FCI) | 18438 |
| - | 8 Weeks | Gold | - | Polyester | - | 2 (1 x 2) | Brass | - | - | 800V | Bulk | 2006 | Mini-Jump™ | - | Active | 1 (Unlimited) | - | - | Closed Top | 2 | 120°C | -55°C | Blue | 1 | Female Sockets | - | 3A | 0.100 2.54mm | - | Straight | 2.54mm | - | 2.5A | - | - | Gold or Gold, GXT™ | - | - | 2 | - | Female | Blue | - | - | 20mOhm | 50GOhm | - | 800V | 2.5A | - | - | - | - | - | 0.385 9.78mm | 5.21mm | 2.54mm | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 69145-316LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | Polyester | LOCKING | 16 (2 x 8) | COPPER ALLOY | - | -55°C | 800V | Bulk | 2014 | Mini-Jump™ | - | Active | 1 (Unlimited) | Solder | - | Open Top | - | - | - | Black | 2 | Female Sockets | - | 3A | 0.100 2.54mm | - | Straight | 5.08mm | - | 2A | ONE | UL, CSA | Tin | COMMERCIAL | - | 16 | - | Female | - | - | SQ PIN-SKT | 20mOhm | 50GOhm | - | 800V | - | POLARIZED HOUSING | 50 Cycles | RECTANGULAR | - | 0.1 inch | 0.200 5.08mm | 20.26mm | - | 100.0μin 2.54μm | 100μin | UL94 V-0 | No | - | RoHS Compliant | - | - |