- Number of Contacts
- Type
- Contact Finish Mating
- Housing Material
- Packaging
- Contact Materials
- Mounting Type
- Part Status
- Features
- Termination
- Contact Plating
- Operating Temperature
Attribute column
Manufacturer
Amphenol Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Pitch - Mating | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Row Spacing | Mating Contact Pitch | Termination Post Length | Pitch - Post | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIP1X06-011BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 6 | Polyphenylene Sulfide (PPS), Glass Filled | 6 (1 x 6) | Beryllium Copper | Brass | Gold | Copper | - | Bulk | 2006 | SIP1x | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | STANDARD: UL 94V-0 | - | - | - | 0.100 2.54mm | - | 6 | Tin | - | - | 3.175mm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 4.19mm | 17.8mm | 2.54mm | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP1X27-001BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 27 | Polyphenylene Sulfide (PPS), Glass Filled | 27 (1 x 27) | Beryllium Copper | Brass | Gold | Copper | - | Bulk | 2006 | SIP1x | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 0.100 2.54mm | - | 27 | Tin | - | - | 3.175mm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 4.19mm | 71.1mm | 2.54mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP1X08-014BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 8 | Polyphenylene Sulfide (PPS), Glass Filled | 8 (1 x 8) | Beryllium Copper | Brass | Tin | Copper | - | Bulk | 2006 | SIP1x | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | STANDARD: UL 94V-0 | - | - | - | 0.100 2.54mm | - | 8 | - | - | - | 3.175mm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 4.19mm | 22.9mm | 2.54mm | 150.0μin 3.81μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP1X32-014BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 32 | Polyphenylene Sulfide (PPS), Glass Filled | 32 (1 x 32) | Beryllium Copper | Brass | Tin | Copper | - | Bulk | 2006 | SIP1x | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 0.100 2.54mm | - | 32 | - | - | - | 3.175mm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 4.19mm | 83.8mm | 2.54mm | 150.0μin 3.81μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP1X21-011BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 21 | Polyphenylene Sulfide (PPS), Glass Filled | 21 (1 x 21) | Beryllium Copper | Brass | Gold | Copper | - | Bulk | 2006 | SIP1x | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 0.100 2.54mm | - | 21 | Tin | - | - | 3.175mm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 4.19mm | 55.9mm | 2.54mm | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP1X32-041BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 32 | Polyphenylene Sulfide (PPS), Glass Filled | 32 (1 x 32) | Beryllium Copper | Brass | Gold | Copper | - | Bulk | 2006 | SIP1x | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 0.100 2.54mm | - | 32 | Tin | - | - | 3.175mm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 4.19mm | 83.8mm | 2.54mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP1X30-041BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 30 | Polyphenylene Sulfide (PPS), Glass Filled | 30 (1 x 30) | Beryllium Copper | Brass | Gold | Copper | - | Bulk | 2006 | SIP1x | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 0.100 2.54mm | 2.54mm | 30 | Tin | - | - | 3.175mm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 4.19mm | 78.7mm | 2.54mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP050-1X02-157BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 2 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 2 (1 x 2) | Beryllium Copper | Brass | Tin | Copper | - | Bulk | 2007 | SIP050-1x | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | 8536.69.40.40 | - | - | 0.100 2.54mm | - | 2 | - | RECTANGULAR | 0.1 inch | 2.413mm | 0.095 inch | RND PIN-SKT | - | 0.1 inch | 0.095 2.41mm | 0.100 2.54mm | Closed Frame | 2.41mm | 7.62mm | 2.54mm | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP050-1X10-160BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (1 x 10) | Beryllium Copper | Brass | Gold | Copper | - | Bulk | 2007 | SIP050-1x | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | 8536.69.40.40 | - | - | 0.100 2.54mm | - | 10 | Tin | RECTANGULAR | 0.1 inch | 2.413mm | 0.095 inch | RND PIN-SKT | - | 0.1 inch | 0.095 2.41mm | 0.100 2.54mm | Closed Frame | 2.41mm | 27.9mm | 2.54mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP050-1X16-160BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 16 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 16 (1 x 16) | Beryllium Copper | Brass | Gold | Copper | - | Bulk | 2007 | SIP050-1x | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | 8536.69.40.40 | - | - | 0.100 2.54mm | - | 16 | Tin | RECTANGULAR | 0.1 inch | 2.413mm | 0.095 inch | RND PIN-SKT | - | 0.1 inch | 0.095 2.41mm | 0.100 2.54mm | Closed Frame | 2.41mm | 43.2mm | 2.54mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP050-1X03-157BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 3 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 3 (1 x 3) | Beryllium Copper | Brass | Tin | Copper | - | Bulk | 2007 | SIP050-1x | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | - | - | 0.100 2.54mm | - | 3 | - | RECTANGULAR | 0.1 inch | 2.413mm | 0.095 inch | RND PIN-SKT | - | 0.1 inch | 0.095 2.41mm | 0.100 2.54mm | Closed Frame | 2.41mm | 10.2mm | 2.54mm | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP050-1X19-157BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 19 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 19 (1 x 19) | Beryllium Copper | Brass | Tin | Copper | - | Bulk | 2007 | SIP050-1x | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | 8536.69.40.40 | - | - | 0.100 2.54mm | - | 19 | - | RECTANGULAR | 0.1 inch | 2.413mm | 0.095 inch | RND PIN-SKT | - | 0.1 inch | 0.095 2.41mm | 0.100 2.54mm | Closed Frame | 2.41mm | 50.8mm | 2.54mm | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP1X05-041BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 5 | Polyphenylene Sulfide (PPS), Glass Filled | 5 (1 x 5) | Beryllium Copper | Brass | Gold | Copper | - | Bulk | 2006 | SIP1x | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | STANDARD: UL 94V-0 | - | - | - | 0.100 2.54mm | - | 5 | Tin | - | - | 3.175mm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 4.19mm | 15.2mm | 2.54mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP050-1X08-157BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 8 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 8 (1 x 8) | Beryllium Copper | Brass | Tin | Copper | - | Bulk | 2007 | SIP050-1x | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | - | - | 0.100 2.54mm | - | 8 | - | RECTANGULAR | 0.1 inch | 2.413mm | 0.095 inch | RND PIN-SKT | - | 0.1 inch | 0.095 2.41mm | 0.100 2.54mm | Closed Frame | 2.41mm | 22.9mm | 2.54mm | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP050-1X26-157BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 26 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 26 (1 x 26) | Beryllium Copper | Brass | Tin | Copper | - | Bulk | 2007 | SIP050-1x | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | 8536.69.40.40 | - | - | 0.100 2.54mm | - | 26 | - | RECTANGULAR | 0.1 inch | 2.413mm | 0.095 inch | RND PIN-SKT | - | 0.1 inch | 0.095 2.41mm | 0.100 2.54mm | Closed Frame | 2.41mm | 68.6mm | 2.54mm | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP050-1X20-160BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (1 x 20) | Beryllium Copper | Brass | Gold | Copper | - | Bulk | 2007 | SIP050-1x | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | 1 | - | 8536.69.40.40 | - | - | 0.100 2.54mm | 2.54mm | 20 | Tin | RECTANGULAR | - | 2.413mm | 0.095 inch | RND PIN-SKT | - | - | 0.095 2.41mm | 0.100 2.54mm | Closed Frame | 2.41mm | 53.3mm | 2.54mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() DIP324-011BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | Tube | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | - | 8536.69.40.40 | Straight | 10.16mm | 0.100 2.54mm | - | 24 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | - | RND PIN-SKT | 7.62 mm | 0.1 inch | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 30.48mm | 10.2mm | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP1X02-041BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 2 | Polyphenylene Sulfide (PPS), Glass Filled | 2 (1 x 2) | Beryllium Copper | Brass | Gold | Copper | - | Bulk | 2006 | SIP1x | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 0.100 2.54mm | - | 2 | Tin | - | - | 3.175mm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 4.19mm | 7.62mm | 2.54mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP050-1X15-157BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 15 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 15 (1 x 15) | Beryllium Copper | Brass | Tin | Copper | - | Bulk | 2007 | SIP050-1x | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | 8536.69.40.40 | - | - | 0.100 2.54mm | - | 15 | - | RECTANGULAR | 0.1 inch | 2.413mm | 0.095 inch | RND PIN-SKT | - | 0.1 inch | 0.095 2.41mm | 0.100 2.54mm | Closed Frame | 2.41mm | 40.6mm | 2.54mm | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP050-1X24-160BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (1 x 24) | Beryllium Copper | Brass | Gold | Copper | - | Bulk | 2007 | SIP050-1x | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | 8536.69.40.40 | - | - | 0.100 2.54mm | - | 24 | Tin | RECTANGULAR | 0.1 inch | 2.413mm | 0.095 inch | RND PIN-SKT | - | 0.1 inch | 0.095 2.41mm | 0.100 2.54mm | Closed Frame | 2.41mm | 63.5mm | 2.54mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 |