- Number of Contacts
- Type
- Contact Finish Mating
- Housing Material
- Packaging
- Contact Materials
- Mounting Type
- Part Status
- Features
- Termination
- Contact Plating
- Operating Temperature
Attribute column
Manufacturer
Amphenol Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Terminal Pitch | Reach Compliance Code | Pitch - Mating | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Mating Contact Pitch | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIP050-1X28-157BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (1 x 28) | Beryllium Copper | Brass | Tin | Copper | Bulk | 2007 | SIP050-1x | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | 8536.69.40.40 | - | - | 0.100 2.54mm | 28 | - | RECTANGULAR | 0.1 inch | 2.413mm | 0.095 inch | RND PIN-SKT | 0.1 inch | - | 0.095 2.41mm | 0.100 2.54mm | - | Closed Frame | 2.41mm | 73.7mm | 2.54mm | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP1X16-041BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 16 | Polyphenylene Sulfide (PPS), Glass Filled | 16 (1 x 16) | Beryllium Copper | Brass | Gold | Copper | Bulk | 2006 | SIP1x | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 0.100 2.54mm | 16 | Tin | - | - | 3.175mm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Closed Frame | 4.19mm | 43.2mm | 2.54mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP050-1X27-160BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 27 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 27 (1 x 27) | Beryllium Copper | Brass | Gold | Copper | Bulk | 2007 | SIP050-1x | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | 8536.69.40.40 | - | - | 0.100 2.54mm | 27 | Tin | RECTANGULAR | 0.1 inch | 2.413mm | 0.095 inch | RND PIN-SKT | 0.1 inch | - | 0.095 2.41mm | 0.100 2.54mm | - | Closed Frame | 2.41mm | 71.1mm | 2.54mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP1X32-001BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 32 | Polyphenylene Sulfide (PPS), Glass Filled | 32 (1 x 32) | Beryllium Copper | Brass | Gold | Copper | Bulk | 2006 | SIP1x | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 0.100 2.54mm | 32 | Tin | - | - | 3.175mm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Closed Frame | 4.19mm | 83.8mm | 2.54mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() SIP1X04-014BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 4 | Polyphenylene Sulfide (PPS), Glass Filled | 4 (1 x 4) | Beryllium Copper | Brass | Tin | Copper | Bulk | 2006 | SIP1x | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | - | 0.100 2.54mm | 4 | - | - | - | 3.175mm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Closed Frame | 4.19mm | 12.7mm | 2.54mm | 150.0μin 3.81μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() DIP316-011BLF Amphenol ICC (FCI) | In Stock | - | - | Through Hole | Through Hole | 16 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | Copper | Tube | 2007 | - | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 8536.69.40.40 | 2.54mm | - | 0.100 2.54mm | 16 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | - | RND PIN-SKT | 0.1 inch | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | 4.19mm | 20.3mm | 10.2mm | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 69802-468PT Amphenol ICC (FCI) | In Stock | - | - | - | - | - | POLYPHENYLENE SULFIDE | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Active | - | - | EAR99 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | compliant | - | 68 | - | - | - | - | - | - | - | IC SOCKET | - | - | PLCC68 | - | - | - | - | - | - | - | Non-RoHS Compliant | - |