- Number of Contacts
- Type
- Contact Finish Mating
- Housing Material
- Packaging
- Contact Materials
- Mounting Type
- Part Status
- Features
- Termination
- Contact Plating
- Operating Temperature
Attribute column
Manufacturer
Amphenol Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69802-032LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Tin | Surface Mount | Surface Mount | PLCC | - | Polyphenylene Sulfide (PPS) | 32 (2 x 7, 2 x 9) | Phosphor Bronze | Phosphor Bronze | Tin | - | Polyphenylene | - | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Socket | PLCC | 32 | 125°C | -55°C | - | - | - | - | 1A | 1.27mm | Straight | - | 20.32mm | 1A | 0.050 1.27mm | 120V | - | - | 32 | Tin | - | - | - | - | - | 20mOhm | 10GOhm | - | - | - | - | - | 0.050 1.27mm | Closed Frame | - | 17.78mm | - | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 69802-120LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | 20 (4 x 5) | Phosphor Bronze | Phosphor Bronze | Tin | - | Polyphenylene | - | -55°C~125°C | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | PLCC | - | - | - | - | Female | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | 15.24mm | 1A | 0.050 1.27mm | 120V | - | 1.27mm | 20 | - | - | 0.6 inch | - | - | BELLOWED TYPE | 20mOhm | 10GOhm | - | - | - | - | - | 0.050 1.27mm | Closed Frame | - | 15.24mm | - | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 69802-452LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | 52 (4 x 13) | Phosphor Bronze | Phosphor Bronze | Tin | - | Polyphenylene | - | -55°C~125°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | PLCC | - | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | 25.4mm | 1A | 0.050 1.27mm | 120V | - | - | 52 | - | - | - | - | - | - | 20mOhm | 10GOhm | - | - | - | - | - | 0.050 1.27mm | Closed Frame | - | 25.4mm | - | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DILB42P-223TLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | DIP | - | Polyamide (PA), Nylon | 42 (2 x 21) | Copper Alloy | Copper Alloy | Tin-Lead | - | Polyamide | - | -55°C~125°C | Tube | - | DILB | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | 42 | 105°C | -55°C | 2 | Female | - | - | 1A | 2.54mm | Straight | - | 17.78mm | 1A | 0.100 2.54mm | 200V | - | - | 42 | Tin-Lead | - | - | - | - | - | 30mOhm | 1GOhm | 15.24 mm | - | - | - | 0.124 3.15mm | 0.100 2.54mm | Open Frame | - | 17.78mm | 50.8mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() DILB18P-223TLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | DIP | - | Polyamide (PA), Nylon | 18 (2 x 9) | Copper Alloy | Copper Alloy | Tin-Lead | Bronze | Polyester | 200V | -55°C~125°C | Tube | - | DILB | - | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 18 | 105°C | -55°C | 2 | - | - | - | 1A | 2.54mm | Straight | - | 10.16mm | 1A | 0.100 2.54mm | 200V | - | - | 18 | Tin-Lead | - | - | - | - | - | 30mOhm | 500MOhm | 7.62 mm | - | - | - | 0.124 3.15mm | 0.100 2.54mm | Open Frame | - | 22.86mm | 10.16mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 54020-68030LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | - | - | Polyphenylene Sulfide (PPS) | 68 (4 x 17) | Copper Alloy | Copper Alloy | Tin | - | - | - | -40°C~105°C | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | PLCC | - | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | - | - | - | - | - | 0.050 1.27mm | - | 1.216 inch | 2.54mm | 68 | - | - | 1.216 inch | - | 0.321 inch | - | 20mOhm | 1000000000Ohm | - | - | 910VAC V | - | 0.126 3.20mm | 0.100 2.54mm | Closed Frame | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DILB32P-223TLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 32 (2 x 16) | Copper Alloy | Copper Alloy | Tin-Lead | - | Polyamide | - | -55°C~125°C | Tube | 2006 | DILB | - | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | DIP, 0.6 (15.24mm) Row Spacing | 32 | 105°C | -55°C | 2 | - | - | - | 1A | 2.54mm | Straight | - | 17.78mm | - | 0.100 2.54mm | 200V | - | - | 32 | Tin-Lead | - | - | - | - | - | 30mOhm | 1GOhm | 15.24 mm | - | - | - | 0.124 3.15mm | 0.100 2.54mm | Open Frame | - | 40.64mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() DIP328-011BLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | - | Tube | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | Straight | - | 10.16mm | - | 0.100 2.54mm | - | - | - | 28 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | - | RND PIN-SKT | - | - | 7.62 mm | 0.1 inch | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 35.56mm | 10.2mm | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DIP624-011BLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | Copper | - | - | - | Tube | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | 2.54mm | - | - | 0.100 2.54mm | - | - | - | 24 | Tin | RECTANGULAR | 0.7 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 4.19mm | 30.5mm | 17.8mm | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DIP316-001BLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | - | Tube | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | Straight | - | 10.16mm | - | 0.100 2.54mm | - | - | - | 16 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | - | RND PIN-SKT | - | - | 7.62 mm | 0.1 inch | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 20.32mm | 10.2mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DILB8P-223TLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Tin | - | Through Hole | - | - | Polyamide (PA), Nylon | 8 (2 x 4) | Copper Alloy | Copper Alloy | Tin | - | - | - | -55°C~105°C | Tube | - | - | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | 1A | - | - | - | - | - | 0.100 2.54mm | - | - | - | 8 | Tin | - | - | - | - | - | 30mOhm | - | - | - | - | - | 0.124 3.15mm | 0.100 2.54mm | Open Frame | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DILB40P-223TLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Tin | - | Through Hole | - | - | Polyamide (PA), Nylon | 40 (2 x 20) | Copper Alloy | Copper Alloy | Tin | - | - | - | -55°C~105°C | Tube | - | - | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | 1A | - | - | - | - | - | 0.100 2.54mm | - | - | - | 40 | Tin | - | - | - | - | - | 30mOhm | - | - | - | - | - | 0.124 3.15mm | 0.100 2.54mm | Open Frame | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DILB20P-223TLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | DIP | - | Polyamide (PA), Nylon | 20 (2 x 10) | Copper Alloy | Copper Alloy | Tin | Bronze | Polyester | 200V | -55°C~105°C | Tube | - | - | - | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 20 | 105°C | -55°C | 2 | - | - | - | 1A | 2.54mm | Straight | - | 10.16mm | 1A | 0.100 2.54mm | 200V | - | - | 20 | Tin | - | - | 3.1496mm | - | - | 30mOhm | 500MOhm | 7.62 mm | - | - | - | 0.124 3.15mm | 0.100 2.54mm | Open Frame | - | 25.4mm | 22.86mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() DILB24P-223TLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | DIP | - | Polyamide (PA), Nylon | 24 (2 x 12) | Copper Alloy | Copper Alloy | Tin-Lead | Bronze | Polyester | - | -55°C~125°C | Tube | - | DILB | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | 24 | 105°C | -55°C | 2 | Female | - | - | 1A | 2.54mm | Straight | - | 17.78mm | 1A | 0.100 2.54mm | 200V | - | - | 24 | Tin-Lead | - | - | - | - | - | 30mOhm | 500MOhm | 15.24 mm | - | - | - | 0.124 3.15mm | 0.100 2.54mm | Open Frame | - | 30.48mm | 27.94mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() SIP1X20-011BLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 20 (1 x 20) | Beryllium Copper | Brass | Gold | Copper | Polyphenylene | - | - | Bulk | 2006 | SIP1x | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | - | - | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | 2.54mm | 2A | 0.100 2.54mm | 100V | - | - | 20 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 4.19mm | 50.8mm | 2.54mm | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DIP324-001BLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | - | Tube | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | Female | - | 8536.69.40.40 | - | - | Straight | - | 10.16mm | - | 0.100 2.54mm | - | - | - | 24 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | - | RND PIN-SKT | - | - | 7.62 mm | 0.1 inch | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 30.48mm | 10.2mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DIP640-001BLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | - | Tube | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | - | - | - | - | - | Straight | - | 17.78mm | - | 0.100 2.54mm | - | - | - | 40 | Tin | RECTANGULAR | 0.7 inch | 3.175mm | - | RND PIN-SKT | - | - | 15.24 mm | 0.1 inch | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 50.8mm | 17.8mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DILB14P-223TLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | DIP | - | Polyamide (PA), Nylon | 14 (2 x 7) | Copper Alloy | Copper Alloy | Tin | Bronze | Polyester | 200V | -55°C~105°C | Tube | 2006 | - | - | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 14 | 105°C | -55°C | 2 | - | - | - | 1A | 2.54mm | Straight | - | 10.16mm | 1A | 0.100 2.54mm | 200V | - | - | 14 | Tin | - | - | 3.1496mm | - | - | 30mOhm | 500MOhm | 7.62 mm | - | - | - | 0.124 3.15mm | 0.100 2.54mm | Open Frame | - | 17.78mm | 15.24mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() DILB28P-223TLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Tin | - | Through Hole | - | - | Polyamide (PA), Nylon | 28 (2 x 14) | Copper Alloy | Copper Alloy | Tin | - | - | - | -55°C~105°C | Tube | 2006 | - | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | 1A | - | - | - | - | - | 0.100 2.54mm | - | - | - | 28 | Tin | - | - | - | - | - | 30mOhm | - | - | - | - | - | 0.124 3.15mm | 0.100 2.54mm | Open Frame | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SIP1X08-011BLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | 8 | Polyphenylene Sulfide (PPS), Glass Filled | 8 (1 x 8) | Beryllium Copper | Brass | Gold | Copper | - | - | - | Bulk | 2006 | SIP1x | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 8 | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 4.19mm | 22.9mm | 2.54mm | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |