- Color
- Number of Positions
- Type
- Number of Levels
- Series
- Termination Style
- Wire Gauge or Range - AWG
- Wire Gauge or Range - mm²
- Material - Insulation
- Part Status
- RoHS Status
- Stripping Length
Attribute column
Manufacturer
Amphenol Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material - Insulation | Current-IEC | Voltage-IEC | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Termination Style | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Terminal Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATDF4 Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | 500V | - | ATD | Active | 1 (Unlimited) | Disconnect, Feed Through | 4 | Gray | Screw | 600V | 2 | - | 22 AWG | 10 AWG | 10-22 AWG | 5mm x 20mm, 5mm x 25mm | 0.5-4mm2 | 10mm | Fuse, Lever | - | 8.0mm | RoHS Compliant | ||
![]() ATX35BK Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 125A | 800V | 2012 | ATX | Active | 1 (Unlimited) | Feed Through | 2 | Black | Screw | 600V | 1 | 145A | 18 AWG | 2 AWG | 2-18 AWG | - | 10-35mm2 | 18mm | - | Explosion Proof, Harsh Environment | 15.0mm | RoHS Compliant | ||
![]() ATD1F4BK Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | 500V | 2012 | ATD | Active | 1 (Unlimited) | Disconnect, Feed Through | 4 | Black | Screw | 600V | 2; Connected | 6.3A | 22 AWG | 10 AWG | 10-22 AWG | 5mm x 20mm, 5mm x 25mm | 0.5-4mm2 | 10mm | Fuse, Lever | - | 8.0mm | RoHS Compliant | ||
![]() ATD1FL4Y Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | 500V | - | ATD | Active | 1 (Unlimited) | Disconnect, Feed Through | 4 | Yellow | Screw | 600V | 2; Connected | 6.3A | 22 AWG | 10 AWG | 10-22 AWG | 5mm x 20mm, 5mm x 25mm | 0.5-4mm2 | 10mm | Fuse, Lever | LED | 8.0mm | RoHS Compliant | ||
![]() ATD1FL4110R Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | 500V | 2012 | ATD | Active | 1 (Unlimited) | Disconnect, Feed Through | 4 | Red | Screw | 110V | 2; Connected | - | 20 AWG | 10 AWG | 10-20 AWG | 5mm x 20mm, 5mm x 25mm | 0.5-4mm2 | 10mm | Fuse, Lever | LED | 8.0mm | RoHS Compliant | ||
![]() ATX35R Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 125A | 800V | 2012 | ATX | Active | 1 (Unlimited) | Feed Through | 2 | Red | Screw | 600V | 1 | 145A | 18 AWG | 2 AWG | 2-18 AWG | - | 10-35mm2 | 18mm | - | Explosion Proof, Harsh Environment | 15.0mm | RoHS Compliant | ||
![]() ASGMA22 Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 24A | 800V | - | ASGMA | Active | 1 (Unlimited) | Ground, Earth | 4 | Green, Yellow | Push In, Spring | - | 1 | - | 22 AWG | 14 AWG | 14-22 AWG | - | 0.5-2.5mm2 | 9mm | - | - | 5.0mm | RoHS Compliant | ||
![]() ATX25Y Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 101A | 800V | - | ATX | Active | 1 (Unlimited) | Feed Through | 2 | Yellow | Screw | 600V | 1 | 115A | 14 AWG | 2 AWG | 2-14 AWG | - | 6-25mm2 | 12mm | - | Explosion Proof, Harsh Environment | 12.0mm | RoHS Compliant | ||
![]() ATBB4G Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 57A | 800V | - | ATBB | Active | 1 (Unlimited) | Feed Through | 2 | Green | Bolt and Nut | 600V | 1 | 65A | 22 AWG | 6 AWG | 6-22 AWG | - | 1.5-10mm2 | 12mm | - | - | 17.0mm | RoHS Compliant | ||
![]() ATB2BR Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 24A | 800V | - | ATB | Active | 1 (Unlimited) | Feed Through | 2 | Brown | Screw | 600V | 1 | 20A | 24 AWG | 14 AWG | 14-24 AWG | - | 0.5-2.5mm2 | 9mm | - | - | 5.0mm | RoHS Compliant | ||
![]() ASB4G Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 32A | 800V | - | ASB | Active | 1 (Unlimited) | Feed Through | 2 | Green | Push In, Spring | 600V | 1 | 25A | 22 AWG | 12 AWG | 12-22 AWG | - | 0.5-4mm2 | 9mm | - | - | 6.0mm | RoHS Compliant | ||
![]() ASMA41BR Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 32A | 800V | - | ASMA | Active | 1 (Unlimited) | Feed Through | 3 | Brown | Push In, Spring | 600V | 1 | 25A | 22 AWG | 12 AWG | 12-22 AWG | - | 0.5-4mm2 | 9mm | - | - | 6.0mm | RoHS Compliant | ||
![]() ASBM21BG Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 24A | 800V | - | ASBM | Active | 1 (Unlimited) | Feed Through | 3 | Beige | Push In, Spring | 600V | 1 | 20A | 22 AWG | 14 AWG | 14-22 AWG | - | 0.5-2.5mm2 | 9mm | - | - | 5.0mm | RoHS Compliant | ||
![]() ATBB5G Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 76A | 800V | - | ATBB | Active | 1 (Unlimited) | Feed Through | 2 | Green | Bolt and Nut | 600V | 1 | 80A | 22 AWG | 4 AWG | 4-22 AWG | - | 0.5-16mm2 | 12mm | - | - | 17.0mm | RoHS Compliant | ||
![]() ATDA4Y Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 32A | 630V | - | ATD | Active | 1 (Unlimited) | Feed Through | 4 | Yellow | Screw | 600V | 2 | 35A | 22 AWG | 10 AWG | 10-22 AWG | - | 0.5-4mm2 | 9mm | - | - | 6.0mm | RoHS Compliant | ||
![]() ATDA4BK Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 32A | 630V | - | ATD | Active | 1 (Unlimited) | Feed Through | 4 | Black | Screw | 600V | 2 | 35A | 22 AWG | 10 AWG | 10-22 AWG | - | 0.5-4mm2 | 9mm | - | - | 6.0mm | RoHS Compliant | ||
![]() ASB6BU Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 41A | 800V | - | ASB | Active | 1 (Unlimited) | Feed Through | 2 | Blue | Push In, Spring | 600V | 1 | 50A | 22 AWG | 8 AWG | 8-22 AWG | - | 0.5-6mm2 | 12mm | - | - | 8.0mm | RoHS Compliant | ||
![]() ATM41BU Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 32A | 630V | - | ATM | Active | 1 (Unlimited) | Feed Through | 3 | Blue | Screw | 600V | 3; Connected | 35A | 22 AWG | 10 AWG | 10-22 AWG | - | 0.5-4mm2 | 9mm | - | - | 6.0mm | RoHS Compliant | ||
![]() ATDFL4BK Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | 500V | - | ATD | Active | 1 (Unlimited) | Disconnect, Feed Through | 4 | Black | Screw | 600V | 2; Connected | - | 22 AWG | 10 AWG | 10-22 AWG | 5mm x 20mm, 5mm x 25mm | 0.5-4mm2 | 10mm | Fuse, Lever | LED | 8.0mm | RoHS Compliant | ||
![]() ATD1FL4110 Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | 500V | - | ATD | Active | 1 (Unlimited) | Disconnect, Feed Through | 4 | Gray | Screw | 110V | 2; Connected | - | 20 AWG | 10 AWG | 10-20 AWG | 5mm x 20mm, 5mm x 25mm | 0.5-4mm2 | 10mm | Fuse, Lever | LED | 8.0mm | RoHS Compliant |