- Color
- Number of Positions
- Type
- Number of Levels
- Series
- Termination Style
- Wire Gauge or Range - AWG
- Wire Gauge or Range - mm²
- Material - Insulation
- Part Status
- RoHS Status
- Stripping Length
Attribute column
Manufacturer
Amphenol Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material - Insulation | Current-IEC | Current-UL | Voltage-IEC | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Termination Style | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Terminal Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASMA4BU Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 32A | - | 800V | - | ASMA | Active | 1 (Unlimited) | - | Feed Through | 2 | Blue | Push In, Spring | 600V | 1 | 25A | 22 AWG | 12 AWG | 12-22 AWG | - | 0.5-4mm2 | 9mm | - | - | 6.0mm | - | RoHS Compliant | ||
![]() ASMA21 Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 24A | - | 800V | - | ASMA | Active | 1 (Unlimited) | - | Feed Through | 3 | Gray | Push In, Spring | 600V | 1 | 20A | 22 AWG | 14 AWG | 14-22 AWG | - | 0.5-2.5mm2 | 9mm | - | - | 5.0mm | - | RoHS Compliant | ||
![]() ATB4R Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 32A | - | 800V | - | ATB | Active | 1 (Unlimited) | - | Feed Through | 2 | Red | Screw | 600V | 1 | 40A | 22 AWG | 10 AWG | 10-22 AWG | - | 0.5-4mm2 | 9mm | - | - | 6.0mm | - | RoHS Compliant | ||
![]() ASMA41G Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 32A | - | 800V | - | ASMA | Active | 1 (Unlimited) | - | Feed Through | 3 | Green | Push In, Spring | 600V | 1 | 25A | 22 AWG | 12 AWG | 12-22 AWG | - | 0.5-4mm2 | 9mm | - | - | 6.0mm | - | RoHS Compliant | ||
![]() ASMA4G Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 32A | - | 800V | - | ASMA | Active | 1 (Unlimited) | - | Feed Through | 2 | Green | Push In, Spring | 600V | 1 | 25A | 22 AWG | 12 AWG | 12-22 AWG | - | 0.5-4mm2 | 9mm | - | - | 6.0mm | - | RoHS Compliant | ||
![]() ATT2BU Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 24A | - | 400V | - | ATT | Active | 1 (Unlimited) | - | Feed Through | 6 | Blue | Screw | 300V | 3 | 25A | 24 AWG | 12 AWG | 12-24 AWG | - | 0.5-2.5mm2 | 9mm | - | - | 6.0mm | - | RoHS Compliant | ||
![]() ATF4BU Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | 500V | - | ATF | Active | 1 (Unlimited) | - | Disconnect, Feed Through | 2 | Blue | Screw | 600V | 1 | 6.3A | 22 AWG | 10 AWG | 10-22 AWG | 5mm x 20mm, 5mm x 25mm | 0.5-4mm2 | 10mm | Fuse, Lever | - | 8.0mm | - | RoHS Compliant | ||
![]() ATB35BK Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 125A | - | 800V | - | ATB | Active | 1 (Unlimited) | - | Feed Through | 2 | Black | Screw | 600V | 1 | 145A | 8 AWG | 2 AWG | 2-8 AWG | - | 10-35mm2 | 18mm | - | - | 15.0mm | - | RoHS Compliant | ||
![]() ATD4BR Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 32A | - | 400V | - | ATD | Active | 1 (Unlimited) | - | Feed Through | 4 | Brown | Screw | 300V | 2 | 35A | 20 AWG | 10 AWG | 10-20 AWG | - | 0.5-4mm2 | 9mm | - | - | 6.0mm | - | RoHS Compliant | ||
![]() ATB16W Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 76A | - | 800V | - | ATB | Active | 1 (Unlimited) | - | Feed Through | 2 | White | Screw | 600V | 1 | 70A | 20 AWG | 4 AWG | 4-20 AWG | - | 2.5-16mm2 | 16mm | - | - | 12.0mm | - | RoHS Compliant | ||
![]() ATBB4F Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 57A | 65A | 800V | - | ATBB | Active | 1 (Unlimited) | - | Feed Through | 2 | Orange | Bolt and Nut | 600V | 1 | 65A | 22 AWG | 6 AWG | 6-22 AWG | - | 1.5-10mm2 | 12mm | - | - | 17.0mm | - | RoHS Compliant | ||
![]() ATBB5BK Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 76A | - | 800V | - | ATBB | Active | 1 (Unlimited) | - | Feed Through | 2 | Black | Bolt and Nut | 600V | 1 | 80A | 22 AWG | 4 AWG | 4-22 AWG | - | 0.5-16mm2 | 12mm | - | - | 17.0mm | - | RoHS Compliant | ||
![]() ATSD6BU Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 6.3A | - | 500V | 2012 | ATS | Active | 1 (Unlimited) | - | Disconnect | 2 | Blue | Screw | 300V | 1 | 10A | 22 AWG | 8 AWG | 8-22 AWG | - | 1.5-6mm2 | 10mm | Switch, Lever | - | 8.0mm | - | RoHS Compliant | ||
![]() ATD1FL4110BK Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | 500V | - | ATD | Active | 1 (Unlimited) | Screw | Disconnect, Feed Through | 4 | Black | Screw | 110V | 2; Connected | - | 20 AWG | 10 AWG | 10-20 AWG | 5mm x 20mm, 5mm x 25mm | 0.5-4mm2 | 10mm | Fuse, Lever | LED | 8.0mm | - | RoHS Compliant | ||
![]() ATB6R Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 41A | - | 800V | - | ATB | Active | 1 (Unlimited) | - | Feed Through | 2 | Red | Screw | 600V | 1 | 50A | 22 AWG | 8 AWG | 8-22 AWG | - | 1.5-6mm2 | 12mm | - | - | 8.0mm | - | RoHS Compliant | ||
![]() ASB6W Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 41A | - | 800V | - | ASB | Active | 1 (Unlimited) | - | Feed Through | 2 | White | Push In, Spring | 600V | 1 | 50A | 22 AWG | 8 AWG | 8-22 AWG | - | 0.5-6mm2 | 12mm | - | - | 8.0mm | - | RoHS Compliant | ||
![]() ASMA22BU Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 24A | - | 800V | - | ASMA | Active | 1 (Unlimited) | - | Feed Through | 4 | Blue | Push In, Spring | 600V | 1 | 20A | 22 AWG | 14 AWG | 14-22 AWG | - | 0.5-2.5mm2 | 9mm | - | - | 6.0mm | - | RoHS Compliant | ||
![]() ASBM21 Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 24A | - | 800V | - | ASBM | Active | 1 (Unlimited) | - | Feed Through | 3 | Gray | Push In, Spring | 600V | 1 | 20A | 22 AWG | 14 AWG | 14-22 AWG | - | 0.5-2.5mm2 | 9mm | - | - | 5.0mm | No | RoHS Compliant | ||
![]() ATX6 Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 41A | - | 800V | - | ATX | Active | 1 (Unlimited) | - | Feed Through | 2 | Gray | Screw | 600V | 1 | 50A | 22 AWG | 8 AWG | 8-22 AWG | - | 1.5-6mm2 | 12mm | - | Explosion Proof, Harsh Environment | 8.0mm | - | RoHS Compliant | ||
![]() ATM42BK Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 32A | - | 630V | - | ATM | Active | 1 (Unlimited) | - | Feed Through | 4 | Black | Screw | 600V | 2; Connected | 35A | 22 AWG | 10 AWG | 10-22 AWG | - | 0.5-4mm2 | 9mm | - | - | 6.0mm | - | RoHS Compliant |