- Color
- Number of Positions
- Type
- Number of Levels
- Series
- Termination Style
- Wire Gauge or Range - AWG
- Wire Gauge or Range - mm²
- Material - Insulation
- Part Status
- RoHS Status
- Stripping Length
Attribute column
Manufacturer
Amphenol Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material - Insulation | Current-IEC | Current-UL | Voltage-IEC | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Termination Style | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Terminal Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASB2R Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 24A | - | 800V | ASB | Active | 1 (Unlimited) | - | Feed Through | 2 | Red | Push In, Spring | 600V | 1 | 20A | 22 AWG | 14 AWG | 14-22 AWG | 0.5-2.5mm2 | 9mm | - | - | 5.0mm | RoHS Compliant | ||
![]() ATB4BG Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 32A | 40A | 800V | ATB | Active | 1 (Unlimited) | Screw | Feed Through | 2 | Beige | Screw | 600V | 1 | 40A | 22 AWG | 10 AWG | 10-22 AWG | 0.5-4mm2 | 9mm | - | - | 6.0mm | RoHS Compliant | ||
![]() ATX2BG Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 24A | - | 800V | ATX | Active | 1 (Unlimited) | - | Feed Through | 2 | Beige | Screw | 600V | 1 | 20A | 24 AWG | 14 AWG | 14-24 AWG | 0.5-2.5mm2 | 9mm | - | Explosion Proof, Harsh Environment | 5.0mm | RoHS Compliant | ||
![]() ATX4BK Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 32A | - | 800V | ATX | Active | 1 (Unlimited) | - | Feed Through | 2 | Black | Screw | 600V | 1 | 35A | 22 AWG | 10 AWG | 10-22 AWG | 0.5-4mm2 | 9mm | - | Explosion Proof, Harsh Environment | 6.0mm | RoHS Compliant | ||
![]() ASMA41R Amphenol PCD | 5 |
| - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 32A | - | 800V | ASMA | Active | 1 (Unlimited) | - | Feed Through | 3 | Red | Push In, Spring | 600V | 1 | 25A | 22 AWG | 12 AWG | 12-22 AWG | 0.5-4mm2 | 9mm | - | - | 6.0mm | RoHS Compliant | ||
![]() ASB6BK Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 41A | - | 800V | ASB | Active | 1 (Unlimited) | - | Feed Through | 2 | Black | Push In, Spring | 600V | 1 | 50A | 22 AWG | 8 AWG | 8-22 AWG | 0.5-6mm2 | 12mm | - | - | 8.0mm | RoHS Compliant | ||
![]() ASBM21W Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 24A | - | 800V | ASBM | Active | 1 (Unlimited) | - | Feed Through | 3 | White | Push In, Spring | 600V | 1 | 20A | 22 AWG | 14 AWG | 14-22 AWG | 0.5-2.5mm2 | 9mm | - | - | 5.0mm | RoHS Compliant | ||
![]() ASBM41 Amphenol PCD | 5 |
| - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 32A | - | 800V | ASBM | Active | 1 (Unlimited) | - | Feed Through | 3 | Gray | Push In, Spring | 600V | 1 | 25A | 22 AWG | 12 AWG | 12-22 AWG | 0.5-4mm2 | 9mm | - | - | 6.0mm | RoHS Compliant | ||
![]() ATX6G Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 41A | - | 800V | ATX | Active | 1 (Unlimited) | - | Feed Through | 2 | Green | Screw | 600V | 1 | 50A | 22 AWG | 8 AWG | 8-22 AWG | 1.5-6mm2 | 12mm | - | Explosion Proof, Harsh Environment | 8.0mm | RoHS Compliant | ||
![]() ATB10W Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 57A | - | 800V | ATB | Active | 1 (Unlimited) | - | Feed Through | 2 | White | Screw | 600V | 1 | 65A | 20 AWG | 6 AWG | 6-20 AWG | 1.5-10mm2 | 12mm | - | - | 10.0mm | RoHS Compliant | ||
![]() ASB6R Amphenol PCD | 5 |
| - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 41A | - | 800V | ASB | Active | 1 (Unlimited) | - | Feed Through | 2 | Red | Push In, Spring | 600V | 1 | 50A | 22 AWG | 8 AWG | 8-22 AWG | 0.5-6mm2 | 12mm | - | - | 8.0mm | RoHS Compliant | ||
![]() ASBM62BK Amphenol PCD | 5 |
| - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 41A | - | 800V | ASBM | Active | 1 (Unlimited) | - | Feed Through | 3 | Black | Push In, Spring | 600V | 1 | 50A | 22 AWG | 8 AWG | 8-22 AWG | 0.5-6mm2 | 12mm | - | - | 8.0mm | RoHS Compliant | ||
![]() ASBM42 Amphenol PCD | 5 |
| - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 32A | - | 800V | ASBM | Active | 1 (Unlimited) | - | Feed Through | 4 | Gray | Push In, Spring | 600V | 1 | 25A | 22 AWG | 12 AWG | 12-22 AWG | 0.5-4mm2 | 9mm | - | - | 6.0mm | RoHS Compliant | ||
![]() ASBM22 Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 24A | - | 800V | ASBM | Active | 1 (Unlimited) | - | Feed Through | 4 | Gray | Push In, Spring | 600V | 1 | 20A | 22 AWG | 14 AWG | 14-22 AWG | 0.5-2.5mm2 | 9mm | - | - | 6.0mm | RoHS Compliant | ||
![]() ASBM22Y Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 24A | - | 800V | ASBM | Active | 1 (Unlimited) | - | Feed Through | 4 | Yellow | Push In, Spring | 600V | 1 | 20A | 22 AWG | 14 AWG | 14-22 AWG | 0.5-2.5mm2 | 9mm | - | - | 6.0mm | RoHS Compliant | ||
![]() ASBM22W Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 24A | - | 800V | ASBM | Active | 1 (Unlimited) | - | Feed Through | 4 | White | Push In, Spring | 600V | 1 | 20A | 22 AWG | 14 AWG | 14-22 AWG | 0.5-2.5mm2 | 9mm | - | - | 6.0mm | RoHS Compliant | ||
![]() ASBM22R Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 24A | - | 800V | ASBM | Active | 1 (Unlimited) | - | Feed Through | 4 | Red | Push In, Spring | 600V | 1 | 20A | 22 AWG | 14 AWG | 14-22 AWG | 0.5-2.5mm2 | 9mm | - | - | 6.0mm | RoHS Compliant | ||
![]() ATSC4BK Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | 800V | ATS | Active | 1 (Unlimited) | - | Disconnect | 2 | Black | Screw | 600V | 1 | 16A | 22 AWG | 12 AWG | 12-22 AWG | 0.5-1.5mm2 | 9mm | Switch, Knife | - | 6.0mm | RoHS Compliant | ||
![]() ATB25W Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 101A | - | 800V | ATB | Active | 1 (Unlimited) | - | Feed Through | 2 | White | Screw | 600V | 1 | 115A | 14 AWG | 2 AWG | 2-14 AWG | 6-25mm2 | 18mm | - | - | 12.0mm | RoHS Compliant | ||
![]() ATTA2BU Amphenol PCD | 28 |
| - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 24A | - | 400V | ATT | Active | 1 (Unlimited) | - | Feed Through, Isolated | 4 | Blue | Screw | 300V | 3 | 25A | 24 AWG | 12 AWG | 12-24 AWG | 0.5-2.5mm2 | 9mm | - | - | 6.0mm | RoHS Compliant |