- Color
- Number of Positions
- Type
- Number of Levels
- Series
- Termination Style
- Wire Gauge or Range - AWG
- Wire Gauge or Range - mm²
- Material - Insulation
- Part Status
- RoHS Status
- Stripping Length
Attribute column
Manufacturer
Amphenol Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material - Insulation | Current-IEC | Current-UL | Voltage-IEC | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Termination Style | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Terminal Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATB25BR Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 101A | - | 800V | - | ATB | Active | 1 (Unlimited) | - | Feed Through | 2 | Brown | Screw | 600V | 1 | 115A | 14 AWG | 2 AWG | 2-14 AWG | - | 6-25mm2 | 18mm | - | - | 12.0mm | RoHS Compliant | ||
![]() ATF4R Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | 500V | - | ATF | Active | 1 (Unlimited) | - | Disconnect, Feed Through | 2 | Red | Screw | 600V | 1 | 6.3A | 22 AWG | 10 AWG | 10-22 AWG | 5mm x 20mm, 5mm x 25mm | 0.5-4mm2 | 10mm | Fuse, Lever | - | 8.0mm | RoHS Compliant | ||
![]() ATB50R Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 150A | 150A | 1000V | - | ATB | Active | 1 (Unlimited) | Screw | Feed Through | 2 | Red | Screw | 600V | 1 | 150A | 6 AWG | 0 AWG | 2/0-6 AWG | - | 16-50mm2 | 22mm | - | - | 20.5mm | RoHS Compliant | ||
![]() ATF4BK Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | 500V | - | ATF | Active | 1 (Unlimited) | - | Disconnect, Feed Through | 2 | Black | Screw | 600V | 1 | 6.3A | 22 AWG | 10 AWG | 10-22 AWG | 5mm x 20mm, 5mm x 25mm | 0.5-4mm2 | 10mm | Fuse, Lever | - | 8.0mm | RoHS Compliant | ||
![]() ATTAL2BU Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 24A | - | 400V | - | ATT | Active | 1 (Unlimited) | - | Feed Through, Isolated | 4 | Blue | Screw | 300V | 3 | 25A | 24 AWG | 12 AWG | 12-24 AWG | - | 0.5-2.5mm2 | 9mm | - | LED | 6.0mm | RoHS Compliant | ||
![]() ATGX4 Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 32A | - | 800V | 2012 | ATG | Active | 1 (Unlimited) | Screw | Ground, Earth | 2 | Green, Yellow | Screw | - | 1 | - | 22 AWG | 10 AWG | 10-22 AWG | - | 0.5-4mm2 | 9mm | - | - | 6.0mm | RoHS Compliant | ||
![]() ATB25 Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 101A | - | 800V | - | ATB | Active | 1 (Unlimited) | - | Feed Through | 2 | Gray | Screw | 600V | 1 | 115A | 14 AWG | 2 AWG | 2-14 AWG | - | 6-25mm2 | 18mm | - | - | 12.0mm | RoHS Compliant | ||
![]() ATB2 Amphenol PCD | In Stock | - | - | - | Din-Rail | Polyamide (PA66), Nylon 6/6 | 24A | - | 800V | - | ATB | Obsolete | Not Applicable | - | Feed Through | 2 | Gray | Screw | 600V | 1 | 20A | 24 AWG | 14 AWG | 14-24 AWG | - | 0.5-2.5mm2 | 9mm | - | - | 5.0mm | RoHS Compliant | ||
![]() ATB16 Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 76A | 70A | 800V | - | ATB | Active | 1 (Unlimited) | Screw | Feed Through | 2 | Gray | Screw | 600V | 1 | 70A | 20 AWG | 4 AWG | 4-20 AWG | - | 2.5-16mm2 | 16mm | - | - | 12.0mm | RoHS Compliant | ||
![]() ATB4BU Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 32A | 40A | 800V | - | ATB | Active | 1 (Unlimited) | Screw | Feed Through | 2 | Blue | Screw | 600V | 1 | 40A | 22 AWG | 10 AWG | 10-22 AWG | - | 0.5-4mm2 | 9mm | - | - | 6.0mm | RoHS Compliant | ||
![]() ATBB4BR Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 57A | - | 800V | - | ATBB | Active | 1 (Unlimited) | - | Feed Through | 2 | Brown | Bolt and Nut | 600V | 1 | 65A | 22 AWG | 6 AWG | 6-22 AWG | - | 1.5-10mm2 | 12mm | - | - | 17.0mm | RoHS Compliant | ||
![]() ATB10 Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 57A | 65A | 800V | - | ATB | Active | Not Applicable | Screw | Feed Through | 2 | Gray | Screw | 600V | 1 | 65A | 20 AWG | 6 AWG | 6-20 AWG | - | 1.5-10mm2 | 12mm | - | - | 10.0mm | RoHS Compliant | ||
![]() ATX2G Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 24A | - | 800V | - | ATX | Active | 1 (Unlimited) | - | Feed Through | 2 | Green | Screw | 600V | 1 | 20A | 24 AWG | 14 AWG | 14-24 AWG | - | 0.5-2.5mm2 | 9mm | - | Explosion Proof, Harsh Environment | 5.0mm | RoHS Compliant | ||
![]() ATB95BK Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 232A | 230A | 1000V | 2012 | ATB | Active | 1 (Unlimited) | Screw | Feed Through | 2 | Black | Screw | 600V | 1 | 230A | 2 AWG | 0 AWG | 4/0-2 AWG | - | 16-95mm2 | 24mm | - | - | 25.0mm | RoHS Compliant | ||
![]() ASB2Y Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 24A | - | 800V | - | ASB | Active | 1 (Unlimited) | - | Feed Through | 2 | Yellow | Push In, Spring | 600V | 1 | 20A | 22 AWG | 14 AWG | 14-22 AWG | - | 0.5-2.5mm2 | 9mm | - | - | 5.0mm | RoHS Compliant | ||
![]() ATD1FL4BU Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 6.3A | 6.3A | 500V | 2012 | ATD | Active | 1 (Unlimited) | Screw | Disconnect, Feed Through | 4 | Blue | Screw | 600V | 2; Connected | 6.3A | 22 AWG | 10 AWG | 10-22 AWG | 5mm x 20mm, 5mm x 25mm | 0.5-4mm2 | 10mm | Fuse, Lever | LED | 8.0mm | RoHS Compliant | ||
![]() ATB35 Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 125A | - | 800V | - | ATB | Active | 1 (Unlimited) | - | Feed Through | 2 | Gray | Screw | 600V | 1 | 145A | 8 AWG | 2 AWG | 2-8 AWG | - | 10-35mm2 | 18mm | - | - | 15.0mm | RoHS Compliant | ||
![]() ATB2W Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 24A | 20A | 800V | - | ATB | Active | 1 (Unlimited) | Screw | Feed Through | 2 | White | Screw | 600V | 1 | 20A | 24 AWG | 14 AWG | 14-24 AWG | - | 0.5-2.5mm2 | 9mm | - | - | 5.0mm | RoHS Compliant | ||
![]() ATB4BR Amphenol PCD | In Stock | - | - | 8 Weeks | - | Polyamide (PA66), Nylon 6/6 | 32A | 40A | 800V | - | ATB | Active | 1 (Unlimited) | Screw | Feed Through | 2 | Brown | Screw | 600V | 1 | 40A | 22 AWG | 10 AWG | 10-22 AWG | - | 0.5-4mm2 | 9mm | - | - | 6.0mm | RoHS Compliant | ||
![]() ASMA21F Amphenol PCD | In Stock | - | - | 8 Weeks | DIN Rail | Polyamide (PA66), Nylon 6/6 | 24A | - | 800V | - | ASMA | Active | 1 (Unlimited) | - | Feed Through | 3 | Orange | Push In, Spring | 600V | 1 | 20A | 22 AWG | 14 AWG | 14-22 AWG | - | 0.5-2.5mm2 | 9mm | - | - | 5.0mm | RoHS Compliant |