- Series
- Packaging
- Product Type
- Subcategory
- Operating Temperature
- Pitch
- Mfr
- Package
- Product Status
- Mounting Type
- Color
- Termination Style
Attribute column
Manufacturer
Amphenol Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Contact Materials | Current-UL | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Strip Length | Number of Positions Per Level | Max Supply Voltage (AC) | Features | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELFH12210J Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Copper Alloy | 15A | 300V | 105°C | Bulk | 2012 | ELFH | Active | - | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 12 | - | - | Black | - | - | - | - | 0.200 5.08mm | - | - | 0.319 8.10mm | - | 15A | Solder | - | - | 100GOhm | 300V | 0.155 3.94mm | - | - | - | 1 | 15A | - | - | - | - | Tin-Lead | - | - | 12 | - | - | - | 90°, Right Angle | - | 12 | - | Ejectors | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FXPT08200 Amphenol PCD | 13 |
| Datasheet | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | PPO | Polyphenylene Oxide (PPO) | Copper Alloy | 15A | 300V | 105°C | Bulk | 2008 | FXP FlexiPlug® | Active | Not Applicable | Screw | - | - | Plug, Female Sockets | 8 | 105°C | 0°C | Black | 1 | Female | - | - | 0.200 5.08mm | Straight | 29.05mm | 0.690 17.53mm | - | 15A | Screw with Captive Plate | 8 | Black | - | 300V | - | 8 | 300V | 15A | 2 | 15A | 26 AWG | 12 AWG | - | - | Tin | - | 12-26 AWG | 4 | - | - | 90° | - | 7.87mm | 8 | - | Retention Latches (Non-Wire Side) | 47.49mm | 17.52mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() ELFF06230 Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | PPO | Polyphenylene Oxide (PPO) | Copper Alloy | 15A | 300V | 105°C | Bulk | 2006 | ELFF | Active | - | Screw | - | - | Plug, Female Sockets | 6 | - | - | Black | 1 | Female | - | - | 0.200 5.08mm | Straight | 30.93mm | 1.218 30.94mm | - | 15A | Screw - Rising Cage Clamp | 6 | Black | - | 300V | - | 6 | 300V | 15A | 1 | 15A | 26 AWG | 12 AWG | - | - | Tin | - | 12 AWG, 14-26 AWG | 6 | - | - | 90° | - | 7.87mm 12.45mm | 6 | - | Retention Latches (Wire Side) | 30.48mm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() ELFH21250E Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Brass | 15A | 300V | -40°C~105°C | Bulk | 2003 | ELFH | Active | - | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 21 | 105°C | -40°C | Black | 1 | - | - | - | 0.200 5.08mm | Vertical | 8.1mm | 0.319 8.10mm | - | 15A | Solder | 21 | Black | - | 300V | - | - | - | 15A | 1 | 15A | - | - | - | - | Tin | - | - | 21 | - | - | - | Vertical | - | 21 | - | Mating Flange | 116.84mm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() ELFH14250 Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Brass | 15A | 300V | -40°C~105°C | Bulk | 2003 | ELFH | Active | - | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 14 | 105°C | -40°C | Black | 1 | - | - | - | 0.200 5.08mm | Vertical | 8.1mm | 0.319 8.10mm | - | 15A | Solder | 14 | Black | 100GOhm | 300V | - | - | - | 15A | 1 | 15A | - | - | - | - | Tin | - | - | 14 | - | - | - | Vertical | - | 14 | - | - | 71.27mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() ELXH13100 Amphenol PCD | 13 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6 | Brass | 12A | - | 125°C | Tray | 2006 | ELXH | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 13 | - | - | Black | 1 | Male | - | - | 0.138 3.50mm | Right Angle | 9.14mm | 0.273 6.93mm | - | - | Solder | 13 | Black | - | 300V | 0.138 3.50mm | - | - | 12A | 1 | 12A | - | - | - | - | Tin | - | - | 13 | - | - | - | 90°, Right Angle | - | 13 | - | - | 46.21mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() ELFP03410 Amphenol PCD | 138 |
| Datasheet | 8 Weeks | Nickel, Tin | Cable, Free Hanging | Free Hanging (In-Line) | PPO | Polyphenylene Oxide (PPO) | Copper Alloy | - | 300V | 105°C | Bulk | 2006 | ELFP | Active | Not Applicable | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Black | - | - | - | - | 0.300 7.62mm | Right Angle | - | 0.592 15.04mm | - | 15A | Screw - Rising Cage Clamp | 3 | - | - | 450V | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | 14 AWG | - | Tin | - | 12 AWG, 14-26 AWG | - | - | - | 180° | - | 7.87mm | - | - | Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() ELFB12280 Amphenol PCD | 122 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | - | - | 125°C | Bulk | 2006 | ELFB | Active | Not Applicable | - | EAR99 | - | Header, Female Sockets | 12 | - | - | Black | 2 | - | NYLON 46, UL: 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | 0.750 19.05mm | unknown | - | Solder | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | - | - | Tin | 1 | - | - | 12 | UL; VDE; CSA | - | Vertical | - | - | - | Interlocking (Side), Retention Latches | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() ELFH06210 Amphenol PCD | 145 |
| Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Brass | 15A | 300V | -40°C~105°C | Bulk | 2003 | ELFH | Active | Not Applicable | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | 105°C | -40°C | Black | 1 | - | - | - | 0.200 5.08mm | Right Angle | 12.06mm | 0.319 8.10mm | - | 15A | Solder | 6 | Black | 100GOhm | 300V | - | - | - | 15A | 1 | 15A | - | - | - | - | Tin | - | - | 6 | - | - | - | 90°, Right Angle | - | 6 | - | - | 30.63mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() ELVH121G0E Amphenol PCD | In Stock | - | - | 8 Weeks | Tin | Through Hole | - | - | Polyamide | - | - | 300V | - | Bulk | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | 1 | Male | - | - | 3.81mm | - | - | - | - | 12A | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() ELFT07450 Amphenol PCD | 13 |
| - | 8 Weeks | Nickel, Tin | Cable, Free Hanging | Free Hanging (In-Line) | PPO | Polyphenylene Oxide (PPO) | Copper Alloy | - | 300V | - | Bulk | - | ELFT | Active | - | Screw | - | - | Plug, Female Sockets | - | - | - | Black | - | - | - | - | 0.300 7.62mm | Straight | - | 1.030 26.16mm | - | 15A | Screw - Rising Cage Clamp | 7 | - | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | 12 AWG | - | Tin | - | 12-26 AWG | - | - | - | 90° | - | 7.87mm | - | - | Retention Latches (Wire Side) | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() ELFH22260 Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Brass | 15A | - | -40°C~105°C | Tray | 2006 | ELFH | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (2 Side) | 22 | 105°C | -40°C | Black | 1 | - | - | - | 0.200 5.08mm | Vertical | 8.1mm | 0.475 12.07mm | - | - | Solder | 22 | Black | - | 300V | 0.155 3.94mm | - | - | 15A | 1 | 15A | - | - | - | - | Tin | - | - | 22 | - | - | - | Vertical | - | 22 | - | - | 111.91mm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() ELVH06100 Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6 | Brass | - | - | 125°C | Tray | 2012 | ELVH | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | - | PA, UL 94V-0 | - | 0.150 3.81mm | Right Angle | 9.14mm | 0.273 6.93mm | - | - | Solder | - | - | - | 300V | 0.138 3.50mm | - | - | 12A | 1 | 12A | - | - | - | - | Tin | 1 | - | - | 6 | UL; CSA | - | 90°, Right Angle | - | 6 | - | - | 23.67mm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() ELVH08500 Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6 | Brass | 12A | - | 125°C | Tray | 2006 | ELVH | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Black | 1 | - | - | - | 0.150 3.81mm | Vertical | 6.93mm | 0.360 9.14mm | - | - | Solder | 8 | Black | - | 300V | 0.138 3.50mm | - | - | 12A | 1 | 12A | - | - | - | 8 | Tin | - | - | 8 | - | - | - | Vertical | - | 8 | - | - | 31.29mm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() ELFP0621P0 Amphenol PCD | 96 |
| Datasheet | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | PPO | Polyphenylene Oxide (PPO) | Copper Alloy | - | 300V | 105°C | Bulk | 2004 | ELFP | Active | Not Applicable | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Black | - | Male | - | - | 0.200 5.08mm | Right Angle | - | 0.661 16.80mm | - | 15A | Screw - Rising Cage Clamp | 6 | - | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Tin-Lead | - | 12 AWG, 14-26 AWG | - | - | - | 180° | - | 7.87mm | - | - | Retention Latches (Non-Wire Side), Strain Relief | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() ELFH14210 Amphenol PCD | 15 |
| Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Brass | 15A | 300V | -40°C~105°C | Bulk | 2006 | ELFH | Active | - | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 14 | 105°C | -40°C | Black | 1 | Male | - | - | 0.200 5.08mm | Right Angle | 12.06mm | 0.319 8.10mm | - | 15A | Solder | 14 | Black | - | 300V | - | - | - | 15A | 1 | 15A | - | - | - | 14 | Tin | - | - | 14 | - | - | - | 90°, Right Angle | - | 14 | - | - | 71.27mm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() ELFH08410 Amphenol PCD | 13 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Brass | - | 300V | 105°C | Bulk | 2006 | ELFH | Active | - | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | - | 0.300 7.62mm | Right Angle | 12.06mm | 0.319 8.10mm | - | 15A | Solder | - | - | - | 300V | 0.155 3.94mm | - | - | 15A | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | 8 | - | - | 59.08mm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 20020007-H081B01LF Amphenol | In Stock | - | - | - | Tin | Free Hanging | - | - | Thermoplastic | Bronze, Steel | - | 300V | - | Bulk | - | - | - | - | Screw | - | Terminal Block | - | 8 | 115°C | -40°C | Green | 1 | - | - | - | 5.08mm | Right Angle | 18.2mm | - | - | 12A | - | 8 | - | - | 300V | - | - | 300V | - | 1 | 12A | 24 AWG | 12 AWG | 12 AWG | - | - | - | - | - | - | - | - | - | - | 8 | 300V | - | 40.64mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() ELFH06450 Amphenol PCD | 182 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | - | Brass | 15A | 300V | 105°C | Bulk | 2006 | ELFH | Active | Not Applicable | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Black | 1 | - | - | - | 0.300 7.62mm | Straight | 8.1mm | - | - | 15A | Solder | 6 | Black | - | 300V | - | - | - | 15A | 1 | 15A | - | - | - | - | Tin | - | - | 6 | - | - | - | Vertical | - | 6 | - | - | 43.84mm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() ELFF02230 Amphenol PCD | 113 |
| Datasheet | 8 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | PPO | Polyphenylene Oxide (PPO) | Copper Alloy | 15A | 300V | 105°C | Bulk | 2006 | ELFF | Active | Not Applicable | Screw | - | Screw | Plug, Female Sockets | 2 | - | - | Black | 1 | Female | - | - | 0.200 5.08mm | Straight | 30.93mm | 1.218 30.94mm | - | 15A | Screw - Rising Cage Clamp | 2 | Black | - | 300V | - | 2 | 300V | 15A | 1 | 15A | 26 AWG | 12 AWG | - | - | Tin | - | 12 AWG, 14-26 AWG | 2 | - | - | 90° | - | 7.87mm 12.45mm | 2 | - | Retention Latches (Wire Side) | 10.16mm | 14.3764mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free |