- Automotive
- PPAP
- ECCN (US)
- Part Status
- EU RoHS
- Body Orientation
- Termination Method
- Number of Rows
- Gender
- Number of Contacts
- Type
- Mounting
Attribute column
Manufacturer
Amphenol Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Automotive | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Insulation Resistance (MOhm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mating Cycle (Cycles) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | PPAP | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Tail Length (mm) | Terminal Pitch (mm) | Termination Method | Voltage, Rating | Packaging | Series | JESD-609 Code | Part Status | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Contact Style | Insulation Resistance | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Contact Finish Termination | Mating Post Length | Product Type | Device Socket Type | Device Type Used On | Contact Configuration | Product Category | Product Length (mm) | Length | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69802-068 Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | POLYPHENYLENE SULFIDE | No | 1.218 inch | Straight | - | TIN LEAD (150) OVER NICKEL | COPPER ALLOY | EAR99 | Not Compliant | - | - | FCI | - | Amphenol FCi | 69802-068 | 69802 | 25 | 1/Contact | 125 | 120VAC|120VDC | - | -55 | Surface Mount | STRAIGHT | - | 125 °C | -55 °C | - | - | Obsolete | No | 30.82 | - | 5.43 | - | No | - | - | 1.27 | Solder | - | Tube | - | e0 | Obsolete | - | EAR99 | - | PLCC Socket | - | - | - | SKT | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1 A | 68 | 1.218 inch | - | - | - | - | 0.176 inch | BELLOWED TYPE | 10000000000 Ω | - | - | 600VAC V | TIN LEAD (150) OVER NICKEL | - | - | IC SOCKET | PLCC68 | 17X17 | - | 30.82 | - | 4.97 | - | ||
![]() T808M-210135001R Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | Unknown | - | - | - | - | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G634B26010040EU Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | Unknown | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | Amphenol ICC (Commercial Products) | - | - | - | - | - | - | Box | - | - | Unknown | - | Active | - | - | - | - | - | - | - | - | - | * | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7170-005 Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | EAR99 | - | - | - | AMPHENOL CORP | - | Amphenol Corporation | 7170-005 | 7170 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | No | - | - | 5.77 | - | - | - | - | - | - | - | - | - | - | Active | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U10P0AB20001T Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | No | - | Right Angle | Amphenol Commercial Products | - | - | EAR99 | Compliant with Exemption | 210 | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 1.5 | - | Solder | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | 124 | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | I/O Connectors | - | - | - | - | ||
![]() 10140607-121802LF Amphenol Information Communication & Commercial | 14500 | - | - | - | - | - | - | No | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10119312-2200LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75160-319-03LF Amphenol Information Communication & Commercial | In Stock | - | - | Gold, Tin | Through Hole | - | Thermoplastic | No | - | Straight | - | - | Bronze | EAR99 | Compliant | - | - | - | - | - | - | - | - | 5/Contact | 130 | 110V | - | -65 | Through Hole | - | - | - | - | - | - | - | No | 2.8 | - | - | Compliant | - | - | 3.05 | 2.54 | Solder | 1.5 kV | Bag | - | - | Preliminary | Through Hole | - | - | Unshrouded Header | - | - | 1 | HDR | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | 3 A | 3 | - | Male | - | - | 3.05 mm | - | - | 5 GΩ | - | - | - | - | 12.83 mm | - | - | - | - | - | 7.62 | - | 15.37 | No | ||
![]() 95105-106HLF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | 8535.90.80.40 | - | 5000 | - | - | - | - | 3/Contact | 125 | 1500VAC | - | -65 | Through Hole | - | - | - | - | - | - | - | No | 4.83 | - | - | - | - | 2.54 | 3.2 | 2.54 | Solder | - | Bulk | - | - | Obsolete | - | - | - | Unshrouded Header | - | - | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62 | - | 6.2 | - | ||
![]() 75160-324-02LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | 5/Contact | 130 | 110V | - | -65 | Through Hole | - | - | - | - | - | - | - | No | 2.8 | - | - | - | - | - | 3.05 | 2.54 | Solder | - | Bag | - | - | Preliminary | - | - | - | Unshrouded Header | - | - | 1 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 | - | 9.75 | - | ||
![]() 68715-408HLF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | BOARD | - | No | - | Right Angle | - | TIN (100) OVER NICKEL | - | EAR99 | Compliant | - | - | FCI | 5000 | Amphenol FCi | 68715-408HLF | 68715 | - | 3/Contact | 125 | 1500VAC | - | -65 | Through Hole | RIGHT ANGLE | 2 | - | - | - | LEAD FREE | Obsolete | No | 10.43 | - | 5.19 | - | Yes | 2.54 | 3.51 | 2.54 | Solder | - | Bulk | - | e3 | Obsolete | - | - | BOARD CONNECTOR | Unshrouded Header | - | - | 2 | HDR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | 2.54 mm | - | compliant | - | 8 | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | TIN (100) OVER NICKEL | - | - | - | - | - | - | 10.16 | - | 4.83 | - | ||
![]() 67999-108HLF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | - | - | 5000 | - | - | - | - | 3/Contact | 125 | 1500VAC | - | -65 | Through Hole | - | - | - | - | - | - | - | No | 4.83 | - | - | - | - | 2.54 | 3.3 | 2.54 | Solder | - | Bulk | - | - | Obsolete | - | - | - | Unshrouded Header | - | - | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 | - | 10.62 | - | ||
![]() 68492-106HLF Amphenol Information Communication & Commercial | In Stock | - | - | GXT, Gold | - | - | - | No | - | Right Angle | - | - | Bronze | EAR99 | Compliant | - | 8535.90.80.40 | - | 5000 | - | - | - | - | 3/Contact | 125 | 1500VAC | - | -65 | Through Hole | - | - | - | - | - | - | - | No | 12.76 | - | - | Compliant | - | 2.54 | 3.81 | 2.54 | Solder | - | Bulk | - | - | Obsolete | Solder | - | - | Unshrouded Header | 125 °C | -65 °C | 2 | HDR | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | 12.44 mm | - | - | 6 | - | - | - | Black | - | - | - | - | 1.5 kV | - | - | - | - | - | - | - | - | - | 7.62 | 7.62 mm | 6.1 | No | ||
![]() 91812-306LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | No | 6 | - | - | - | - | - | - | 2 | Solder | - | Tube | - | - | Obsolete | - | - | - | Socket Strip | - | - | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.92 | - | 4 | - | ||
![]() 75844-140-20LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | 5/Contact | 130 | 110V | - | -65 | Through Hole | - | - | - | - | - | - | - | No | 5.08 | - | - | - | - | 2.54 | 3.05 | 2.54 | Solder | - | Bag | - | - | Obsolete | - | - | - | Unshrouded Header | - | - | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 | - | 12.83 | - | ||
![]() ELFH16221 Amphenol | In Stock | - | - | - | - | - | - | No | - | Right Angle | - | - | - | EAR99 | Compliant with Exemption | - | 8536.69.40.40 | - | - | - | - | - | - | 15 | 105 | 300V | - | -40 | Through Hole | - | - | - | - | - | - | - | No | 12.06 | - | - | - | - | - | 3.93 | 5.08 | Solder | - | - | - | - | - | - | - | - | Shrouded Header (4 Sides) | - | - | 1 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81.43 | - | 8.1 | - | ||
![]() 75844-304-64LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | 5/Contact | 130 | 110V | - | -65 | Through Hole | - | - | - | - | - | - | - | No | 5.08 | - | - | - | - | 2.54 | 7.62 | 2.54 | Solder | - | Bag | - | - | Obsolete | - | - | - | Unshrouded Header | - | - | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81.28 | - | 8.26 | - | ||
![]() 75160-196-04LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | 5/Contact | 130 | 110V | - | -65 | Through Hole | - | - | - | - | - | - | - | No | 2.8 | - | - | - | - | - | 3.43 | 2.54 | Solder | - | Bag | - | - | Preliminary | - | - | - | Unshrouded Header | - | - | 1 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 | - | 8.38 | - | ||
![]() 92417-164HLF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | 5000 | - | - | - | - | 3/Contact | 125 | 1500VAC | - | -65 | Through Hole | - | - | - | - | - | - | - | No | 4.83 | - | - | - | - | 2.54 | 2.79 | 2.54 | Solder | - | Bulk | - | - | Obsolete | - | - | - | Unshrouded Header | - | - | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81.28 | - | 10.67 | - | ||
![]() 76350-103-08LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | No | - | Right Angle | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 125 | - | - | -65 | Through Hole | - | - | - | - | - | - | - | No | 12.44 | - | - | - | - | - | - | 2.54 | Solder | - | Bag | - | - | Obsolete | - | - | - | Unshrouded Header | - | - | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 | - | 5.08 | - |