- Gender
- Number of Ports
- Connector Type
- Mounting Type
- Number of Contacts
- Packaging
- Termination
- Operating Temperature
- Mounting Feature
- Shell/Shielding Material
- Contact Finish
- Material Flammability Rating
Attribute column
Manufacturer
Amphenol USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Manufacturer Package Identifier | Shell/Shielding Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Contact Style | Contact Resistance | Insulation Resistance | Max Current Rating | Plating | Dielectric Withstanding Voltage | Number of Ports | Max Voltage Rating (DC) | Mating Cycles | Specifications | USB | Features | Height | Length | Width | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72309-7044RLF Amphenol ICC (FCI) | 15 |
| Datasheet | 9 Weeks | GXT, Tin | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | - | Copper Alloy | - | - | -55°C~85°C | Tape & Reel (TR) | - | 72309 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A per Contact | - | Right Angle | Shielded | - | 18.2mm | - | - | Black | - | - | - | Gold, GXT™ | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 1500 | USB 2.0 | - | Board Lock | - | 13.1mm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() USBFTV75GF459 Amphenol PCD | 2235 |
| Datasheet | 20 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Front Side Nut | - | - | - | - | - | - | - | Bulk | 2005 | USBF TV | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | Green | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | Cadmium | - | 1 | - | - | USB 2.0 | - | Circular Threaded Coupling | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP68 | ||
![]() 87520-0010ALF Amphenol ICC (FCI) | 10000 | - | - | 9 Weeks | GXT, Tin | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | - | Copper Alloy | - | - | -55°C~85°C | Tape & Reel (TR) | 2013 | 87520 | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 3A | - | Right Angle | Unshielded | - | 14mm | - | - | White | - | - | - | Gold, GXT™ | - | - | 4 | - | - | - | - | - | - | - | - | - | Tin | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 14.5mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 72309-7014RLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Tin | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | - | Copper Alloy | NOT SPECIFIED | - | -55°C~85°C | Tape & Reel (TR) | 2011 | 72309 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A per Contact | - | Right Angle | Unshielded | - | 17mm | - | - | Black | NICKEL/TIN | - | - | Gold, GXT™ | - | - | 8 | - | - | 94V-0 | - | NO | - | - | - | - | - | - | 2 | - | 1500 | USB 2.0 | - | Board Lock | - | 13.1mm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() MUSBB15105 Amphenol ICC (Commercial Products) | 30 |
| - | 7 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | - | - | Copper Alloy | PHOSPHOR BRONZE | - | -40°C~105°C | Bulk | 2014 | MUSB | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - mini B | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | unknown | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | USB 2.0 | - | Cover | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 74233-200LF Amphenol ICC (FCI) | 950400 |
| - | 8 Weeks | GXT | Cable, Free Hanging | Free Hanging (In-Line) | - | COPPER ALLOY | Thermoplastic | - | Steel, Stainless | - | 24V | -55°C~85°C | Tray | 2012 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) and Power, Combo | - | - | - | - | Plug | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A 3A | - | Straight | Shielded | - | 50.9mm | - | 3A | Red | TIN | - | - | Gold, GXT™ | - | - | 8 | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | - | NO | - | - | 1GOhm | - | - | - | 1 | 1.042V | 1500 | USB 2.0 | - | - | - | 15.8mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 72309-7014BLF Amphenol ICC (FCI) | 3934 |
| - | 8 Weeks | GXT, Tin | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | - | Copper Alloy | - | - | -55°C~85°C | Tube | - | 72309 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A per Contact | - | Right Angle | Unshielded | - | 17mm | - | - | Black | - | - | - | Gold, GXT™ | - | - | 8 | - | - | 94V-0 | - | NO | - | - | - | - | Nickel | - | 2 | - | 1500 | USB 2.0 | - | Board Lock | - | 13.1mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSB416445CHR Amphenol ICC (Commercial Products) | 1029600 |
| Datasheet | 8 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | Steel (SPCC) | - | - | - | Tape & Reel (TR) | - | GSB4 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded | - | - | unknown | - | Blue | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 61729-1021BLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | GXT, Gold, Tin | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | - | Copper Alloy | - | - | -55°C~85°C | Tube | - | 61729 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-B (USB TYPE-B) | 4 | - | - | Black | Receptacle | - | - | - | - | - | - | - | - | 1A | 2.5mm | Right Angle | Shielded | - | 16mm | - | 1.5A | Black | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | 1GOhm | - | Tin | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 12.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() MUSBR-B151-30 Amphenol ICC (Commercial Products) | 214 |
| - | 7 Weeks | - | Horizontal, Through Hole | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | - | - | Steel, Stainless | - | - | -40°C~105°C | Tray | - | MUSBR | - | - | Active | Not Applicable | - | Solder | - | USB - mini B | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1A | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | USB 2.0 | - | Shielded | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 74233-202LF Amphenol ICC (FCI) | 118800 |
| - | 8 Weeks | GXT | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | Steel, Stainless | - | 24V | -55°C~85°C | Tray | - | - | - | - | Active | 1 (Unlimited) | 8 | Solder | - | USB-A (USB TYPE-A) and Power, Combo | 8 | - | - | Red | Plug | - | - | - | - | - | - | - | - | 1.5A 3A | - | Straight | Shielded | - | 50.9mm | - | 3A | Red | - | - | - | Gold, GXT™ | - | - | 8 | - | - | - | - | - | - | - | 1GOhm | - | - | - | 1 | 1.042V | 1500 | USB 2.0 | - | - | - | 15.8mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 12401548E4#2A Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount, Through Hole | Surface Mount, Right Angle; Through Hole | Horizontal | - | Polymer | 12401548E4#2A | Steel, Stainless | Nickel, Tin | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 24 | Solder | EAR99 | USB-C (USB TYPE-C) | - | - | - | - | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | - | - | 500μm | Right Angle | Unshielded | - | - | - | 5A | Black | - | - | - | Gold | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | 1 | - | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | USB 3.1 | - | 3.53mm | 9.2mm | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() 87520-2010BLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | GXT, Tin | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | - | Copper Alloy | - | - | -55°C~85°C | Tube | 2012 | 87520 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | 4 | - | - | White | Receptacle | - | - | - | - | - | - | - | - | 3A | - | Right Angle | Unshielded | - | 14mm | - | - | White | - | - | - | Gold, GXT™ | - | - | 4 | - | - | - | - | - | - | - | - | - | Nickel | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 14.5mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() UE27BC54130 Amphenol ICC (Commercial Products) | 44472 |
| Datasheet | 11 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Polybutylene | - | Copper Alloy, Steel | Bronze | 30VAC | -40°C~85°C | Tray | 2008 | UE27 | e3 | - | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | Receptacle | POLARISED | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 1.5A | 2.5mm | Right Angle | Shielded | - | 16.3mm | - | - | Black | NICKEL | ONE | UL | Gold | COMMERCIAL | 2 | 4 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | USB, SER B SQ | 30mOhm | 1GOhm | - | - | 500VAC V | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 12.04mm | - | 30μin | UL94 V-0 | No | - | RoHS Compliant | - | - | - | ||
![]() GSB412137CHR Amphenol ICC (Commercial Products) | 585200 | - | Datasheet | 8 Weeks | - | Through Hole, Vertical | Through Hole | Vertical | - | - | - | Steel (SK7) | - | - | - | Tray | 2014 | GSB4 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | unknown | - | Blue | - | - | - | Gold | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | Board Lock | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 87583-3010RPLF Amphenol ICC (FCI) | 371 |
| Datasheet | 8 Weeks | GXT, Tin | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | Thermoplastic | - | Copper Alloy | - | - | -55°C~85°C | Tape & Reel (TR) | - | 87583 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | 4 | - | - | Black | Receptacle | - | - | - | - | - | - | - | - | 3A | - | Right Angle | Unshielded | - | 14mm | - | - | Black | - | - | - | Gold, GXT™ | - | - | 4 | - | - | - | - | - | - | - | - | - | Nickel | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 14.5mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() USBFTV2PE2N Amphenol PCD | 2533 |
| Datasheet | 16 Weeks | - | Panel, Screw | Panel Mount | Flange | - | - | - | Aluminum | - | - | -40°C~85°C | Bulk | 2005 | USBF TV | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | 4 | 85°C | -55°C | Silver | Receptacle | - | - | - | - | - | - | - | - | - | - | Straight | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Natural | - | - | - | - | - | - | - | 1 | - | 500 | USB 2.0 | - | Backshell, Circular Threaded Coupling | 86.9mm | 86.9mm | 24.6mm | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() USBFTV25GF459 Amphenol PCD | In Stock | - | Datasheet | 20 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Through Hole | Flange | - | - | - | - | - | - | - | Bulk | 2005 | USBF TV | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | 1 | - | - | Green | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | USB 2.0 | - | Circular Threaded Coupling | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() USB3FTV7AZNF312 Amphenol PCD | 980 |
| Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Front Side Nut | - | - | - | Aluminum | - | - | -40°C~85°C | Bulk | 2017 | USB3F TV | - | - | Active | Not Applicable | - | - | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 500 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | Circular Threaded Coupling | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() MUSBD111M1 Amphenol ICC (Commercial Products) | 5880 | - | - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | Thermoplastic | - | Copper Alloy | Bronze | - | -40°C~105°C | Bulk | 2014 | MUSB | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-B (USB TYPE-B) | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5mm | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | 18.5mm | - | 1.5A | White | - | - | - | Gold | - | - | 4 | - | - | - | - | NO | - | - | - | 1.5A | Nickel | - | 1 | - | 1500 | USB 2.0 | - | Board Guide, Cover | - | 28mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof |