- Gender
- Number of Ports
- Connector Type
- Mounting Type
- Number of Contacts
- Packaging
- Termination
- Operating Temperature
- Mounting Feature
- Shell/Shielding Material
- Contact Finish
- Material Flammability Rating
Attribute column
Manufacturer
Amphenol USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Housing Material | Shell/Shielding Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Contact Style | Contact Resistance | Insulation Resistance | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Max Voltage Rating (DC) | Mating Cycles | Specifications | USB | Features | Height | Length | Plating Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87583-S010RPLF Amphenol ICC (FCI) | 13 |
| Datasheet | 9 Weeks | GXT | Surface Mount | - | - | - | - | Thermoplastic | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | 4 | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 14mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 14.5mm | - | - | No | - | RoHS Compliant | - | - | - | ||
![]() FWFTV22N Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | Nickel | Panel, Solder | Panel Mount | - | Flange | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | FW Field TV | - | Obsolete | Not Applicable | - | PC Board | EAR99 | Firewire (IEEE 1394) | - | - | - | Black | Receptacle | - | - | - | - | - | - | - | - | - | Straight | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | Natural | - | - | - | - | - | - | - | - | 1 | - | 500 Min | - | - | Circular Threaded Coupling | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() USBFTV22G Amphenol PCD | 52 | - | Datasheet | 8 Weeks | - | Flanges, Panel, Screw | Panel Mount | Metal | Flange | - | - | Aluminum | - | - | - | -40°C~85°C | Bulk | 2005 | USBF TV | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | Green | Receptacle | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Straight | - | IP68 - Dust Tight, Waterproof | - | 30.96mm | - | - | - | Cadmium | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 500 | USB 2.0 | USB 2.0 | Circular Threaded Coupling | - | 31.41mm | - | - | No | Yes | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() USBBFTV72N Amphenol PCD | In Stock | - | Datasheet | 14 Weeks | - | Bulkhead, Panel | Panel Mount | - | Bulkhead - Front Side Nut | - | - | Aluminum | - | - | - | -40°C~85°C | Bulk | 2012 | USBBF TV | - | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | 1 | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 500 | USB 2.0 | - | Circular Threaded Coupling | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 87520-0110BLF Amphenol ICC (FCI) | 311850 |
| Datasheet | 9 Weeks | GXT | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | Copper Alloy | - | - | - | -55°C~85°C | Tube | - | 87520 | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | 4 | - | - | White | Receptacle | - | - | - | - | - | - | - | 3A | - | Right Angle | Shielded | - | - | 14.5mm | - | - | White | - | - | - | Gold, GXT™ | - | - | 4 | - | - | - | - | - | - | - | - | - | Tin | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 14.5mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 87520-3112ALF Amphenol ICC (FCI) | 392000 |
| - | 8 Weeks | GXT, Gold, Tin | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | Copper Alloy | NOT SPECIFIED | - | - | -55°C~85°C | Tape & Reel (TR) | - | 87520 | e3 | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A | - | Right Angle | Shielded | - | 2.0066mm | 14.5mm | - | - | Black | - | ONE | UL | Gold, GXT™ | COMMERCIAL | 1 | 4 | RECTANGULAR | 0.279 inch | - | - | NO | USB, SER A FLAT | 30mOhm | - | - | Nickel | POLAR PIN POSITION | 750VAC V | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 14.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 73725-1030BLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Tin | Through Hole, Vertical | Through Hole, Right Angle | - | Vertical | - | Thermoplastic | Copper Alloy | - | - | - | -55°C~85°C | Tube | 2015 | 73725 | - | Obsolete | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | 5 | - | - | Black | Receptacle | - | - | - | - | - | - | - | 2.5A | 2mm | Right Angle | Shielded | - | - | 19.7mm | - | - | Black | - | - | - | Gold, GXT™ | - | - | 4 | - | - | - | - | - | - | - | - | - | Nickel | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock, Sensor Contact | - | 5.76mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 74626-11S0BPLF Amphenol ICC (FCI) | 1768 | - | - | 8 Weeks | Gold, Tin | Horizontal, Surface Mount | Surface Mount, Right Angle | - | Horizontal, Reverse Mount | - | Thermoplastic | Copper Alloy | - | - | - | -55°C~85°C | Tube | 2013 | - | - | Active | 1 (Unlimited) | 4 | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 3A | 2mm | Right Angle | Shielded | - | - | - | unknown | - | Black | - | - | - | Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 12000 | USB 2.0 | - | Board Lock | - | 14.1mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 10033527-N3212LF Amphenol ICC (FCI) | 816750 |
| - | 13 Weeks | Gold | Surface Mount | - | - | - | - | Polyamide | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | 5 | Solder | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | 800μm | Right Angle | - | - | - | 9.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 9.9mm | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() USBBFTV6N Amphenol PCD | 2186 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Aluminum | - | - | - | -40°C~85°C | Bulk | 2009 | USBBF TV | - | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | 1 | - | - | Silver | Plug | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 500 | USB 2.0 | USB 2.0 | Circular Threaded Coupling | - | - | - | - | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP68, Waterproof | ||
![]() 87520-3010ALF Amphenol ICC (FCI) | 784000 |
| - | 9 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | Copper Alloy | - | POLYETHYLENE | - | -55°C~85°C | Tape & Reel (TR) | - | 87520 | e3 | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A | - | Right Angle | Unshielded | - | 2.0066mm | - | - | - | Black | NICKEL | ONE | UL | Gold, GXT™ | COMMERCIAL | 1 | 4 | RECTANGULAR | 0.279 inch | - | - | NO | USB, SER A FLAT | 30mOhm | - | - | - | POLAR PIN POSITION | 750VAC V | 1 | - | 5000 | USB 2.0 | - | Board Lock | - | - | 30μin | UL94 V-0 | No | - | RoHS Compliant | - | - | - | ||
![]() USB3FTV6N Amphenol PCD | 49 |
| Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Aluminum | - | - | - | -40°C~85°C | Bulk | 2013 | USB3F TV | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | 4 | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 500 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | USB 3.0 | Circular Threaded Coupling | - | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 87520-0110APLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | Copper Alloy | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | 87520 | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | 4 | - | - | White | Receptacle | - | - | - | - | - | - | - | 3A | - | Right Angle | Shielded | - | - | 14.5mm | - | - | White | - | - | - | Gold, GXT™ | - | - | 4 | - | - | - | - | - | - | - | - | - | Tin | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 14.5mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() MUSBA111M1 Amphenol ICC (Commercial Products) | 17 |
| Datasheet | 7 Weeks | - | Horizontal, Through Hole | Panel Mount, Through Hole, Right Angle | - | Flange, Horizontal | - | - | Copper Alloy | PHOSPHOR BRONZE | POLYETHYLENE | - | -40°C~105°C | Bulk | - | MUSB | e3 | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | unknown | - | Black | NICKEL | - | - | Gold | - | - | 4 | - | - | - | - | NO | - | - | - | - | - | - | - | 1 | - | 1500 | USB 2.0 | - | Cover | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() MUSB-D511-00 Amphenol ICC (Commercial Products) | 10000 | - | Datasheet | 7 Weeks | - | - | Panel Mount, Through Hole | - | Flange, Vertical | - | - | Copper Alloy | NOT SPECIFIED | - | - | -40°C~105°C | Tray | 2008 | MUSB | - | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 1.5A | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | unknown | - | White | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() MUSB-A111-30 Amphenol ICC (Commercial Products) | 917 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Flange, Horizontal | STAINLESS STEEL | Brass | Copper Alloy | Bronze | - | 100V | -40°C~105°C | Bulk | - | MUSB | e3 | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | 100V | - | - | - | - | - | - | - | - | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | - | 16.2mm | - | 1.5A | Black | NICKEL | ONE | UL | Gold | COMMERCIAL | 2 | 4 | STAGGERED | 0.709 inch | - | - | - | USB, SER A FLAT | 30mOhm | 1GOhm | 1.5A | - | POLAR PIN POSITION | - | 1 | 100V | 1500 | USB 2.0 | USB 2.0 | - | - | 30mm | 30μin | UL94 V-0 | No | Unknown | RoHS Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() FWFTV6G Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | Cadmium | Cable, Free Hanging | Free Hanging (In-Line) | Metal | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | FW Field TV | - | Obsolete | Not Applicable | - | Solder | - | Firewire (IEEE 1394) | 6 | 85°C | -55°C | Green | Plug | - | - | - | - | - | - | - | - | - | Straight | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | Green | - | - | - | - | - | - | - | - | 1 | - | 500 Min | - | - | Circular Threaded Coupling | 71mm | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 87583-1010RPALF Amphenol ICC (FCI) | 17 |
| Datasheet | 8 Weeks | GXT | Horizontal, Surface Mount | Surface Mount, Right Angle | - | Horizontal | - | Thermoplastic | Copper Alloy | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | 87583 | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 3A | - | Right Angle | Unshielded | - | - | 14.88mm | - | - | Black | - | - | - | Gold, GXT™ | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 14.5mm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | - | ||
![]() 72309-7034BLF Amphenol ICC (FCI) | 15 |
| - | 11 Weeks | GXT, Tin | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | Copper Alloy | NOT SPECIFIED | - | - | -55°C~85°C | Tube | - | 72309 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A per Contact | - | Right Angle | Unshielded | - | - | 17.8mm | - | - | Black | NICKEL/TIN | - | - | Gold, GXT™ | - | - | 8 | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | 2 | - | 1500 | USB 2.0 | - | Board Lock | - | 13.1mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 74233-100LF Amphenol ICC (FCI) | 10 |
| - | 8 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Thermoplastic | Steel, Stainless | - | - | 12V | -55°C~85°C | Tray | - | - | - | Active | 1 (Unlimited) | 8 | Solder | - | USB-A (USB TYPE-A) and Power, Combo | 8 | - | - | - | Plug | - | - | - | - | - | - | - | 1.5A 3A | - | Straight | Shielded | - | - | 50.9mm | - | 3A | Teal | - | - | - | Gold, GXT™ | - | - | 8 | - | - | - | Green | - | - | - | 1GOhm | - | - | - | - | 1 | 2.083V | 1500 | USB 2.0 | - | - | - | 15.8mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - |