- Gender
- Number of Ports
- Connector Type
- Mounting Type
- Number of Contacts
- Packaging
- Termination
- Operating Temperature
- Mounting Feature
- Shell/Shielding Material
- Contact Finish
- Material Flammability Rating
Attribute column
Manufacturer
Amphenol USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Housing Material | Weight | Number of Terminals | Shell/Shielding Material | Base/Housing Material | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Mounting Styles | Package | Package Description | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Pin Count | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Mating Cycles | Product Type | Specifications | USB | Shell Plating | Product | Mounting Angle | Features | Standard | Product Category | Product Length | IP Rating | Product Length (mm) | Length | Plating Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61729-0011RPLF Amphenol ICC (FCI) | 30 |
| Datasheet | 8 Weeks | GXT, Gold, Tin | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | 61729 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-B (USB TYPE-B) | - | 4 | - | - | White | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A | 2.5mm | - | Right Angle | Shielded | - | - | 16mm | - | - | White | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 1 | - | - | - | 1500 | - | USB 2.0 | - | - | - | - | Board Lock | - | - | - | - | - | 12.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 10133476-10001LF Amphenol ICC (FCI) | 2737 | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() MUSBB15134 Amphenol ICC (Commercial Products) | 4 | - | - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Flange, Horizontal | ZINC ALLOY | Thermoplastic | 4.399988g | - | Copper Alloy | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | - | MUSB | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - mini B | - | - | - | - | - | 1 | Receptacle | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 1.6mm | - | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | - | 9.98mm | - | 1.5A | Black | NICKEL | - | ONE | UL | Gold | - | - | 2 | 5 | STAGGERED | - | 0.394 inch | - | 94V-0 | - | NO | 1A | USB, SER B SQ | - | 100MOhm | - | - | - | 1A | - | POLARIZED HOUSING | - | 1 | - | - | RECTANGULAR | 5000 | - | USB 2.0 | USB 2.0 | - | - | - | - | - | - | - | - | - | 20mm | 30μin | - | UL94 V-0 | No | Unknown | RoHS Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() UE27AC54100 Amphenol ICC (Commercial Products) | 107600 | - | Datasheet | 11 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | Module | Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | -40°C~85°C | Tray | - | UE27 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | - | Receptacle | POLARISED | - | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 1A per Contact | - | - | Right Angle | Shielded | - | - | 13.85mm | - | - | Black | - | - | ONE | - | Gold | - | COMMERCIAL | 1 | 4 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.272 inch | - | - | - | NO | - | - | - | - | - | 30V | - | - | - | - | - | 1 | - | - | - | 1500 | - | USB 2.0 | - | - | - | - | Board Lock | - | - | - | - | - | 14.5mm | 30μin | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() MUSB-C111-30 Amphenol ICC (Commercial Products) | 165 |
| - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Metal | Flange, Horizontal | - | Brass | 20.600011g | - | Copper Alloy | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -40°C~105°C | Bulk | 2006 | MUSB | e3 | yes | Active | 1 (Unlimited) | 8 | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | - | - | Receptacle | - | - | 100V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | - | 19.2mm | - | 1.5A | Black | NICKEL | - | TWO | UL | Gold | - | COMMERCIAL | 1+1 | - | RECTANGULAR | - | - | - | 94V-0 | - | NO | - | USB, SER A FLAT | 30mOhm | 1GOhm | - | - | - | 1.5A | - | POLARIZED HOUSING | 500VAC V | 1 | - | 100V | - | 1500 | - | USB 2.0 | USB 2.0 | - | - | - | Board Guide | - | - | - | - | - | 30.5mm | 30μin | - | UL94 V-0 | No | Unknown | RoHS Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() MUSBE15134 Amphenol ICC (Commercial Products) | 492 | - | - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Flange, Horizontal | - | Zinc | - | - | Copper Alloy | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | 2007 | MUSB | e4 | - | Active | 1 (Unlimited) | - | Solder | - | USB - mini AB | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 1.6mm | - | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | - | 9.98mm | - | 1.5A | Black | NICKEL | - | ONE | UL | Gold | - | COMMERCIAL | 2 | 5 | STAGGERED | - | 0.394 inch | - | 94V-0 | - | NO | - | - | 30mOhm | 100MOhm | - | - | - | - | - | POLARIZED HOUSING | - | 1 | - | - | - | 5000 | - | USB 2.0 | USB 2.0 | - | - | - | - | - | - | - | - | - | 20mm | - | - | UL94 V-0 | No | Unknown | RoHS Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 73725-0180BLF Amphenol ICC (FCI) | 235200 |
| Datasheet | 8 Weeks | GXT, Tin | Through Hole, Vertical | Through Hole, Right Angle | - | Vertical | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | 73725 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5A | - | - | Right Angle | Shielded | - | 2.0066mm | 19.7mm | - | - | White | NICKEL | - | ONE | UL | Gold, GXT™ | - | COMMERCIAL | 2 | 4 | STAGGERED | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1500 | - | USB 2.0 | - | - | - | - | Board Lock | - | - | - | - | - | 7.12mm | FLASH inch | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 87520-3012BLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | 87520 | e3 | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | 4 | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A | - | 4 | Right Angle | Unshielded | - | 2.0066mm | 14mm | - | - | Black | NICKEL | - | ONE | UL | Gold, GXT™ | - | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.279 inch | - | - | - | NO | - | USB, SER A FLAT | 30mOhm | - | - | - | - | - | - | POLAR PIN POSITION | 750VAC V | 1 | - | - | - | 5000 | - | USB 2.0 | - | - | - | - | Board Lock | - | - | - | - | - | 14.5mm | 30μin | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() FWFTV22G Amphenol PCD | In Stock | - | Datasheet | - | Nickel | Panel, Screw | Panel Mount | - | Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | FW Field TV | - | - | Obsolete | Not Applicable | 4 | PC Board | - | Firewire (IEEE 1394) | - | 6 | 85°C | -55°C | Green | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | IP68 - Dust Tight, Waterproof | - | 30.96mm | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 500 Min | - | - | - | - | - | - | Circular Threaded Coupling | - | - | - | - | - | 33.83mm | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 10033527-N3212MLF Amphenol ICC (FCI) | 1660 | - | - | 14 Weeks | - | - | Surface Mount, Right Angle | - | Horizontal | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -25°C~85°C | Tape & Reel (TR) | 2011 | - | - | - | Active | - | - | Solder | - | USB - mini AB | - | - | - | - | Black | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A per Contact | - | - | - | Shielded | - | - | - | - | - | Black | - | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 5000 | - | USB 2.0 | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 87583-0010BHLF Amphenol ICC (FCI) | 1499 |
| - | 9 Weeks | GXT, Tin | Horizontal, Surface Mount | Surface Mount, Right Angle | - | Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | 87583 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A | - | - | Right Angle | Unshielded | - | - | 14mm | - | - | White | - | - | - | - | Gold, GXT™ | - | - | - | 4 | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | Tin | - | - | 1 | - | - | - | 1500 | - | USB 2.0 | - | - | - | - | Board Lock | - | - | - | - | - | 14.5mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() MUSBA511N0 Amphenol ICC (Commercial Products) | 13 | - | - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Flange, Vertical | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2015 | MUSB | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A | - | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | Black | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1500 | - | USB 2.0 | - | - | - | - | Board Lock | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 72309-3045BPLF Amphenol ICC (FCI) | 13 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 73725-1180BLF Amphenol ICC (FCI) | 470400 |
| Datasheet | 8 Weeks | GXT, Tin | Through Hole, Vertical | Through Hole, Right Angle | - | Vertical | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | 73725 | - | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 2.5A | 2mm | - | Right Angle | Shielded | - | - | 19.7mm | - | - | Black | - | - | - | - | Gold, GXT™ | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 1 | - | - | - | 1500 | - | USB 2.0 | - | - | - | - | Board Lock | - | - | - | - | - | 5.76mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 72309-7044BLF Amphenol ICC (FCI) | 47 |
| - | 9 Weeks | GXT, Tin | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | 2011 | 72309 | - | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A per Contact | - | - | Right Angle | Shielded | - | - | 18.2mm | - | - | Black | - | - | - | - | Gold, GXT™ | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | 2 | - | - | - | 1500 | - | USB 2.0 | - | - | - | - | Board Lock | - | - | - | - | - | 13.1mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 61729-0010RLF Amphenol ICC (FCI) | 346500 |
| - | 8 Weeks | GXT, Tin | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | 61729 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-B (USB TYPE-B) | - | 4 | - | - | White | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A | 2.5mm | - | Right Angle | Shielded | - | - | 16mm | - | 1.5A | White | - | - | - | - | Gold, GXT™ | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | Tin | - | - | 1 | - | - | - | 1500 | - | USB 2.0 | - | - | - | - | Board Lock | - | - | - | - | - | 12.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() USBFTV7PE2N Amphenol PCD | 2572 |
| Datasheet | 14 Weeks | - | Bulkhead, Front Side Nut, Jam Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | USBF TV | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | - | - | 85°C | -55°C | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 500 | - | USB 2.0 | - | - | - | - | Backshell, Circular Threaded Coupling | - | - | - | - | - | 86.9mm | - | - | - | No | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() MUSBR-A111-30 Amphenol ICC (Commercial Products) | 62 |
| - | 7 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Flange, Horizontal | - | - | - | - | Steel, Stainless | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | MUSBR | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | 4 | 105°C | -40°C | Black | - | Receptacle | - | - | - | - | - | - | - | - | - | 1.5A | 2mm | - | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | 1.5A | Black | - | - | - | - | Gold | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | Nickel | - | - | 1 | - | - | - | 1500 | - | USB 2.0 | USB 2.0 | - | - | - | Board Guide | - | - | - | - | - | - | - | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() GSB19110KEU Amphenol | 10000 | - | - | 7 Weeks | Gold Flash | - | Through Hole, Right Angle | - | Vertical | BRASS | - | - | 4 | Brass | Phosphor Bronze | Straight | Amphenol Commercial Products | GOLD | Phosphor Bronze | 80 | AMPHENOL CORP | POLYBUTYLENE TEREPHTHALATE | Amphenol | GSB19110KEU | GSB191 | Amphenol ICC (Commercial Products) | Through Hole | Through Hole | Tray | ROHS COMPLIANT | Active | 2(mm) | 19.3(mm) | Not Required(mm) | Active | 1.69 | Details | Yes | AMPHENOL - GSB19110KEU - USB, 2.0 TYPE A, RECEPTACLE, TH | Solder | 0.088185 oz | 30VDC | -40 to 85 °C | Bag | - | GSB1 | e3 | Yes | - | - | - | Solder | - | USB-A (USB TYPE-A) | USB Type A | - | - | - | - | - | Receptacle | - | USB Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | 2.0000 mm | 4 | Right Angle | Shielded | - | - | - | unknown | - | White | NICKEL | 4 | - | - | Gold | Solder Pin | - | - | 4 POS | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | RECEPTACLE | - | SOLDER | - | - | - | - | 1 | Tin (Sn) | - | - | 1500 | USB Connectors | USB 2.0 | - | Nickel | USB Type A Connectors | Right Angle | - | USB 2.0 | USB Connectors | 7 mm | - | 7(mm) | - | - | 14.6(mm) | UL94 V-0 | - | - | - | UL 94V-0 | - | - | ||
![]() 87520-1110BLF Amphenol ICC (FCI) | 611100 |
| Datasheet | 9 Weeks | GXT | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | 87520 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | - | 4 | - | - | Black | - | Receptacle | - | - | - | - | - | - | - | - | - | 3A | - | - | Right Angle | Shielded | - | - | 14.5mm | - | - | Black | - | - | - | - | Gold, GXT™ | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 1 | - | - | - | 1500 | - | USB 2.0 | - | - | - | - | Board Lock | - | - | - | - | - | 14.5mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - |