- Gender
- Number of Ports
- Connector Type
- Mounting Type
- Number of Contacts
- Packaging
- Termination
- Operating Temperature
- Mounting Feature
- Shell/Shielding Material
- Contact Finish
- Material Flammability Rating
Attribute column
Manufacturer
Amphenol USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Housing Material | Weight | Mounting Option 1 | Shell/Shielding Material | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Specifications | Features | Length | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MUSBR-B551-30 Amphenol ICC (Commercial Products) | 10000 |
| - | 7 Weeks | - | - | Panel Mount, Through Hole | - | Flange, Vertical | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | - | MUSBR | - | - | Active | Not Applicable | - | Solder | - | USB - mini B | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 1A | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 5000 | USB 2.0 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() MUSBE15130 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Flange, Horizontal | - | - | - | - | Copper Alloy | - | NOT SPECIFIED | - | - | - | - | - | - | -40°C~105°C | Bulk | 2014 | MUSB | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - mini AB | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 1A | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | unknown | - | Black | - | - | - | Gold | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 5000 | USB 2.0 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 87520-3110ABLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | - | - | Copper Alloy | - | - | THERMOPLASTIC | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | 87520 | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 3A | 2mm | - | Right Angle | Shielded | - | - | - | - | - | Black | NICKEL | ONE | UL | Gold, GXT™ | - | COMMERCIAL | - | 1 | 4 | RECTANGULAR | 0.279 inch | - | - | - | - | USB, SER A FLAT | 30mOhm | - | - | - | - | POLAR PIN POSITION | 750VAC V | 1 | - | - | - | 1500 | USB 2.0 | Board Lock | - | 30μin | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 72309-9043BLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold, Tin | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | 72309 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 1.5A per Contact | - | - | Right Angle | Shielded | - | - | - | - | - | Black | - | - | - | Gold, GXT™ | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 1500 | USB 2.0 | Board Lock | 13.1mm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() FWF21NSCC Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | Nickel | Panel | Panel Mount | Metal | Flange | - | Metal | 39.199991g | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2004 | FW Field TV | - | - | Obsolete | Not Applicable | - | Solder | - | Firewire (IEEE 1394) | 6 | - | - | Black | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Self Closing Cap | - | - | - | - | No | RoHS Compliant | - | Lead Free | - | ||
![]() MUSBA511N5 Amphenol ICC (Commercial Products) | 5880 |
| - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Flange, Vertical | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | MUSB | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1500 | USB 2.0 | Board Lock, Cover | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 72309-5043BLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | 72309 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 1.5A per Contact | - | - | Right Angle | Shielded | - | - | - | - | - | Black | - | - | - | Gold, GXT™ | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 1500 | USB 2.0 | Board Lock | 13.1mm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 72309-7013BPLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold, Tin | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | 72309 | - | - | Active | 1 (Unlimited) | 8 | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 1.5A per Contact | - | - | Right Angle | Unshielded | - | - | 17mm | - | - | Black | - | - | - | Gold, GXT™ | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 1500 | USB 2.0 | Board Lock | 13.1mm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 10137066-00021LF Amphenol ICC (FCI) | 490000 |
| - | 12 Weeks | - | - | - | - | - | STAINLESS STEEL | - | - | LOCKING | - | AU ON NI | COPPER ALLOY | THERMOPLASTIC | RIGHT ANGLE | 105°C | -55°C | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | EAR99 | USB CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | NICKEL | ONE | UL | - | - | COMMERCIAL | 0.362 inch | - | - | - | 0.125 inch | MALE | - | - | 0.394 inch | - | 40mOhm | 100000000Ohm | RECEPTACLE | - | - | - | 100VAC V | - | 200 Cycles | .2224 N | .05838 N | - | - | - | - | 30μin | - | - | - | RoHS Compliant | - | - | - | ||
![]() 72309-7043RLF Amphenol ICC (FCI) | 2413 |
| Datasheet | 11 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | - | - | Solder | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | - | ||
![]() MUSBRA111M5 Amphenol ICC (Commercial Products) | 10000 |
| - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Flange, Horizontal | - | - | - | - | Steel, Stainless | - | NOT SPECIFIED | - | - | - | - | - | - | -40°C~105°C | Bulk | 2015 | MUSBR | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | unknown | - | Black | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1500 | USB 2.0 | Board Guide, Cover | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 10033526-N3222MLF Amphenol ICC (FCI) | 767250 | - | - | 11 Weeks | Gold, Tin | Surface Mount | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 5 | Solder | - | Receptacle, USB | 5 | - | - | Black | Female | - | - | - | - | - | - | - | - | 800μm | - | Right Angle | - | - | - | 9.4mm | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | 100MOhm | - | - | Nickel | - | - | 1 | - | - | - | - | - | - | 9.9mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 72309-3045RPLF Amphenol ICC (FCI) | 10000 |
| - | 10 Weeks | Gold, Tin | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2011 | 72309 | - | - | Active | 1 (Unlimited) | 8 | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 1.5A per Contact | - | - | Right Angle | Shielded | - | - | 18.2mm | - | - | Black | - | - | - | Gold | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 1500 | USB 2.0 | Board Lock | 13.9mm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() MUSB2D11003BP Amphenol | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | 105 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSB443T33HR Amphenol ICC (Commercial Products) | 7475 |
| Datasheet | 8 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | - | Horizontal | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | GSB4 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB - micro B | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | Right Angle | Shielded | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 5000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide, Pick and Place | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() MUSBB15131 Amphenol ICC (Commercial Products) | 30 |
| - | 7 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Through Hole, Right Angle | - | Flange, Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | Bronze | - | - | - | - | - | - | -40°C~105°C | Bulk | - | MUSB | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - mini B | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.6mm | - | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | - | 9.98mm | unknown | - | Black | - | - | - | Gold | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | 1 | - | - | - | 5000 | USB 2.0 | Cover | 20mm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 73725-1191BLF Amphenol ICC (FCI) | 12 |
| Datasheet | 8 Weeks | GXT, Tin | Through Hole, Vertical | Through Hole, Right Angle | - | Vertical | - | Thermoplastic | - | - | Copper Alloy | - | NOT SPECIFIED | - | - | - | - | - | - | -55°C~85°C | Tube | 2015 | 73725 | - | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | 2.5A | - | - | Right Angle | Shielded | - | 2.0066mm | 19.7mm | - | - | Black | TIN OVER NICKEL | ONE | UL | Gold, GXT™ | - | COMMERCIAL | - | 2 | 4 | STAGGERED | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1500 | USB 2.0 | Board Lock | 7.12mm | FLASH inch | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() GSB311231HR Amphenol ICC (Commercial Products) | 2 |
| Datasheet | 8 Weeks | - | Horizontal, Through Hole | Panel Mount, Through Hole, Right Angle | - | Horizontal | STAINLESS STEEL | Polymer | - | - | Steel, Stainless | - | COPPER ALLOY | - | - | - | - | - | 30VAC | - | Tray | 2012 | GSB3 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A), Stacked | - | 60°C | -20°C | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.25A 1.8A | - | - | Right Angle | - | - | - | 19.5mm | - | 1.8A | Blue | - | - | - | Gold | 30V | - | - | - | 18 | - | - | - | 94V-0 | NO | - | - | - | 100MOhm | - | - | Nickel | - | - | 2 | - | - | - | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | 13.5mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | - | ||
![]() MUSBC111M0 Amphenol ICC (Commercial Products) | 5940 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Flange, Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | Bronze | - | - | - | - | - | - | -40°C~105°C | Bulk | 2008 | MUSB | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | - | - | unknown | 1.5A | Black | - | TWO | UL | Gold | - | COMMERCIAL | - | 1+1 | 8 | RECTANGULAR | - | - | - | - | 0.756 inch | USB, SER A FLAT | 30mOhm | 1GOhm | - | 1.5A | Nickel | POLARIZED HOUSING | 500VAC V | 2 | - | - | - | 1500 | USB 2.0 | Board Guide | - | - | 0.096 inch | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() LUSBA11100 Amphenol ICC (Commercial Products) | 5080 |
| - | 7 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | Horizontal | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | LUSB | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Board Lock, Locking Tab | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - |