- Gender
- Number of Ports
- Connector Type
- Mounting Type
- Number of Contacts
- Packaging
- Termination
- Operating Temperature
- Mounting Feature
- Shell/Shielding Material
- Contact Finish
- Material Flammability Rating
Attribute column
Manufacturer
Amphenol USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Material | Housing Material | Body Material | Shell/Shielding Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Data Rate | Mating Cycles | Specifications | USB | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() USBFTV72N Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | - | Bulkhead, Jam Nut, Panel | Panel Mount | Metal | Bulkhead - Front Side Nut | - | - | - | - | Aluminum | - | - | - | - | -40°C~85°C | Bulk | 2004 | USBF TV | - | - | Active | Not Applicable | 4 | Solder | - | USB-A (USB TYPE-A) | 1 | 85°C | -55°C | Silver | Receptacle | - | - | - | - | - | - | - | - | - | - | Straight | - | IP68 - Dust Tight, Waterproof | - | 38.47mm | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Natural | - | - | - | - | - | - | - | - | 1 | - | 500 | USB 2.0 | USB 2.0 | Circular Threaded Coupling | - | 31.42mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 73725-0010BLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle | - | Vertical | - | - | Thermoplastic | - | Copper Alloy | - | NOT SPECIFIED | - | - | -55°C~85°C | Tube | - | 73725 | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | 5 | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5A | 2mm | Right Angle | Shielded | - | - | 19.7mm | - | - | White | TIN | ONE | UL | Gold, GXT™ | - | COMMERCIAL | 2 | 4 | STAGGERED | - | - | - | - | NO | USB, SER A FLAT | 30mOhm | - | - | Tin | POLARIZED HOUSING | - | 1 | - | 1500 | USB 2.0 | USB 2.0 | Board Lock, Sensor Contact | - | 5.76mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 10137062-00021LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | - | Surface Mount, Right Angle; Through Hole | - | Horizontal | - | - | - | - | Steel, Stainless | - | - | - | 100V | -55°C~85°C | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-C (USB TYPE-C) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.25A 5A | - | - | Shielded | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | Board Guide | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() USBFTV22N Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | - | Flanges, Panel, Screw | Panel Mount | - | Flange | - | - | - | Metal | Aluminum | - | - | - | - | -40°C~85°C | Bulk | 2005 | USBF TV | - | - | Active | Not Applicable | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | Silver | Receptacle | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Straight | - | IP68 - Dust Tight, Waterproof | - | 30.96mm | - | - | - | Nickel | - | - | - | - | - | - | 4 | - | - | - | - | Natural | - | - | - | - | - | - | - | - | 1 | 480 Mbps | 500 | USB 2.0 | USB 2.0 | Circular Threaded Coupling | - | 31.41mm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() FWFTV6N Amphenol PCD | In Stock | - | Datasheet | 14 Weeks | Nickel | Cable, Free Hanging | Free Hanging (In-Line) | Metal | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | FW Field TV | - | - | Obsolete | Not Applicable | 4 | Solder | EAR99 | Firewire (IEEE 1394) | - | - | - | Black | Plug | - | - | - | - | - | - | - | - | - | - | Straight | - | IP68 - Dust Tight, Waterproof | - | - | unknown | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | Natural | - | - | - | - | - | - | - | - | 1 | - | 500 Min | - | - | Circular Threaded Coupling | 71mm | 71mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ID651000 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Zinc Alloy, Die Cast | NOT SPECIFIED | NOT SPECIFIED | - | - | -40°C~105°C | Bulk | 2006 | ID | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | Black | Plug | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 55917-601LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | Plastic | - | Copper Alloy | - | - | - | 24V | -55°C~85°C | Bulk | 2004 | 55917 | - | - | Active | 1 (Unlimited) | 8 | Solder | - | USB-A (USB TYPE-A) and Power, Combo | 8 | - | - | Red | Receptacle | - | - | - | - | - | - | - | - | 3A | - | Right Angle | Shielded | - | - | 16.4mm | - | 3A | Red | - | - | - | Gold, GXT™ | - | - | - | 8 | - | - | - | - | Red | - | - | - | - | - | - | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 16.1mm | 13.8mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 55917-501LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | 8 | - | Plastic | - | Copper Alloy | - | - | - | 12V | -55°C~85°C | Bulk | - | 55917 | - | - | Active | 1 (Unlimited) | 8 | Solder | - | USB-A (USB TYPE-A) and Power, Combo | 8 | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 3A | - | Right Angle | Shielded | - | - | 16.4mm | - | 3A | Teal | - | - | - | Gold, GXT™ | - | - | - | 8 | - | - | - | - | Green | - | - | - | - | - | - | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 16.1mm | 13.8mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 87583-0010RHLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT | Horizontal, Surface Mount | Surface Mount, Right Angle | - | Horizontal | - | - | Thermoplastic | - | Copper Alloy | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | 87583 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 3A | - | Right Angle | Unshielded | - | - | 14.88mm | - | - | White | - | - | - | Gold, GXT™ | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 14.5mm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | - | ||
![]() USBFTV7PE2G Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | Bulkhead, Jam Nut, Panel | Panel Mount | - | Bulkhead - Front Side Nut | - | - | - | - | Aluminum | - | - | - | - | -40°C~85°C | Bulk | 2005 | USBF TV | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | Green | Receptacle | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Straight | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 500 | USB 2.0 | - | Backshell, Circular Threaded Coupling | 72.7mm | 86.9mm | 38.5mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() GSB343K33HR Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 8 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | - | Horizontal | - | - | - | - | Steel, Stainless | - | NOT SPECIFIED | - | 30VAC | -20°C~60°C | Tape & Reel (TR) | 2010 | GSB3 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB - micro B | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.8A | - | Right Angle | - | - | - | - | unknown | - | Black | - | - | - | Gold | - | - | - | 10 | - | - | - | - | - | - | - | - | 100MOhm | - | - | - | - | 1 | - | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | Board Guide, Solder Retention | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 10132328-10011LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | Surface Mount, Through Hole | - | Vertical | - | - | - | - | Steel, Stainless | - | - | - | 100VAC | -55°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-C (USB TYPE-C) | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | Black | - | - | - | Gold, GXT™ | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | Board Guide, Solder Retention | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 72309-8044RLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | - | - | Copper Alloy | - | NOT SPECIFIED | POLYETHYLENE | - | -55°C~85°C | Tape & Reel (TR) | - | 72309 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A per Contact | - | - | Shielded | - | - | - | - | - | White | TIN | - | - | Gold, GXT™ | - | - | - | 8 | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | 2 | - | 1500 | USB 2.0 | - | Board Lock | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() USBFTV72G Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | - | Bulkhead, Jam Nut, Panel | Panel Mount | Metal | Bulkhead - Front Side Nut | - | Metal | - | - | Aluminum | - | - | - | - | -40°C~85°C | Bulk | 2004 | USBF TV | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | 4 | 85°C | -55°C | Green | Receptacle | - | - | - | - | - | - | - | - | - | - | Straight | - | IP68 - Dust Tight, Waterproof | - | 38.47mm | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Green | - | - | - | - | - | - | - | - | 1 | - | 500 | USB 2.0 | - | Circular Threaded Coupling | - | 31.42mm | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() UE27AC5410H Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 11 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | Thermoplastic | - | Copper Alloy | - | NOT SPECIFIED | - | 30VAC | -40°C~85°C | Tray | - | UE27 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | POLARISED | 2pF | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1A per Contact | - | Right Angle | Shielded | - | - | 13.85mm | unknown | 1A | - | - | ONE | - | Gold | 30V | COMMERCIAL | 1 | 4 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.272 inch | - | Black | NO | - | - | 1GOhm | 30V | Nickel, Tin | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 14.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 87583-3010BPLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | GXT | Horizontal, Surface Mount | Surface Mount, Right Angle | - | Horizontal | - | - | Thermoplastic | - | Copper Alloy | - | - | - | - | -55°C~85°C | Tube | 2010 | 87583 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A | - | Right Angle | Unshielded | - | - | 14mm | - | - | Black | - | - | - | Gold, GXT™ | - | - | - | 4 | - | - | - | - | - | NO | - | - | - | - | Nickel | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 14.5mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 87520-1010ALF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | Thermoplastic | - | Copper Alloy | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2013 | 87520 | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A | - | Right Angle | Unshielded | - | 2.0066mm | 14mm | - | - | Black | - | ONE | UL | Gold, GXT™ | - | COMMERCIAL | 1 | 4 | RECTANGULAR | - | 0.279 inch | - | - | NO | USB, SER A FLAT | 30mOhm | - | - | Tin | POLAR PIN POSITION | 750VAC V | 1 | - | 5000 | USB 2.0 | - | Board Lock | - | 14.5mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 87520-1010BLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | Thermoplastic | - | Copper Alloy | - | - | - | - | -55°C~85°C | Tube | - | 87520 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | - | - | - | Black | Receptacle | - | - | - | - | - | - | - | - | 3A | - | Right Angle | Unshielded | - | - | 14mm | - | - | Black | - | - | - | Gold, GXT™ | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 1 | - | 5000 | USB 2.0 | USB 2.0 | Board Lock | - | 14.5mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 72309-7043BLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold, Tin | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | Thermoplastic | - | Copper Alloy | - | - | - | - | -55°C~85°C | Tube | - | 72309 | - | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.5A per Contact | - | Right Angle | Shielded | - | - | 18.2mm | - | - | Black | - | - | - | Gold, GXT™ | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | 2 | - | 1500 | USB 2.0 | - | Board Lock | - | 13.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 87520-2110APLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT | Horizontal, Through Hole | Through Hole, Right Angle | - | Horizontal | - | - | Thermoplastic | - | Copper Alloy | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | 87520 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | 4 | - | - | White | Receptacle | - | - | - | - | - | - | - | - | 3A | - | Right Angle | Shielded | - | - | 14.5mm | - | - | White | - | - | - | Gold, GXT™ | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | 1 | - | 1500 | USB 2.0 | - | Board Lock | - | 14.5mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - |