- Gender
- Number of Ports
- Connector Type
- Mounting Type
- Number of Contacts
- Packaging
- Termination
- Operating Temperature
- Mounting Feature
- Shell/Shielding Material
- Contact Finish
- Material Flammability Rating
Attribute column
Manufacturer
Amphenol USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Shell/Shielding Material | Contact Materials | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Mating Cycles | Specifications | Features | Length | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MUSBB151M0 Amphenol ICC (Commercial Products) | 78 |
| - | 7 Weeks | Gold, Tin | Panel, Snap in, Through Hole | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | Thermoplastic | Copper Alloy | Bronze | - | - | -40°C~105°C | Bulk | - | MUSB | e3 | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - mini B | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 1.6mm | - | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | - | 9.98mm | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | 1 | 5000 | USB 2.0 | - | 20mm | UL94 V-0 | No | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 10144745-0001LF Amphenol ICC (FCI) | 1900000 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74233-2019LF Amphenol ICC (FCI) | 10000 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74309-003LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 87520-2112ALF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | Copper Alloy | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2011 | 87520 | e3 | Obsolete | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A | - | - | Right Angle | Shielded | - | 2.0066mm | 14.5mm | - | - | White | - | ONE | UL | Gold, GXT™ | COMMERCIAL | 1 | 4 | RECTANGULAR | - | 0.279 inch | - | - | NO | USB, SER A FLAT | 30mOhm | - | - | - | Nickel | POLAR PIN POSITION | 750VAC V | 1 | 1500 | USB 2.0 | Board Lock | 14.5mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 55917-801LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Plastic | Copper Alloy | - | - | 12V | -55°C~85°C | Tube | 2008 | 55917 | e3 | Obsolete | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) and Power, Combo | - | - | - | Receptacle | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 5A | - | - | Right Angle | Shielded | - | - | 16.4mm | - | - | Teal | TIN | - | - | Gold, GXT™ | - | - | 8 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | 1 | 1500 | USB 2.0 | Board Lock | 16.1mm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 12401544E4#2A Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | - | - | - | Board Edge, Cutout; Surface Mount, Right Angle | Horizontal, Mid Mount | - | - | Steel, Stainless | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | USB-C (USB TYPE-C) | - | - | - | Receptacle | 8536.69.40.30 | - | - | - | - | - | - | 5A | - | - | Right Angle | - | - | - | - | unknown | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide | - | UL94 V-0 | - | - | - | - | ||
![]() 55917-800LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Plastic | Copper Alloy | - | - | 12V | -55°C~85°C | Tube | 2008 | 55917 | e3 | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) and Power, Combo | - | - | - | Receptacle | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 5A | - | - | Right Angle | Shielded | - | - | 16.4mm | - | - | Black | TIN | - | - | Gold, GXT™ | - | - | 8 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | 1 | 1500 | USB 2.0 | Board Lock | 16.1mm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() U27-AE54-100 Amphenol | In Stock | - | - | - | Gold | - | - | - | - | Thermoplastic | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Solder | - | Receptacle, USB | 4 | 85 °C | -55 °C | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | 4 | - | - | - | - | Black | - | - | - | 1 GΩ | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() USBFTV75NF459 Amphenol PCD | 2630 |
| Datasheet | 20 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Front Side Nut | - | - | - | - | - | - | - | Bulk | 2005 | USBF TV | - | Active | 1 (Unlimited) | 6 | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | - | - | 33.3mm | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | USB 2.0 | Circular Threaded Coupling | 38.1mm | - | - | RoHS Compliant | - | - | ||
![]() 87520-3S10APCLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | Copper Alloy | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2013 | 87520 | - | Obsolete | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | 3A | - | - | Right Angle | Unshielded | - | - | 14.5mm | - | - | Black | - | - | - | Gold, GXT™ | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 15000 | USB 2.0 | Board Lock | 13.9mm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 72309-2034BLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Tin | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | Copper Alloy | - | - | - | -55°C~85°C | Tube | 2011 | 72309 | - | Obsolete | 1 (Unlimited) | 8 | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | Receptacle | - | - | - | - | - | - | - | 1.5A per Contact | - | - | Right Angle | Unshielded | - | - | 17.8mm | - | - | White | - | - | - | Gold, GXT™ | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1500 | USB 2.0 | Board Lock | 13.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10033527-T3112LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72309-3024BPLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Tin | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | Copper Alloy | - | - | - | -55°C~85°C | Tube | 2011 | 72309 | - | Obsolete | 1 (Unlimited) | 8 | Solder | - | USB-A (USB TYPE-A), Stacked | - | - | - | Receptacle | - | - | - | - | - | - | - | 1.5A per Contact | - | - | Right Angle | Shielded | - | - | 17.4mm | - | - | Black | - | - | - | Gold, GXT™ | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1500 | USB 2.0 | Board Lock | 13.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() USB3FTV2SANF459 Amphenol PCD | 42 | - | Datasheet | 28 Weeks | - | - | Panel Mount, Through Hole | Bulkhead - Front Side Nut | - | - | Aluminum | - | - | - | -40°C~85°C | Bulk | - | USB3F TV | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 500 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Circular Threaded Coupling | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10135709-601LF Amphenol ICC (FCI) | 10000 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 87520-3112BLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Active | - | 4 | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | 14.5mm | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 14.5mm | - | No | RoHS Compliant | - | - | ||
![]() 10033527-N3112LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | - | - | COPPER ALLOY | Polymer | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | Active | - | 5 | Solder | - | USB CONNECTOR | - | - | - | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 800μm | 5 | Right Angle | - | - | - | - | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | 9.9mm | - | No | RoHS Compliant | - | - | ||
![]() 10118193-0002LF Amphenol ICC (FCI) | 19000 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MUSBRA11135 Amphenol ICC (Commercial Products) | 5940 |
| - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | - | Steel, Stainless | - | - | - | -40°C~105°C | Bulk | 2015 | MUSBR | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | Receptacle | - | - | - | - | - | - | - | 1.5A | 2mm | - | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | Black | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1500 | USB 2.0 | Board Guide, Cover | - | UL94 V-0 | No | RoHS Compliant | - | Dust Tight, IP67, Waterproof |