- Gender
- Number of Ports
- Connector Type
- Mounting Type
- Number of Contacts
- Packaging
- Termination
- Operating Temperature
- Mounting Feature
- Shell/Shielding Material
- Contact Finish
- Material Flammability Rating
Attribute column
Manufacturer
Amphenol USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Mounting Option 1 | Shell/Shielding Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Gender | Current Rating (Amps) | Shielding | Ingress Protection | Reach Compliance Code | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number of Contacts | Body Depth | Contact Style | Polarization Key | Number of Ports | Mating Cycles | Specifications | Features | Plating Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MRU-AF41-1000 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Panel Mount, Through Hole | Bulkhead - Front Side Nut | - | Steel, Stainless | - | - | - | -45°C~85°C | Bulk | - | MRU | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | 1.5A | Shielded | IP67/68 - Dust Tight, Waterproof | - | Black | - | - | - | Gold | - | 4 | - | - | - | 1 | 1500 | USB 2.0 | Circular Bayonet Coupling | - | UL94 V-0 | RoHS Compliant | ||
![]() 10153890-2120LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10132411-00022LF Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole, Right Angle | Horizontal | - | Steel (SUS) | - | - | - | - | Tray | - | 10132411 | Obsolete | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | 0.25A 1.8A | Unshielded | - | - | Blue | - | - | - | Gold | - | 9 | - | - | - | 1 | 1500 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | - | UL94 V-0 | RoHS Compliant | ||
![]() 10132410-00021LF Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole, Right Angle | Horizontal | - | Copper Alloy | - | - | 30V | -25°C~85°C | Tray | - | 10132410 | Obsolete | 1 (Unlimited) | Solder | USB-B (USB TYPE-B) | Receptacle | 0.25A 1.8A | Unshielded | - | - | Blue | - | - | - | Gold | - | 4 | - | - | - | 1 | 3500 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | - | UL94 V-0 | RoHS Compliant | ||
![]() 74032-101LF Amphenol ICC (FCI) | In Stock | - | - | - | Free Hanging (In-Line) | - | LOCKING | Steel (SPCC) | COPPER ALLOY | THERMOPLASTIC | - | - | Bulk | - | 74032 | Obsolete | 1 (Unlimited) | - | USB-A (USB TYPE-A) | Plug | - | Shielded | - | compliant | Black | NICKEL | ONE | UL | Gold, GXT™ | COMMERCIAL | 4 | 0.575 inch | USB, SER A FLAT | POLAR PIN POSITION | 1 | - | - | - | 30μin | UL94 V-0 | RoHS Compliant | ||
![]() 124018792112A Amphenol ICC (Commercial Products) | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle; Through Hole | Horizontal | - | Steel, Stainless | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | Receptacle | 5A | - | IP68 - Dust Tight, Waterproof | - | Black | - | - | - | Gold | - | 24 | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Mounting Flange | - | - | RoHS Compliant | ||
![]() FWFTV6G-RS Amphenol PCD | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bulk | - | FW Field TV | Obsolete | Not Applicable | Solder | Firewire (IEEE 1394) | Plug | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | 1 | - | - | Circular Threaded Coupling | - | - | - | ||
![]() 10153890-3121LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 124018402112A Amphenol ICC (Commercial Products) | In Stock | - | - | 9 Weeks | Board Cutout, Surface Mount, Right Angle; Through Hole | Horizontal | - | Steel, Stainless | - | - | 5V | -40°C~85°C | Tape & Reel (TR) | - | - | Active | - | Solder | USB-C (USB TYPE-C) | Receptacle | 0.25A 1A 6A | Shielded | - | - | Black | - | - | - | Gold | - | 24 | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Lock | - | UL94 V-0 | RoHS Compliant | ||
![]() 10153890-3120LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MUSBE151M0 Amphenol ICC (Commercial Products) | In Stock | - | - | 7 Weeks | Panel Mount, Through Hole, Right Angle | Flange, Horizontal | - | Copper Alloy | - | - | - | -40°C~105°C | Bulk | 2014 | MUSB | Active | 1 (Unlimited) | Solder | USB - mini AB | Receptacle | 1A | Shielded | IP67 - Dust Tight, Waterproof | - | Black | - | - | - | Gold | - | 5 | - | - | - | 1 | 5000 | USB 2.0 | - | - | UL94 V-0 | RoHS Compliant | ||
![]() USB3FTV2SAGF459 Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | Panel Mount, Through Hole | Bulkhead - Front Side Nut | - | Aluminum | - | - | - | -40°C~85°C | Bulk | - | USB3F TV | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | 9 | - | - | - | 1 | 500 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Circular Threaded Coupling | - | UL94 V-0 | RoHS Compliant | ||
![]() 10153892-3110LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 12401899E412A Amphenol ICC (Commercial Products) | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle; Through Hole | Horizontal | - | Steel, Stainless | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | Receptacle | 5A | - | IPX2 - Waterproof | - | Black | - | - | - | Gold | - | 24 | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide | - | UL94 V-0 | RoHS Compliant | ||
![]() 124019322112A Amphenol ICC (Commercial Products) | In Stock | - | - | 9 Weeks | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | - | - | - | - | 30VAC | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | Receptacle | 6A | - | IPX3 - Waterproof | - | Black | - | - | - | Gold | - | 24 | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 73725-11B0CBLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10155435-00011LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10152357-0013TLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10155435-00021LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10129475-1100APLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |