- Applications
- Color
- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Length - Post
- Contact Length-Mating
- Contact Materials
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mated Stacking Heights | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Contact Type | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5741 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11327-004 Amphenol | In Stock | - | - | - | - | Copper | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11327-003 Amphenol | In Stock | - | - | Through Hole | Circular | - | Tin | 0.134 (3.39mm) | Brass | Polyamide (PA66), Nylon 6/6 | -- | - | 250VAC | -25°C ~ 105°C | Bulk | MIS | Active | Press-Fit, Solder | Header | 9 | - | General Purpose | 1 | Friction Lock | Male Pin | -- | 0.255 (6.48mm) | Board to Cable/Wire | All | Varies by Wire Gauge | 0.098 (2.50mm) | Natural | -- | 0.125 (3.18mm) | Shrouded - 3 Wall | Tin | -- | -- | -- | -- | UL94 V-0 |