- Manufacturer
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Mfr
- Product Status
- Package
- Operating Temperature
Attribute column
Manufacturer
Amphenol Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Material - Insulation | Shell Material, Finish | Brand | Contact Materials | Current-IEC | Current-UL | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Logic voltage-VIL, VIH | Manufacturer | Number of Elements | RoHS | Torque-Screw | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Subcategory | Contact Type | Pitch | Technology | Voltage - Supply | Ingress Protection | Insulation Height | Current Rating | Base Part Number | Contact Finish | Termination Style | Function | Output Type | Circuit | Wire Gauge | Card Type | Note | Flange Feature | Contact Tail Length | Interface | Number of Circuits | Connector Style | Number of Levels | Output Configuration | Propagation Delay | Input Type | Contact Mating Finish | Current - Supply | Reset | Slew Rate | Wire Gauge or Range - AWG | Contact Termination | Contact Form | Shell Size, Connector Layout | Number of Inputs | Direction | Voltage - Supply, Single/Dual (±) | Current - Output High, Low | Positions Per Level | Logic Type | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Voltage - Load | Rise / Fall Time (Typ) | Current - Output / Channel | Screw Size | Number of Bits per Element | -3db Bandwidth | Fault Protection | Trigger Type | Channel Type | Backset Spacing | Number of Drivers | Pin or Socket | Voltage Supply Source | Independent Circuits | Rds On (Typ) | Gate Type | Current - Peak Output (Source, Sink) | Schmitt Trigger Input | High Side Voltage - Max (Bootstrap) | Count Rate | Current - Peak Output | Load Type | Timing | Features | Product Category | Contact Finish Thickness | Card Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD-02AFFM-RL8D10 Amphenol | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SO | - | - | - | Amphenol LTW | - | - | - | - | 10 | - | - | Amphenol | 1 | Details | - | - | - | -40°C ~ 85°C | Tube | 4000B | Active | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | 4.5V ~ 15.5V | - | - | - | 4040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | - | - | - | - | - | Up | - | - | - | Binary Counter | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | 12 | - | - | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | 50MHz | - | - | -- | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() MSBP05FL-SBPMR-SB010 Amphenol | 44 |
| - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | -- | - | - | - | - | - | - | - | - | Tape & Reel (TR) | DUO-TYNE | Obsolete | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | 18-22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Gendered | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | ||
![]() DCD-08AMMM-RL8F05 Amphenol | 44 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SO | - | - | - | Amphenol LTW | - | - | - | - | 10 | - | - | Amphenol | - | Details | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | 4000B | Active | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | 3V ~ 15V | - | - | - | 4528 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35ns | - | - | - | - | - | - | - | - | - | - | - | - | 3mA, 3mA | - | Monostable | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() CB-04AMFM-RL8E02 Amphenol | 5 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SO | - | - | - | Amphenol LTW | - | - | - | - | 10 | - | - | Amphenol | 1 | Details | - | - | - | -40°C ~ 125°C | Tube | 4000B | Active | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | 3 V ~ 15 V | - | - | - | 4021 | - | - | Parallel or Serial to Serial | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() CD-08AFFM-QR8D03 Amphenol | 44 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SO | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | 4000B | Active | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 15.5 V | - | - | - | 4094 | - | - | Serial to Parallel, Serial | Tri-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSAP05MR-SAPMR-SD010 Amphenol | 44 |
| - | Through Hole | 24-DIP (0.600, 15.24mm) | 24-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | 4000B | Obsolete | - | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | - | - | 4.5 V ~ 15.5 V | - | - | - | 4515 | - | - | - | - | 1 x 4:16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mA, 3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Supply | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDP-5UAMMM-SRM7A10 Amphenol | 9 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | 4000B | Obsolete | - | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | - | - | 4.5 V ~ 15.5 V | - | - | - | 4515 | - | - | - | - | 1 x 4:16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mA, 3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Supply | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB-02AMFM-RR8D03 Amphenol | 44 |
| - | - | - | - | - | - | - | Amphenol LTW | - | - | - | - | 10 | - | - | Amphenol | - | Details | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() MSAP08ML-SAPML-SB002 Amphenol | In Stock | - | - | Through Hole | 24-DIP (0.600, 15.24mm) | 24-DIP | - | - | - | Amphenol LTW | - | - | - | - | 10 | - | - | Amphenol | - | Details | - | - | - | -40°C ~ 85°C | Tube | 4000B | Obsolete | - | - | - | Decoder/Demultiplexer | - | - | - | - | Cable Assemblies | - | - | - | 4.5 V ~ 15.5 V | - | - | - | 4514 | - | - | - | - | 1 x 4:16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mA, 3mA | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Supply | 1 | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() MSAP08ML-SAPFL-SB002 Amphenol | 44 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | HA4600 | - | - | - | -- | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10.5mA | - | 1770 V/µs | - | - | - | - | - | - | ±4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 480MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABD-04AFFM-SL7A10 Amphenol | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | -- | Active | - | - | - | - | - | - | Current Feedback | - | - | - | - | - | - | - | - | - | HFA1105 | - | - | - | -- | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 5.8mA | - | 1000 V/µs | - | - | - | - | - | - | ±4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 330MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSAS-12PFFS-SF8CA5 Amphenol | 44 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | Amphenol LTW | - | - | - | - | 10 | - | - | Amphenol | - | Details | - | - | - | - | Tube | -- | Obsolete | - | - | - | - | - | - | Current Feedback | - | Cable Assemblies | - | - | - | - | - | - | - | HFA1145 | - | - | - | -- | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 5.8mA | - | 2100 V/µs | - | - | - | - | - | - | 9 V ~ 11 V, ±4.5 V ~ 5.5 V | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | 60mA | - | - | 330MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() CD-04AMFM-RR7A02 Amphenol | 44 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | 4000B | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 15 V | - | - | - | 4000 | - | - | - | Single-Ended | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 Input (3, 3, 1) | - | - | 3mA, 3mA | - | NOR/INVERT Gate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | ||
![]() DD-06AFMM-RL8D01 Amphenol | 44 |
| - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | Brass | -- | 15A | - | - | - | - | - | - | - | -- | 600V | - | -40°C ~ 105°C | Tray | ELLH | Active | - | - | - | Header, Male Pins, Shrouded (2 Side) | 8 | Black | - | - | - | - | 0.394 (10.00mm) | - | - | -- | -- | - | - | - | Solder | - | - | - | - | - | - | - | -- | - | - | - | 1 | - | - | - | Tin | - | - | - | -- | - | - | - | - | - | - | - | 8 | - | -- | 90°, Right Angle | -- | - | -- | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | UL94 V-0 | ||
![]() MSBP05ML-SBPFL-SB005 Amphenol | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | - | - | - | - | DC Motors, Relays, Solenoids, Stepper Motors | - | - | - | - | Power MOSFET | 3 V ~ 12 V | - | - | - | HIP4020 | - | - | - | - | - | - | - | - | - | - | Logic | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 V ~ 15 V | - | 500mA | - | - | - | Current Limiting, Over Temperature | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | Inductive | - | Status Flag | - | - | - | - | ||
![]() M12B05MR-12BMR-SB001 Amphenol | 44 |
| - | Free Hanging (In-Line) | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | Bulk | -- | Obsolete | -- | - | - | - | 20 | Black | - | - | - | - | 0.156 (3.96mm) | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Contacts Not Included | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 0.055 ~ 0.070 (1.40mm ~ 1.78mm) | -- | ||
![]() MSAP-08BFFM-SR8A03 Amphenol | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | - | - | - | - | - | - | High-Side | - | - | 1V, 2.5V | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tube | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 7 V ~ 15 V | - | - | - | HIP4083 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35ns, 30ns | - | - | - | - | - | - | 3-Phase | - | 3 | - | - | - | - | N-Channel MOSFET | -- | - | 95V | - | - | - | - | - | - | - | - | - | ||
![]() MSAP05ML-SAPFL-SD002 Amphenol | 44 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | - | - | - | - | - | - | High-Side | - | - | 1V, 2.5V | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tube | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 7 V ~ 15 V | - | - | - | HIP4083 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35ns, 30ns | - | - | - | - | - | - | 3-Phase | - | 3 | - | - | - | - | N-Channel MOSFET | -- | - | 95V | - | - | - | - | - | - | - | - | - | ||
![]() MSAP-12BFFM-SR8B05 Amphenol | In Stock | - | - | Free Hanging (In-Line) | - | - | -- | - | Brass, Yellow Chromate Plated Cadmium | Amphenol LTW | -- | - | - | - | 10 | -- | - | Amphenol | - | Details | - | - | -- | -55°C ~ 125°C | Bulk | Military, MIL-DTL-24308, AMPLIMITE 109 | Active | - | Crimp | Receptacle, Female Sockets | - | 9 | -- | - | 2 | Cable Assemblies | Signal | - | - | - | -- | - | 7.5A | - | Gold | - | - | - | - | -- | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | -- | 1 (DE, E) | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Sensor Cables / Actuator Cables | -- | - | -- | ||
![]() M12B05FL-12BFL-SD005 Amphenol | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | Half-Bridge | - | - | 0.8V, 2.2V | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 9 V ~ 14 V | - | - | - | HIP2101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10ns, 10ns | - | - | - | - | - | - | Independent | - | 2 | - | - | - | - | N-Channel MOSFET | 2A, 2A | - | 114V | - | - | - | - | - | - | - | - | - |