- Brand
- Element Type
- Manufacturer
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Orientation
- Product
- Product Category
- Product Type
- Shaft Diameter
- Subcategory
Attribute column
Manufacturer
Amphenol Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Bushing Size | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temp Range | Product Depth (mm) | RoHS | Shaft Type | Usage Level | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Orientation | Pin Count | Termination Style | Switch Type | Thread Size | Bushing Thread | Product Type | Taper | Screening Level | Number of Gangs | Element Type | Product | Features | Product Category | Shaft Diameter | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC16SH-10IP06-222A2020-MTA Amphenol | In Stock | - | - | - | Amphenol Piher | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | - | - | Knurled / Serrated | - | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 2.2 kOhms | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal | - | PC Pin | No Switch | M10 | M10 x 0.75 | Potentiometers | Linear | - | 1 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | - | ||
![]() PC16SH-10CP22-503A2020-MTA Amphenol | In Stock | - | - | - | Amphenol Piher | - | 2000 | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | - | - | Knurled / Serrated | - | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 470 kOhms | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal | - | Solder Lug | No Switch | M10 | M10 x 0.75 | Potentiometers | Linear | - | 1 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | - | ||
![]() PC16SV-10IP06-104A2020-TA Amphenol | In Stock | - | - | - | Amphenol Piher | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | - | - | Knurled / Serrated | - | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 100 kOhms | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Vertical | - | PC Pin | No Switch | M10 | M10 x 0.75 | Potentiometers | Linear | - | 1 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | - | ||
![]() T21AC-M0607-104A1010-16,0-TA Amphenol | In Stock | - | - | - | Amphenol Piher | M10 | - | Amphenol | + 70 C | - 25 C | Panel Mount | - | - | - | - | - | - | 250 VDC | Bulk | - | 10 % | 300 PPM / C | Rotary | 100 kOhms | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical | - | Solder Lug | - | - | M10 x 0.75 | Potentiometers | Linear | - | - | Carbon | Potentiometers | Carbon Resistive Element | Potentiometers | 6 mm | - | - | 21.5 mm | - | 10 mm | - | - | ||
![]() T21AH-M0607-502A2020-16,0-TA Amphenol | In Stock | - | - | - | Amphenol Piher | M10 | - | Amphenol | + 70 C | - 25 C | Panel Mount | - | - | - | - | - | - | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 5 kOhms | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal | - | PC Pin | - | - | M10 x 0.75 | Potentiometers | Linear | - | - | Carbon | Potentiometers | Carbon Resistive Element | Potentiometers | 6 mm | - | - | 21.5 mm | - | 10 mm | - | - | ||
![]() PC16SH-10IP06-473A2020-MTA Amphenol | In Stock | - | - | - | Amphenol Piher | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | - | - | Knurled / Serrated | - | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 47 kOhms | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal | - | PC Pin | No Switch | M10 | M10 x 0.75 | Potentiometers | Linear | - | 1 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | - | ||
![]() PC16SH-10IP06-254A2020-I-TA Amphenol | In Stock | - | - | - | Amphenol Piher | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | - | - | Knurled / Serrated | - | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 250 kOhms | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal | - | PC Pin | No Switch | M10 | M10 x 0.75 | Potentiometers | Linear | - | 1 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | - | ||
![]() PC16DH-10IP06-503B2020-TA Amphenol | In Stock | - | - | - | Amphenol Piher | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | - | - | Knurled / Serrated | - | 125 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 50 kOhms | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Horizontal | - | PC Pin | No Switch | M10 | M10 x 0.75 | Potentiometers | Log | - | 2 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | - | ||
![]() T21AH-M0714-502A2020-MTA Amphenol | In Stock | - | - | - | Amphenol Piher | M10 | - | Amphenol | + 70 C | - 25 C | Panel Mount | - | - | - | - | - | - | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 5 kOhms | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal | - | PC Pin | - | - | M10 x 0.75 | Potentiometers | Linear | - | - | Carbon | Potentiometers | Carbon Resistive Element | Potentiometers | 6.35 mm | - | - | 21.5 mm | - | 10 mm | - | - | ||
![]() PC16SH-10CP06-224A2020-C-TA Amphenol | In Stock | - | - | - | Amphenol Piher | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | - | - | Knurled / Serrated | - | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 220 kOhms | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal | - | Solder Lug | No Switch | M10 | M10 x 0.75 | Potentiometers | Linear | - | 1 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | - | ||
![]() PC16SH-07CM04-471A2020-15,0-TA Amphenol | In Stock | - | - | - | Amphenol Piher | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | - | - | Knurled / Serrated | - | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 470 Ohms | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal | - | Solder Lug | No Switch | M7 | M7 x 0.75 | Potentiometers | Linear | - | 1 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | - | ||
![]() T21AH-M0607-502A1010-TA Amphenol | In Stock | - | - | - | Amphenol Piher | M10 | - | Amphenol | + 70 C | - 25 C | Panel Mount | - | - | - | - | - | - | 250 VDC | Bulk | - | 10 % | 300 PPM / C | Rotary | 5 kOhms | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal | - | PC Pin | - | - | M10 x 0.75 | Potentiometers | Linear | - | - | Carbon | Potentiometers | Carbon Resistive Element | Potentiometers | 6 mm | - | - | 21.5 mm | - | 10 mm | - | - | ||
![]() T21AC-M0607-103A2020-18,5-F01-TA Amphenol | In Stock | - | - | - | Amphenol Piher | M10 | - | Amphenol | + 70 C | - 25 C | Panel Mount | 1 Detent | - | - | - | - | - | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 10 kOhms | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical | - | Solder Lug | - | - | M10 x 0.75 | Potentiometers | Linear | - | - | Carbon | Potentiometers | Carbon Resistive Element | Potentiometers | 6 mm | - | - | 21.5 mm | - | 10 mm | - | - | ||
![]() T21AH-M0607-10BA2020-TA Amphenol | In Stock | - | - | - | Amphenol Piher | M10 | - | Amphenol | + 70 C | - 25 C | Panel Mount | - | - | - | - | - | - | 150 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | - | Potentiometers, Trimmers & Rheostats | 120 mW | Horizontal | - | PC Pin | - | - | M10 x 0.75 | Potentiometers | Log | - | - | Carbon | Potentiometers | Carbon Resistive Element | Potentiometers | 6 mm | - | - | 21.5 mm | - | 10 mm | - | - | ||
![]() PC16SH-10IP06-502B2020-TA Amphenol | In Stock | - | - | - | Amphenol Piher | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | - | - | Knurled / Serrated | - | 125 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 5 kOhms | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Horizontal | - | PC Pin | No Switch | M10 | M10 x 0.75 | Potentiometers | Log | - | 1 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | - | ||
![]() T16TH-M04N-252A2020-TA Amphenol | In Stock | - | - | - | Amphenol Piher | M7 | - | Amphenol | + 70 C | - 25 C | Panel Mount | - | - | - | - | Smooth | - | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 2.5 kOhms | Potentiometers, Trimmers & Rheostats | 20 mW (1/50 W) | Vertical | - | PC Pin | - | - | M7 x 0.75 | Potentiometers | Linear | - | - | Carbon | Potentiometers | High Mechanical Endurance | Potentiometers | 4 mm | - | - | 16 mm | - | 7.5 mm | - | - | ||
![]() T21YV-P0607-103A1010-31,0-TA Amphenol | In Stock | - | - | - | Amphenol Piher | M10 | - | Amphenol | + 70 C | - 25 C | Panel Mount | - | - | - | - | - | - | 250 VDC | Bulk | - | 10 % | 300 PPM / C | Rotary | 10 kOhms | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical | - | PC Pin | - | - | M10 x 0.75 | Potentiometers | Linear | - | - | Carbon | Potentiometers | Carbon Resistive Element | Potentiometers | 6 mm | - | - | 21.5 mm | - | 10 mm | - | - | ||
![]() PC16SV-10IP19-253A2020-TA Amphenol | In Stock | - | - | - | Amphenol Piher | - | - | Amphenol | + 70 C | - 25 C | Panel Mount | Without Detent | - | - | - | Knurled / Serrated | - | 250 VDC | Bulk | - | 20 % | 300 PPM / C | Rotary | 25 kOhms | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Vertical | - | PC Pin | No Switch | M10 | M10 x 0.75 | Potentiometers | Linear | - | 1 Gang | Carbon | Potentiometers | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | - | ||
![]() PC16DH10IM06102B20203DTA Amphenol | In Stock | - | - | - | Amphenol Piher | - | 100 | Amphenol | + 70 C | - 25 C | PCB Mount | Without Detent | - | - | Details | Smooth | - | 125 V | - | PC-16 | 20 % | 300 PPM / C | Rotary Metal | 1 kOhms | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Horizontal | - | PC Pin | No Switch | M10 | M10 x 0.75 | Potentiometers | Audio | - | 2 Gang | Carbon | Potentiometers | - | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | - | ||
![]() PC16SH07CM06-104C2020TA Amphenol | In Stock | - | - | QFN | Amphenol Piher | - | 500 | Amphenol | + 70 C | - 25 C | Surface Mount | Without Detent | -40C to 85C | 5(mm) | Details | Smooth | Industrial grade | 125 V | Bulk | PC-16 | 20 % | 300 PPM / C | Rotary | 100 kOhms | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | 6 | Solder Lug | No Switch | M7 | M7 x 0.75 | Potentiometers | Reverse Audio | INDUSTRIALC | 1 Gang | Carbon | Potentiometers | - | Potentiometers | 6 mm | IP54 | 7(mm) | - | 8 mm | 18 mm | 16 mm | 0.9(mm) |