- Adjustment Type
- Mfr
- Mounting Type
- Number of Turns
- Power (Watts)
- Product Status
- Resistance
- Resistive Material
- Size / Dimension
- Temperature Coefficient
- Termination Style
- Tolerance
Attribute column
Manufacturer
Amphenol Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Resistive Material | Adjustment | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Product Depth (mm) | Product Status | Qualification | RoHS | Shipping Restrictions | Tradename | Unit Weight | Usage Level | Voltage Rating DC | Voltage, Rating | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Technology | Orientation | Pin Count | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Adjustment Type | Product Type | Number of Turns | Taper | Screening Level | Element Type | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT15NV18-201A2020 Amphenol | In Stock | - | - | - | QFN | - | - | - | - | Amphenol Piher | - | - | - | - | 2000 | Amphenol | + 70 C | - | - 25 C | Surface Mount | -20C to 70C | - | - | 5(mm) | - | - | Details | - | - | - | Commercial grade | - | 250 V | Bulk | PT-15 | - | 20 % | - | 300 PPM / C | - | 15 mm Carbon Potentiometer | 200 Ohms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | 6 | Through Hole | - | - | - | - | - | Trimmer Resistors | - | Linear | COMMERCIALC | Carbon | - | - | Trimmer Resistors - Through Hole | 7(mm) | 15 mm | 6 mm | 18.5 mm | - | 0.9(mm) | ||
![]() PT10YV10502A2020 Amphenol | In Stock | - | - | - | QFN | - | - | - | - | Amphenol Piher | - | - | - | - | 1000 | Amphenol | + 70 C | - | - 25 C | Surface Mount | 0C to 70C | - | - | 5(mm) | - | - | Details | - | - | 0.031747 oz | Commercial grade | - | 200 V | Bulk | PT-10 | - | 20 % | - | 300 PPM / C | - | 10 mm Carbon Potentiometer | 5 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | Vertical | 6 | Through Hole | - | - | - | - | - | Trimmer Resistors | - | Linear | COMMERCIALC | Carbon | - | - | Trimmer Resistors - Through Hole | 7(mm) | 10.3 mm | 4.8 mm | 10 mm | - | 0.9(mm) | ||
![]() PT10MH01-201A2020 Amphenol | In Stock | - | - | - | QFN | - | - | Side Hex | - | Amphenol Piher | - | - | - | - | 2000 | Amphenol | + 70 C | - | - 25 C | Surface Mount | -40C to 85C | - | - | 5(mm) | - | - | Details | - | - | 0.020459 oz | Industrial grade | - | 200 VDC | Bulk | PT-10 | - | 20 % | - | 300 PPM / C | - | 10 mm Carbon Potentiometer | 200 Ohms | - | - | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | Horizontal Adjustment | 6 | Through Hole | - | - | - | - | - | Trimmer Resistors | 1 | Linear | INDUSTRIALC | Carbon | Single Turn | - | Trimmer Resistors - Through Hole | 7(mm) | 10.3 mm | 12.1 mm | - | 4.8 mm | 0.9(mm) | ||
![]() PT10MH01-505A3037 Amphenol | In Stock | - | - | - | - | - | - | Side Hex | - | Cornell Dubilier - CDE | - | - | - | - | 10 | Cornell Dubilier | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | - | 250 VDC | 200 VDC | Bulk | 101 | - | - 10 %, + 50 % | - | 300 PPM / C | - | - | 5 MOhms | - | - | 450 uF | Capacitors | 150 mW | - | Horizontal Adjustment | - | Screw | - | - | - | - | - | Electrolytic Capacitors | 1 | Linear | - | Carbon | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Screw Terminal | - | 34.93 mm | 12 mm | 53.98 mm | - | - | ||
![]() PT10LV10-24948 Amphenol | In Stock | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | 2512 | 6432 | 1800 | TT Electronics | - | - | - | PCB Mount | - | - | - | - | - | AEC-Q200 | Details | - | - | 0.001429 oz | - | - | - | Reel | HVC | - | 0.5 % | - | 100 PPM / C | - | - | 3.01 MOhms | Automotive Grade | - | - | Resistors | - | Thick Film | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | ||
![]() PT15NV18-06714 Amphenol | In Stock | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | 2512 | 6432 | 1800 | TT Electronics | - | - | - | PCB Mount | - | - | - | - | - | AEC-Q200 | Details | - | - | 0.001429 oz | - | - | - | Reel | HVC | - | 5 % | - | 100 PPM / C | - | - | 1.91 MOhms | Automotive Grade | - | - | Resistors | - | Thick Film | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | ||
![]() PT15NH06-00839 Amphenol | In Stock | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | 1206 | 3216 | 5000 | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | - | - | 6-2176245-7 | - | - | - | Details | - | - | 0.000571 oz | - | - | 200 V | Cut Tape | CRGS | - | 5 % | - | 100 PPM / C | - | - | 330 kOhms | General Purpose | - | - | Resistors | 600 mW | Thick Film | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Anti-Surge Resistors | Thick Film Resistors - SMD | - | - | - | - | - | - | ||
![]() PT6KH-02282 Amphenol | In Stock | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | - | 1000 | TT Electronics | - | - | - | PCB Mount | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | ||
![]() PT15LH06-00802 Amphenol | In Stock | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | - | 4000 | TT Electronics | - | - | - | PCB Mount | - | - | - | - | - | AEC-Q200 | Details | - | - | - | - | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | ||
![]() PTC10LV10-00613 Amphenol | In Stock | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | 2010 | 5025 | 4000 | TT Electronics | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | Details | - | - | 0.001199 oz | - | - | 150 V | Reel | PCF | - | 0.1 % | - | 25 PPM / C | - | - | 2.67 kOhms | - | - | - | Resistors | 330 mW (1/3 W) | Thin Film | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | 0.65 mm | 4.9 mm | 2.4 mm | - | ||
![]() PT6KV-02307 Amphenol | In Stock | - | - | - | - | 2 Pin | - | - | - | WIMA | 68 nF | 68000 pF | - | - | 252 | WIMA | + 100 C | - | - 55 C | - | - | - | - | - | - | - | Details | - | - | 0.670205 oz | - | 1.6 kVDC | - | Bulk | FKP | - | 10 % | - | - | - | High Pulse Applications Metal Foil Film Capacitors | - | - | - | 0.068 uF | Capacitors | - | - | - | - | Radial | Polypropylene (PP) | 37.5 mm | 1 mm | Straight | - | Film Capacitors | - | - | - | - | Snubber Film Capacitors | - | Film Capacitors | - | - | 26 mm | 41.5 mm | 15 mm | - | ||
![]() PT15NV18-01149 Amphenol | In Stock | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | 1206 | 3216 | 5000 | TT Electronics | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | AEC-Q200 | Details | - | - | 0.000571 oz | - | - | 150 V | Reel | PCF | - | 0.1 % | - | 25 PPM / C | - | - | 12.1 kOhms | - | - | - | Resistors | 125 mW (1/8 W) | Thin Film | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | 0.65 mm | 3.05 mm | 1.55 mm | - | ||
![]() PTC15NV18-00770 Amphenol | In Stock | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | - | 1000 | TT Electronics | - | - | - | PCB Mount | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | ||
![]() PT15NV18-01145 Amphenol | In Stock | - | - | - | - | - | - | - | - | Amphenol Aerospace | - | - | - | - | 1 | Amphenol | - | - | - | - | - | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | 38999 | - | - | - | - | - | D38999 III | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | ||
![]() PT15NV24-502A2020-E-S Amphenol Piher Sensing Systems | 2141 |
| - | Through Hole | - | - | Carbon | - | PT15NV24 | - | - | - | - | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | ±300ppm/°C | - | - | 5 kOhms | - | 0.25W, 1/4W | - | - | - | - | - | - | PC Pins | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT15LH06-254A2020 Amphenol | In Stock | - | - | - | - | - | - | Side Adjust | - | Amphenol Piher | - | - | - | - | 2000 | Amphenol | + 70 C | - | - 25 C | PCB Mount | - | - | PT15LH06-00800 | - | - | - | Non-Compliant | - | - | 0.043034 oz | - | - | 250 VDC | Bulk | PT-15 | - | 20 % | - | 300 PPM / C | - | 15 mm Carbon Potentiometer | 250 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Horizontal Adjustment | - | Through Hole | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | Carbon | Single Turn | - | Trimmer Resistors - Through Hole | - | 15 mm | 17.1 mm | - | 6 mm | - | ||
![]() PS10MV50-503A3030 Amphenol | 123 |
| - | Surface Mount | - | - | Carbon | Top Hex | PS10MV50 | Amphenol Piher | - | - | - | - | 2000 | Amphenol | + 85 C | Amphenol Piher Sensing Systems | - 40 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | - | - | - | - | Cut Tape | PS-10 | Round - 0.406 Dia (10.30mm) | 30 % | - | 1500 PPM / C | - | 10 mm Trimmer Potentiometer | 50 kOhms | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | Vertical Adjustment | - | SMD/SMT | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | Linear | - | Carbon | - | - | Trimmer Resistors - SMD | - | - | 5.7 mm | 10.9 mm | - | - | ||
![]() PT15LH06-504A2020 Amphenol | In Stock | - | - | - | - | - | - | Side Adjust | - | Amphenol Piher | - | - | - | - | 2000 | Amphenol | + 70 C | - | - 25 C | PCB Mount | - | - | PT15LH06-00801 | - | - | - | Details | - | - | 0.043034 oz | - | - | 250 VDC | Bulk | PT-15 | - | 20 % | - | 300 PPM / C | - | 15 mm Carbon Potentiometer | 500 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Horizontal Adjustment | - | Through Hole | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | Carbon | Single Turn | - | Trimmer Resistors - Through Hole | - | 15 mm | 17.1 mm | - | 6 mm | - | ||
![]() PT10WH01-505A2020 01 CR Amphenol | In Stock | - | - | - | - | - | - | Side Slotted Knob | - | Amphenol Piher | - | - | - | - | 1000 | Amphenol | + 70 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | Details | - | - | 0.031747 oz | - | - | 200 VDC | Bulk | PT-10 | - | 20 % | - | 300 PPM / C | - | 10 mm Carbon Potentiometer | 5 MOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | Horizontal Adjustment | - | Through Hole | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | Carbon | Single Turn | - | Trimmer Resistors - Through Hole | - | 10.3 mm | 12.1 mm | - | 4.8 mm | - | ||
![]() PT10LV10-225A3030 Amphenol | In Stock | - | - | - | - | - | - | Top Adjust | - | Amphenol Piher | - | - | - | - | 2000 | Amphenol | + 70 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | Compliant | - | - | 0.031747 oz | - | - | 200 VDC | Bulk | PT-10 | - | 30 % | Socket | 300 PPM / C | SMA | 10 mm Carbon Potentiometer | 2.2 MOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | Vertical Adjustment | - | Through Hole | - | - | - | - | - | Trimmer Resistors | 1 | Linear | - | Carbon | Single Turn | - | Trimmer Resistors - Through Hole | - | 10.3 mm | 4.8 mm | 10 mm | - | - |