- Adjustment Type
- Mfr
- Mounting Type
- Number of Turns
- Power (Watts)
- Product Status
- Resistance
- Resistive Material
- Size / Dimension
- Temperature Coefficient
- Termination Style
- Tolerance
Attribute column
Manufacturer
Amphenol Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Resistive Material | Adjustment | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Subcategory | Power Rating | Orientation | Termination Style | Ripple Current | Adjustment Type | Product Type | Number of Turns | ESR | Taper | Element Type | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT10LV10-503A2020 Amphenol | In Stock | - | - | - | - | Top Adjust | Amphenol Piher | 2000 | Amphenol | + 70 C | - | - 25 C | PCB Mount | - | PT10LV10-00279 | - | Details | 0.021517 oz | - | 200 VDC | Bulk | PT-10 | - | 20 % | 300 PPM / C | 10 mm Carbon Potentiometer | 50 kOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 150 mW | Vertical Adjustment | Through Hole | - | - | Trimmer Resistors | 1 | - | Linear | Carbon | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | 4.8 mm | 10 mm | - | ||
![]() PT10LH01-105A2020 Amphenol | 858 |
| - | Through Hole | Carbon | Side Adjust | Amphenol Piher | 2000 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | PT10LH01-00048 | Active | Details | 0.020459 oz | - | 200 VDC | Bulk | PT-10 | Round - 0.406 Dia x 0.476 H (10.30mm x 12.10mm) | 20 % | 300 PPM / C | 10 mm Carbon Potentiometer | 1 MOhms | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | 150 mW | Horizontal Adjustment | Through Hole | - | Side Adjustment | Trimmer Resistors | 1 | - | Linear | Carbon | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | 12.1 mm | - | 4.8 mm | ||
![]() PT6KV-104A2020 Amphenol | 8538 |
| - | Through Hole | Carbon | Top Crossed Slot | Amphenol Piher | 2000 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | PT6KV-02328 | Active | Details | 0.007129 oz | - | 25 V | Bulk | PT-6 | Round - 0.248 Dia (6.30mm) | 0.25 % | 25 ppm/°C | Rotary | 43.7 Ω | 155 °C | -55 °C | Thin Film | 0.1W, 1/10W | - | Potentiometers, Trimmers & Rheostats | 63 mW | Vertical Adjustment | Through Hole | - | Top Adjustment | Trimmer Resistors | 1 | - | Linear | Carbon | Single Turn | Trimmer Resistors - Through Hole | 6.3 mm | 350 µm | 3.5 mm | - | ||
![]() PT10MH01-505A3047 Amphenol | In Stock | - | - | - | - | Side Hex | Cornell Dubilier - CDE | 3 | Cornell Dubilier | + 85 C | - | - 40 C | PCB Mount | - | - | - | Details | 9.130489 oz | 250 VDC | 200 VDC | Bulk | CGS | - | - 10 %, + 50 % | 300 PPM / C | - | 5 MOhms | - | - | - | - | 2500 uF | Capacitors | 150 mW | Horizontal Adjustment | Screw | 7.8 A | - | Electrolytic Capacitors | 1 | 41 mOhms | Linear | Carbon | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal | 2 in | 147.62 mm | 5.625 in | - | ||
![]() PT10MV10-26763 Amphenol | In Stock | - | - | - | - | - | Amphenol Piher | 2000 | Amphenol | - | - | - | - | - | - | - | Yes | - | - | - | - | PT-10 | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | Trimmer Resistors | - | - | - | - | - | Trimmer Resistors - Through Hole | - | - | - | - | ||
![]() PT10MV10-00451 Amphenol | In Stock | - | - | - | - | - | Amphenol Piher | 2000 | Amphenol | - | - | - | - | - | - | - | Yes | - | - | - | - | PT-10 | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | Trimmer Resistors | - | - | - | - | - | Trimmer Resistors - Through Hole | - | - | - | - | ||
![]() PT10MV10-26089 Amphenol | In Stock | - | - | - | - | - | Amphenol Piher | 2000 | Amphenol | - | - | - | - | - | - | - | Yes | - | - | - | - | PT-10 | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | Trimmer Resistors | - | - | - | - | - | Trimmer Resistors - Through Hole | - | - | - | - | ||
![]() PTC10GH02-502A2020 Amphenol | In Stock | - | - | - | - | Top Adjust | Amphenol Piher | - | Amphenol | + 90 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 100 VDC, 200 VDC | Bulk | - | - | 20 % | - | Trimmer Resistors | 5 kOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 330 mW (1/3 W) | Horizontal Adjustment | Through Hole | - | - | Trimmer Resistors | 1 | - | Linear | Cermet | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | - | 4.8 mm | - | ||
![]() PS6MV50-105A3030-PM Amphenol | In Stock | - | - | - | - | Side Adjust | Amphenol Piher | 2000 | Amphenol | + 85 C | - | - 40 C | - | - | - | - | - | - | - | 100 VDC | Reel | - | - | 30 % | 1500 PPM / C | SMD Potentiometer | 1 MOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Horizontal | SMD/SMT | - | - | Trimmer Resistors | 1 | - | Linear | Carbon | Single Turn | Trimmer Resistors - SMD | - | - | 4.4 mm | - | ||
![]() PT10KV10-501A2020-S Amphenol | In Stock | - | - | - | - | Top Adjust | Amphenol Piher | - | Amphenol | + 70 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | 100 VDC, 200 VDC | Bulk | - | - | 20 % | 300 PPM / C | Trimmer Resistors | 500 Ohms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 150 mW | Vertical Adjustment | Through Hole | - | - | Trimmer Resistors | 1 | - | Linear | Carbon | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | - | 4.8 mm | - | ||
![]() PS6MV50-504A3030-PM Amphenol | In Stock | - | - | - | - | Side Adjust | Amphenol Piher | 2000 | Amphenol | + 85 C | - | - 40 C | - | - | - | - | - | - | - | 100 VDC | Reel | - | - | 30 % | 1500 PPM / C | SMD Potentiometer | 500 kOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Horizontal | SMD/SMT | - | - | Trimmer Resistors | 1 | - | Linear | Carbon | Single Turn | Trimmer Resistors - SMD | - | - | 4.4 mm | - | ||
![]() PS6KV55-224A3030-I Amphenol | In Stock | - | - | - | - | Side Adjust | Amphenol Piher | 2000 | Amphenol | + 85 C | - | - 40 C | - | - | - | - | - | - | - | 100 VDC | Reel | - | - | 30 % | 1500 PPM / C | SMD Potentiometer | 220 kOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Horizontal | SMD/SMT | - | - | Trimmer Resistors | 1 | - | Linear | Carbon | Single Turn | Trimmer Resistors - SMD | - | - | - | - | ||
![]() PT10MV10-474A2020-S Amphenol | In Stock | - | - | - | - | Top Adjust | Amphenol Piher | - | Amphenol | + 70 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | 100 VDC, 200 VDC | Bulk | PT-10 | - | 20 % | 300 PPM / C | Trimmer Resistors | 470 kOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 150 mW | Vertical Adjustment | Through Hole | - | - | Trimmer Resistors | 1 | - | Linear | Carbon | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | - | 4.8 mm | - | ||
![]() PT10LV10-222A2020-S Amphenol | In Stock | - | - | - | - | Top Adjust | Amphenol Piher | - | Amphenol | + 70 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | 100 VDC, 200 VDC | Bulk | PT-10 | - | 20 % | 300 PPM / C | Trimmer Resistors | 2.2 kOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 150 mW | Vertical Adjustment | Through Hole | - | - | Trimmer Resistors | 1 | - | Linear | Carbon | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | - | 4.8 mm | - | ||
![]() PT10GH02-103A2020-VI-PM-S Amphenol | In Stock | - | - | - | - | Top Adjust | Amphenol Piher | - | Amphenol | + 70 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | 100 VDC, 200 VDC | Bulk | - | - | 20 % | 300 PPM / C | Trimmer Resistors | 10 kOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 150 mW | Horizontal Adjustment | Through Hole | - | - | Trimmer Resistors | 1 | - | Linear | Carbon | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | - | 4.8 mm | - | ||
![]() PT6KV-224A2020-PM Amphenol | In Stock | - | - | - | - | Top Crossed Slot | Amphenol Piher | - | Amphenol | + 70 C | - | - 25 C | PCB Mount | - | - | - | Details | - | - | 100 VDC | Bulk | - | - | 20 % | 300 PPM / C | Trimmer Resistors | 220 kOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Vertical Adjustment | Through Hole | - | - | Trimmer Resistors | 1 | - | Linear | Carbon | Single Turn | Trimmer Resistors - Through Hole | 6.3 mm | - | 3.5 mm | - | ||
![]() PS15TV50-103A3030-PM Amphenol | In Stock | - | - | - | - | Top | Amphenol Piher | 2000 | Amphenol | + 85 C | - | - 40 C | - | - | - | - | - | - | - | 250 VDC | Reel | - | - | 30 % | 1500 PPM / C | 15 mm Trimmer Potentiometer | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical Adjustment | SMD/SMT | - | - | Trimmer Resistors | 1 Turn | - | Linear | Carbon | Single Turn | Trimmer Resistors - SMD | - | 6.5 mm | 16 mm | - | ||
![]() PT10MV10-475A3030-S Amphenol | In Stock | - | - | - | - | Top Adjust | Amphenol Piher | - | Amphenol | + 70 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | 100 VDC, 200 VDC | Bulk | PT-10 | - | 30 % | 300 PPM / C | Trimmer Resistors | 4.7 MOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 150 mW | Vertical Adjustment | Through Hole | - | - | Trimmer Resistors | 1 | - | Linear | Carbon | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | - | 4.8 mm | - | ||
![]() PTC10MH01-253A1010 Amphenol | In Stock | - | - | - | - | Side Adjust | Amphenol Piher | - | Amphenol | + 90 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 100 VDC, 200 VDC | Bulk | - | - | 20 % | - | Trimmer Resistors | 25 kOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 330 mW (1/3 W) | Horizontal Adjustment | Through Hole | - | - | Trimmer Resistors | 1 | - | Linear | Cermet | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | - | 4.8 mm | - | ||
![]() PT6KV-473A2020-E-PM Amphenol | In Stock | - | - | - | - | Top Adjust | Amphenol Piher | - | Amphenol | + 70 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | 50 VDC, 100 VDC | Bulk | PT-6 | - | 20 % | 300 PPM / C | Trimmer Resistors | 47 kOhms | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Vertical Adjustment | Through Hole | - | - | Trimmer Resistors | 1 | - | Linear | Carbon | Single Turn | Trimmer Resistors - Through Hole | 6.3 mm | - | 3.5 mm | - |