- Base Product Number
- Connector Type
- Features
- Mfr
- Mounting Styles
- Mounting Type
- Operating Temperature
- Package
- Product Status
- Series
- Absolute Pull Range (APR)
- Acceleration
Attribute column
Manufacturer
Amphenol RF Evaluation and Development Kits, Boards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Acceleration | Base Product Number | Brand | Contact Finish Mating | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Primary Material | Product Status | RoHS | Sensing Axis | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Subcategory | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Output Type | Current - Supply (Disable) (Max) | Operating Supply Current | Shell Size, MIL | Spread Spectrum Bandwidth | Bandwidth | Product Type | Sensor Type | Absolute Pull Range (APR) | Sensitivity | Axis | Acceleration Range | Product | Features | Sensitivity (LSB/g) | Product Category | Height Seated (Max) | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-10 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB5 Amphenol | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | KPSE | - | Gold | - | - | - | ITT Cannon, LLC | - | - | Bulk | Metal | Active | - | - | - | - | - | 600VAC, 850VDC | -55°C ~ 125°C | KPSE | - | Crimp | Plug, Male Pins | - | 15 | Olive Drab | Bayonet Lock | - | 7.5A, 13A | - | X | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | 14-15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shrink Boot Adapter | - | - | - | 50.0µin (1.27µm) | - | ||
![]() 746 Amphenol | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | 80 g | SG-8101 | Amphenol Wilcoxon | - | 1 | Amphenol | + 80 C | EPSON | - 50 C | SMD/SMT | Tape & Reel (TR) | - | Active | Details | X | 30 V | 18 V | 1.587328 oz | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | Sensors | - | 1.8V ~ 3.3V | - | - | - | 28.636364 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | Analog Voltage | 1.1µA | 2 mA to 10 mA | - | - | 1Hz ~ 15kHz | Accelerometers | 1-axis | - | 100 mV/g | X | ±80g | - | - | - | Accelerometers | 0.055 (1.40mm) | - | - | ||
![]() 427000 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | 10 Contact | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | ||
![]() 279-87 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |