- Series
- Output Type
- Pressure Type
- Operating Pressure
- Accuracy
- Mfr
- Product Status
- Package
- Package / Case
- Operating Temperature
- Features
- Port Size
Attribute column
Manufacturer
Amphenol Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Number of I/Os | Number of Macrocells | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Base Part Number | Output | Termination Style | Output Type | Failure Rate | Programmable Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P51-1500-S-A-I12-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±5% | Active | 2 | ±30ppm/°C | 15 Ohms | Wirewound | Industrial Automation | 6.5W | 8V ~ 30V | - | 4 mA ~ 20 mA | Cable 1 | Analog Current | -- | - | ±0.5% | 1500PSI (10342.14kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | -- | -- | ||
![]() P51-75-A-J-P-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±5% | Active | 2 | ±30ppm/°C | 100 Ohms | Wirewound | Industrial Automation | 6.5W | 5V | - | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | -- | - | ±0.5% | 75PSI (517.11kPa) | Absolute | Threaded | Male - 3/8 (9.52mm) UNF | - | - | - | - | -- | -- | ||
![]() P51-1000-A-AD-M12-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | 4 MOhms | Metal Film | Industrial Automation | 1.5W | 5V | - | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | - | ±0.5% | 1000PSI (6894.76kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1500-A-I-I12-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | 3.01 MOhms | Metal Film | Industrial Automation | 1.5W | 8V ~ 30V | - | 1 V ~ 5 V | Cable 1 | Analog Voltage | -- | - | ±0.5% | 1500PSI (10342.14kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1000-A-AA-D-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±2% | Active | 2 | ±200ppm/°C | 130 mOhms | Metal Film | Industrial Automation | 1W | 5V | - | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | Analog Voltage | -- | - | ±0.5% | 1000PSI (6894.76kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-750-S-O-D-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | 1.87 MOhms | Metal Film | Industrial Automation | 1.5W | 5V | - | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | Analog Voltage | -- | - | ±0.5% | 750PSI (5171.07kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1500-A-T-M12-4.5OVP-000-000 Amphenol | In Stock | - | - | Surface Mount | 100-TQFP | 100-TQFP (14x14) | Amphenol SSI Technologies | 80 | 192 | Box | Active | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | Industrial Automation | - | 5V | EPM240 | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | - | In System Programmable | ±0.5% | 1500PSI (10342.14kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | 1.71 V ~ 1.89 V | 4.7ns | 240 | Amplified Output, Temperature Compensated | - | ||
![]() P51-2000-A-D-P-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±5% | Active | 2 | ±200ppm/°C | 5.1 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | -- | - | ±0.5% | 2000PSI (13789.51kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-75-A-C-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | Surface Mount | 100-TFBGA | 100-MBGA (6x6) | Amphenol SSI Technologies | 80 | 192 | Box | Active | -40°C ~ 100°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | Industrial Automation | - | 5V | EPM240 | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | - | In System Programmable | ±0.5% | 75PSI (517.11kPa) | Absolute | Threaded | Male - M12 x 1.5 | - | 1.71 V ~ 1.89 V | 4.7ns | 240 | Amplified Output, Temperature Compensated | - | ||
![]() P51-1000-S-O-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±100ppm/°C | 2.61 Ohms | Metal Film | Industrial Automation | 1W | 5V | - | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | -- | - | ±0.5% | 1000PSI (6894.76kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-A-W-P-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 12 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | -- | - | ±0.5% | 200PSI (1378.95kPa) | Absolute | Threaded | Male - 1/8 (3.18mm) NPT | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1000-S-U-I36-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 20.5 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | Cable 3 | Analog Voltage | -- | - | ±0.5% | 1000PSI (6894.76kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-G-P-D-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 14.3 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | Analog Voltage | -- | - | ±0.5% | 200PSI (1378.95kPa) | Vented Gauge | Threaded | Male - M20 x 1.5 | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-300-S-F-P-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 5.11 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | - | 4 mA ~ 20 mA | Packard, 3 Pin | Analog Current | -- | - | ±0.5% | 300PSI (2068.43kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-50-S-U-D-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±2% | Active | 2 | ±200ppm/°C | 100 mOhms | Metal Film | Industrial Automation | 1W | 5V | - | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | Analog Voltage | -- | - | ±1% | 50PSI (344.74kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-300-S-G-MD-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 20.5 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | -- | - | ±0.5% | 300PSI (2068.43kPa) | Sealed Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1000-S-H-D-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±2% | Active | 2 | ±150ppm/°C | 500 mOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | - | 1 V ~ 5 V | Deutsch, 3 Pin | Analog Voltage | -- | - | ±0.5% | 1000PSI (6894.76kPa) | Sealed Gauge | Threaded | Male - M12 x 1.5 | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-S-F-I12-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | 2.5 MOhms | Metal Film | Industrial Automation | 1.5W | 8V ~ 30V | - | 1 V ~ 5 V | Cable 1 | Analog Voltage | -- | - | ±0.5% | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-S-E-D-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 12 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | Analog Voltage | -- | - | ±0.5% | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Male - 3/8 (9.52mm) UNF | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1000-S-R-MD-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±150ppm/°C | 931 mOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | -- | - | ±0.5% | 1000PSI (6894.76kPa) | Sealed Gauge | Threaded | Male - M12 x 1.0 | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- |